处理中...

首页  >  产品百科  >  IEG66-1REC4-62F-30.0-01-V

IEG66-1REC4-62F-30.0-01-V

产品分类: 断路器
产品描述: 80V 250V 2 无 30A 磁性(液力延迟) 控制杆 面板安装 70.24mm(长度)*50.8mm(高度)
供应商型号: N-IEG66-1REC4-62F-30.0-01-V
供应商: 云汉优选
标准整包数: 1
SENSATA TECHNOLOGIES 断路器 IEG66-1REC4-62F-30.0-01-V

IEG66-1REC4-62F-30.0-01-V概述

    Airpax™ IAG/IUG/IEG/CEG/LEG Series: Magnetic Circuit Protectors
    Product Introduction
    The Airpax™ IAG/IUG/IEG/CEG/LEG series represents a comprehensive range of magnetic circuit protectors designed to deliver low-cost power switching, reliable circuit protection, and precise circuit control across multiple industries. These protectors are suited for use in diverse environments and applications such as data processing, medical instrumentation, vending machines, broadcasting equipment, military systems, and industrial automation. Key features include their ability to adapt to varying operating conditions, ensuring optimal performance even under temperature fluctuations that could affect traditional fuses and thermal devices.
    The product lineup offers various configurations—ranging from single poles to multi-poles (up to four poles)—in series, shunt, and relay models, with adjustable delay options available in DC or AC (50/60Hz and 400Hz) variants. Handles are available in seven colors and support international markings, providing flexibility for global market deployment.
    Technical Parameters
    Below are the key technical specifications extracted from the manual:
    - Poles: 1–4 poles
    - Handles: Seven color-coded options; supports single or multi-pole configurations
    - Operating Characteristics: Sensitive hydraulic magnetic technology ensures "trip-free" action for immediate response to overloads, even when the handle is manually held in the ON position.
    - Delay Curves: Adjustable delay mechanisms to suit application-specific needs.
    - Voltage Ratings: Supports AC 50/60Hz, 400Hz, and DC systems.
    - Current Ratings: .050A to 50A, depending on the specific model.
    - Operating Temperature Range: -25°C to +70°C (standard models); extended options up to +100°C available upon request.
    - Mechanical Life: Up to 10,000 cycles (standard); custom designs with higher cycle counts are available.
    - Mounting Options: Panel-mounted with quick-connect DIN-style terminals; snap-in versions also available.
    Product Features and Advantages
    The Airpax™ IAG/IUG/IEG/CEG/LEG series stands out due to its advanced design and features:
    1. High Reliability: Meeting or exceeding global safety standards like UL 1077, CSA C22.2 No. 235, VDE 0642 (EN60934), and CCC approval ensures compatibility with international regulations.
    2. "Trip-Free" Action: Ensures circuit interruption even when manually overridden.
    3. Flexible Configurations: Supports numerous pole configurations (single to quad pole), along with the option of combining series and auxiliary switches within the same unit.
    4. User-Friendly Design: Ergonomic handles with various color and marking options facilitate clear identification of switch states.
    5. Robust Construction: Suitable for harsh environmental conditions, thanks to the silicone rubber seal in toggle models and the snap-in mechanism in some variants.
    These advantages make the series particularly appealing in environments where reliability, precision, and safety are paramount.
    Application Case Studies and Usage Recommendations
    The IAG/IUG/IEG/CEG/LEG series finds applications in critical sectors such as medical equipment, automated machinery, and data centers. Here are some practical examples:
    1. Medical Instrumentation: In life-support equipment, reliable circuit protection is vital. Users should prioritize models with high interrupt capacities (up to 50,000A) and quick-connect terminals for rapid installation.
    - Recommendation: Choose IEGBX or IUGBX models with a flat rocker guard to reduce accidental operation.
    2. Broadcast Equipment: Broadcast studios rely heavily on uninterrupted power supply. The snap-in version (IEGS) simplifies installation and reduces downtime.
    - Recommendation: Install IEGS models with beveled face plates to enhance aesthetic integration and ease of maintenance.
    3. Industrial C

IEG66-1REC4-62F-30.0-01-V参数

参数
额定电流 30A
极数 2
额定电压-AC 250V
额定电压-DC 80V
照明电压-标称值 -
照明
断路器类型 磁性(液力延迟)
执行器类型 控制杆
长*宽*高 70.24mm(长度)*50.8mm(高度)
安装方式 面板安装
应用等级 工业级
零件状态 在售
包装方式 散装

IEG66-1REC4-62F-30.0-01-V厂商介绍

Sensata Technologies是一家全球领先的工业技术公司,专注于开发、制造和销售高性能传感器和控制器。公司的产品广泛应用于汽车、**、工业和商业市场,包括温度、压力、位置和速度传感器等。

Sensata Technologies的产品主要分为以下几类:
1. 温度传感器:用于监测和控制温度,应用于汽车、**和工业领域。
2. 压力传感器:用于监测和控制压力,应用于汽车、**和工业领域。
3. 位置传感器:用于监测和控制位置,应用于汽车和工业领域。
4. 速度传感器:用于监测和控制速度,应用于汽车和工业领域。

Sensata Technologies的优势在于:
1. 技术创新:公司不断研发新技术,以满足不断变化的市场需求。
2. 产品质量:公司注重产品质量,以确保产品的可靠性和耐用性。
3. 客户服务:公司提供卓越的客户服务,以满足客户的个性化需求。
4. 全球布局:公司在全球范围内设有研发中心和生产基地,以更好地服务全球客户。

IEG66-1REC4-62F-30.0-01-V数据手册

厂牌 PDF简要描述 下载
SENSATA TECHNOLOGIES 断路器 SENSATA TECHNOLOGIES IEG66-1REC4-62F-30.0-01-V IEG66-1REC4-62F-30.0-01-V数据手册

IEG66-1REC4-62F-30.0-01-V封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 116.017 ¥ 986.1445
3+ $ 104.3802 ¥ 887.2317
5+ $ 77.2344 ¥ 656.4924
10+ $ 73.6848 ¥ 626.3208
库存: 15
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 986.14
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0031.5001 ¥ 11.28
0031.9161 ¥ 75.4137
03452LS4H ¥ 28.9818
03453HS3ZX010 ¥ 26.7637
03453LS4HXL ¥ 52.1851
03453QS7X ¥ 98.7929
03453RF1HXLN ¥ 46.383
0679-3000-01 ¥ 0
0685F0375-01 ¥ 1.2481
0685F8000-01 ¥ 0.9882