处理中...

首页  >  产品百科  >  JLE-1-1REC4-52-3-F1-250

JLE-1-1REC4-52-3-F1-250

产品分类: 断路器
产品描述: 160V 1 250A 磁性(液力延迟) 控制杆 面板安装
供应商型号: Q-JLE-1-1REC4-52-3-F1-250
供应商: 期货订购
标准整包数: 1
SENSATA TECHNOLOGIES 断路器 JLE-1-1REC4-52-3-F1-250

JLE-1-1REC4-52-3-F1-250概述

    JAE Series Magnetic Circuit Protectors: Advanced Circuit Protection Solutions
    Product Introduction
    The JAE Series of magnetic-hydraulic circuit protectors represents a robust solution for managing high current applications across varying ambient temperatures. These circuit breakers ensure reliable protection over a wide temperature range, from -40°C to +85°C. With configurations available in one to six poles, the JAE/JRE/JLE series is tailored to meet diverse requirements in industrial and commercial environments. The family includes members such as the JLE, a standard "listed circuit breaker" compliant with UL-489, the JTE, which serves telecommunication applications under UL-489A, and the JAE, a specialized version compliant with Australian and New Zealand standards AS 60947.2-2005 (equivalent to IEC 60947-2:2006+A1).
    Technical Parameters
    The JAE/JRE/JLE series features versatile technical specifications:
    - Number of Poles: 1 to 6
    - Current Ratings: 100 to 250 amps for 160Vdc, 125/250Vdc, and 65Vdc; 275 to 800 amps for paralleled poles up to 160Vdc; 275 to 1200 amps for paralleled poles up to 65Vdc.
    - Voltage Ratings: 160Vdc, 125/250Vdc, and 65Vdc.
    - Interrupting Capacity: Up to 10,000 amps for 160Vdc and 125/250Vdc; up to 100,000 amps for 65Vdc.
    - Temperature Range: -40°C to +85°C.
    - Approvals: UL 489 Listed, UL 489A Listed, CSA Certified, CUL/CUR Certified, TUV Certified, CCC Certified.
    These circuit protectors offer superior performance with consistent trip points across a broad temperature spectrum, ensuring reliability and safety in demanding environments.
    Product Features and Advantages
    The JAE Series offers several distinct advantages:
    - Mid-Trip Handle: Facilitates easy identification of fault-tripped circuit breakers.
    - Optional Internal Low Voltage Shunt: Enables precise current metering in single and multi-pole units.
    - Terminal Options: Provides flexibility for various applications.
    - Multiple Trip Time Delays: Offers application-specific customization.
    - Electrical and Mechanical Actuated Auxiliary Switches: Allows external monitoring of circuits.
    - Reduced Voltage Drop: Enhances overall efficiency compared to other protective devices.
    These features make the JAE Series ideal for applications requiring high current management and precise control, such as industrial machinery, telecommunications systems, and renewable energy installations.
    Application Cases and Usage Recommendations
    The JAE Series is widely applicable in environments where high current and fluctuating temperatures challenge traditional circuit protection methods. Common applications include:
    - Industrial machinery where precise overload protection is essential.
    - Telecommunications equipment requiring reliable shutdown mechanisms during faults.
    - Renewable energy systems with variable environmental conditions.
    For optimal performance, consider the following recommendations:
    - Select the appropriate number of poles based on the system's current requirements.
    - Utilize auxiliary switches for enhanced monitoring capabilities.
    - Ensure proper installation and alignment to maximize the device's operational lifespan.
    Compatibility and Support
    The JAE Series maintains compatibility with a variety of other electronic components and systems. Manufacturers provide comprehensive support, including technical assistance and maintenance services, ensuring users can leverage the full potential of these circuit protectors.
    Common Issues and Solutions
    Some common issues and their solutions include:
    - Overheating: Ensure correct sizing of wire connections and adequate cooling in high-load environments.
    - Incorrect Installation: Follow manufacturer guidelines for proper installation and torque specifications.
    - Tripping Misalignment: Regularly inspect and adjust the mid-trip handle to ensure accurate fault detection.<

JLE-1-1REC4-52-3-F1-250参数

参数
极数 1
额定电压-AC -
额定电压-DC 160V
照明电压-标称值 -
照明 -
断路器类型 磁性(液力延迟)
执行器类型 控制杆
额定电流 250A
安装方式 面板安装
零件状态 在售
包装方式 散装

JLE-1-1REC4-52-3-F1-250厂商介绍

Sensata Technologies是一家全球领先的工业技术公司,专注于开发、制造和销售高性能传感器和控制器。公司的产品广泛应用于汽车、**、工业和商业市场,包括温度、压力、位置和速度传感器等。

Sensata Technologies的产品主要分为以下几类:
1. 温度传感器:用于监测和控制温度,应用于汽车、**和工业领域。
2. 压力传感器:用于监测和控制压力,应用于汽车、**和工业领域。
3. 位置传感器:用于监测和控制位置,应用于汽车和工业领域。
4. 速度传感器:用于监测和控制速度,应用于汽车和工业领域。

Sensata Technologies的优势在于:
1. 技术创新:公司不断研发新技术,以满足不断变化的市场需求。
2. 产品质量:公司注重产品质量,以确保产品的可靠性和耐用性。
3. 客户服务:公司提供卓越的客户服务,以满足客户的个性化需求。
4. 全球布局:公司在全球范围内设有研发中心和生产基地,以更好地服务全球客户。

JLE-1-1REC4-52-3-F1-250数据手册

厂牌 PDF简要描述 下载
SENSATA TECHNOLOGIES 断路器 SENSATA TECHNOLOGIES JLE-1-1REC4-52-3-F1-250 JLE-1-1REC4-52-3-F1-250数据手册

JLE-1-1REC4-52-3-F1-250封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 570.4375 ¥ 4677.5875
3+ $ 540.0125 ¥ 4428.1025
5+ $ 403.5 ¥ 3308.7
10+ $ 384.8375 ¥ 3155.6675
25+ $ 260.6625 ¥ 2137.4325
库存: 100
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 4677.58
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0031.5001 ¥ 11.28
0031.9161 ¥ 75.4137
03452LS4H ¥ 28.9818
03453HS3ZX010 ¥ 26.7637
03453LS4HXL ¥ 52.1851
03453QS7X ¥ 98.7929
03453RF1HXLN ¥ 46.383
0679-3000-01 ¥ 0
0685F0375-01 ¥ 1.2481
0685F8000-01 ¥ 0.9882