处理中...

首页  >  产品百科  >  209-2-1-66F-3-7-70

209-2-1-66F-3-7-70

产品分类: 断路器
产品描述: 240V 2 无 70A 磁性(液力延迟) 控制杆 面板安装 95.76mm(长度)*52.63mm(高度)
供应商型号: 209-2-1-66F-3-7-70
供应商: Master
标准整包数: 1
SENSATA TECHNOLOGIES 断路器 209-2-1-66F-3-7-70

209-2-1-66F-3-7-70概述

    # Sensata Technologies: Hydraulic Magnetic Circuit Protectors
    Product Introduction
    The 209/219/229/249 Series of hydraulic magnetic circuit protectors from Sensata Technologies offer advanced solutions for power distribution and circuit protection. These protectors combine the hydraulic-magnetic principle with a robust design to deliver precise and reliable performance. They are ideal for a wide range of applications, including:
    - Branch Circuits: Air conditioners, lighting controls, and panel boards.
    - Marine Applications: UL-1500 Ignition Protection compliance.
    - Communication Systems: UL 489A compliance for communication equipment.
    - Custom Configurations: Available in single to six-pole configurations, as well as custom designs.
    Technical Parameters
    The key technical specifications of the 209/219/229/249 series are summarized below:
    | Parameter | Value |

    | Current Ratings | 0.1 to 100 Amperes |
    | Voltage Ratings | 240 Vac (50/60Hz), 125 Vdc |
    | Peak Inrush Tolerance | 8–30 times rated current |
    | Operating Temperature | +25°C (Ambient) |
    | Mounting Styles | Front or Back Connected |
    | Delay Types | Short, Medium, Long |
    These protectors are designed to withstand high pulse currents without tripping, ensuring continuous and reliable operation. The 249 Power Selector Breaker System allows for the selection of multiple power systems, offering flexibility in power management.
    Product Features and Advantages
    The 209/219/229/229 series offers several distinct advantages:
    - Hydraulic-Magnetic Principle: Ensures minimal nuisance tripping due to temperature variations.
    - Inrush Current Protection: Equipped with an inertial delay feature, which is standard for 50/60Hz time delay units.
    - Compact Design: Available in one-to-six pole configurations, making them suitable for a variety of applications.
    - Customizable Terminal Options: Choose from screw terminals, stud terminals, or solderless connectors.
    - Reliable Operation: Trips under overload conditions even when manually forced, preventing circuit damage.
    Application Case Studies and Recommendations
    Case Study 1: HVAC Systems
    In HVAC systems, the 209/219/229 series can be used to protect branch circuits from overcurrent events. The hydraulic-magnetic principle ensures stable performance, even under varying environmental conditions.
    Recommendation: Install the 209/219/229 series with back-connected stud terminals for better heat dissipation and easier integration into existing systems.
    Case Study 2: Marine Applications
    For marine environments, the 229D series provides ignition protection compliant with UL-1500 standards. These protectors prevent accidental ignition, ensuring safety onboard vessels.
    Recommendation: Use the 229D series in conjunction with other marine-grade components to create a fully compliant electrical system.
    Compatibility and Support
    The 209/219/229 series is compatible with various electronic devices and systems, making it a versatile choice for modern applications. Sensata Technologies offers comprehensive support, including:
    - Factory Consultation: Assistance with product selection and customization.
    - Technical Documentation: Detailed manuals and decision tables for easy ordering.
    - Maintenance Services: Ongoing support to ensure optimal performance.
    Common Issues and Solutions
    Below are some common issues users might encounter along with their solutions:
    1. Issue: Nuisance Tripping
    - Solution: Ensure proper selection of delay type based on application requirements.
    2. Issue: High Pulse Damage
    - Solution: Use the 209/219/229 series with enhanced inrush current tolerance.
    3. Issue: Incorrect Installation
    - Solution: Refer to the i

209-2-1-66F-3-7-70参数

参数
额定电压-AC 240V
额定电压-DC -
照明电压-标称值 -
照明
断路器类型 磁性(液力延迟)
执行器类型 控制杆
额定电流 70A
极数 2
长*宽*高 95.76mm(长度)*52.63mm(高度)
安装方式 面板安装
零件状态 在售
包装方式 散装

209-2-1-66F-3-7-70厂商介绍

Sensata Technologies是一家全球领先的工业技术公司,专注于开发、制造和销售高性能传感器和控制器。公司的产品广泛应用于汽车、**、工业和商业市场,包括温度、压力、位置和速度传感器等。

Sensata Technologies的产品主要分为以下几类:
1. 温度传感器:用于监测和控制温度,应用于汽车、**和工业领域。
2. 压力传感器:用于监测和控制压力,应用于汽车、**和工业领域。
3. 位置传感器:用于监测和控制位置,应用于汽车和工业领域。
4. 速度传感器:用于监测和控制速度,应用于汽车和工业领域。

Sensata Technologies的优势在于:
1. 技术创新:公司不断研发新技术,以满足不断变化的市场需求。
2. 产品质量:公司注重产品质量,以确保产品的可靠性和耐用性。
3. 客户服务:公司提供卓越的客户服务,以满足客户的个性化需求。
4. 全球布局:公司在全球范围内设有研发中心和生产基地,以更好地服务全球客户。

209-2-1-66F-3-7-70数据手册

厂牌 PDF简要描述 下载
SENSATA TECHNOLOGIES 断路器 SENSATA TECHNOLOGIES 209-2-1-66F-3-7-70 209-2-1-66F-3-7-70数据手册

209-2-1-66F-3-7-70封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 264.0416 ¥ 2195.3969
3+ $ 191.8282 ¥ 1594.1285
6+ $ 179.8564 ¥ 1472.8449
12+ $ 179.8564 ¥ 1472.8449
库存: 6
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 2195.39
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0031.5001 ¥ 11.28
0031.9161 ¥ 75.4137
03452LS4H ¥ 28.9818
03453HS3ZX010 ¥ 26.7637
03453LS4HXL ¥ 52.1851
03453QS7X ¥ 98.7929
03453RF1HXLN ¥ 46.383
0679-3000-01 ¥ 0
0685F0375-01 ¥ 1.2481
0685F8000-01 ¥ 0.9882