处理中...

首页  >  产品百科  >  K9F5608U0C-PCB0

K9F5608U0C-PCB0

产品分类: 闪存(Flash)
厂牌: SAMSUNG
产品描述: 32MB 32MX8 20mA Parallel 8bit SOP 贴片安装
供应商型号: ZT-K9F5608U0C-PCB0
供应商: 海外现货
标准整包数: 1
SAMSUNG 闪存(Flash) K9F5608U0C-PCB0

K9F5608U0C-PCB0概述

    FLASH MEMORY PRODUCT OVERVIEW
    Product Introduction
    The K9F56XXX0C series is a family of high-performance NAND flash memory chips, available in either 32M x 8-bit or 16M x 16-bit configurations. These devices offer a total storage capacity of 264 megabits (276,824,064 bits), providing robust memory solutions for various industrial and consumer applications. With advanced features like automatic programming and erasure, fast access times, and enhanced endurance, the K9F56XXX0C stands out as a reliable and efficient choice for data storage.
    Key applications include solid-state storage devices, portable electronics, and other non-volatile memory requirements. The device supports three distinct voltage ranges: 1.8V, 2.65V, and 3.3V, allowing compatibility across diverse environments and hardware platforms.
    Technical Parameters
    | Parameter | Value |

    | Storage Capacity | 264 Mbit |
    | Voltage Supply | 1.70V–1.95V (1.8V device) |
    2.4V–2.9V (2.65V device) |
    2.7V–3.6V (3.3V device) |
    | Organization | X8 (32M + 1024K bit × 8 bit) |
    X16 (16M + 512K bit × 16 bit) |
    | Maximum Operating Current | 25mA |
    | Programming Time | 200µs |
    | Erase Time | 2ms |
    | Read Cycle Time | 50ns (K9F5616Q0C: 60ns) |
    | Command Latch Enable (CLE) | Input for latching commands |
    | Address Latch Enable (ALE) | Input for latching addresses |
    | Ready/Busy Output (R/B) | Open-drain output |
    Product Features and Advantages
    1. Advanced Technology: Utilizes reliable CMOS floating-gate technology, ensuring over 100,000 program/erase cycles and data retention of up to 10 years.
    2. Automated Functions: Automatic program and erase functions simplify integration and reduce development time.
    3. Flexible Interface: Supports multiplexed command, address, and data I/O ports for efficient communication.
    4. Protection Mechanisms: Offers hardware-based data protection mechanisms, such as program/erase lockout during power transitions and safe lock features.
    5. Scalability: Provides spare 8M-bit capacity and backward-compatible pin layout for easy upgrades.
    6. Environmental Compatibility: Compatible with multiple voltage levels, making it adaptable to a wide range of systems and environments.
    Application Cases and Usage Recommendations
    The K9F56XXX0C series is particularly suited for applications requiring large non-volatile storage, such as:
    1. Solid-State File Storage: Ideal for storing large amounts of data without the risk of loss due to power failure.
    2. Portable Devices: Suitable for battery-powered devices where low power consumption and high endurance are critical.
    3. Industrial Applications: Beneficial in environments where durability, reliability, and long-term data retention are essential.
    Usage Recommendations:
    - Ensure proper voltage regulation to maintain optimal performance and longevity.
    - Implement error correction algorithms (ECC) alongside the K9F56XXX0C to further enhance reliability.
    - Regularly back up critical data to prevent potential losses due to wear leveling or unexpected faults.
    Compatibility and Support
    The K9F56XXX0C is designed to seamlessly integrate with various host controllers and systems. It offers multiple package options, including TSOP I, FBGA, and WSOP1, to suit different design constraints. Samsung provides comprehensive support through their technical website and branch offices worldwide, ensuring timely assistance for developers and users.
    Common Issues and Solutions
    | Issue

K9F5608U0C-PCB0参数

参数
最小工作供电电压 -
组织 32MX8
数据总线宽度 8bit
接口类型 Parallel
存储容量 32MB
最大供电电流 20mA
最大时钟频率 -
最大工作供电电压 -
通用封装 SOP
安装方式 贴片安装
应用等级 商用级
零件状态 停产

K9F5608U0C-PCB0厂商介绍

SAMSUNG(三星)是一家总部位于韩国首尔的跨国电子公司,成立于1938年,是全球最大的信息技术公司之一。三星的业务涉及多个领域,包括消费电子、移动通信、半导体和显示器等。

主营产品分类:
1. 消费电子:包括电视、音响、家用电器等。
2. 移动通信:智能手机、平板电脑等。
3. 半导体:存储芯片、处理器等。
4. 显示器:液晶显示器、OLED显示器等。

应用领域:
三星的产品广泛应用于家庭、商业、工业等多个领域,如智能家居、移动办公、数据中心、医疗设备等。

三星的优势:
1. 技术创新:三星在半导体、显示器等领域拥有强大的研发能力,不断推出创新产品。
2. 品牌影响力:三星是全球知名品牌,拥有广泛的客户基础。
3. 全球布局:三星在全球设有多个生产基地和研发中心,实现全球化运营。
4. 产业链整合:三星在多个领域拥有完整的产业链,实现从原材料到成品的一体化生产。

K9F5608U0C-PCB0数据手册

厂牌 PDF简要描述 下载
SAMSUNG 闪存(Flash) SAMSUNG K9F5608U0C-PCB0 K9F5608U0C-PCB0数据手册

K9F5608U0C-PCB0封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 4.6264 ¥ 39.463
库存: 0
起订量: 14 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1734448-1 ¥ 30.7007
410-340 ¥ 210.5755
49063 ¥ 87.2219
A290021TV-70F ¥ 32.6592
A29002UL-70F ¥ 15.2099
A29040BL-70F ¥ 35.6452
A29160UV-70F ¥ 0
A29L008ATV-70F ¥ 10.7309
A29L040L-70F ¥ 0
A29L160AUG-70F ¥ 22.3949