处理中...

首页  >  产品百科  >  AGN20006

AGN20006

产品分类: 信号继电器
厂牌: PANASONIC
产品描述: 4ms 4ms 1A 110V 6V DPDT(2 Form C) 257Ω 23.3mA 125V DIP 通孔安装
供应商型号: AGN20006
供应商: Master
标准整包数: 50
PANASONIC 信号继电器 AGN20006

AGN20006概述

    # Panasonic GN (AGN) Relays Technical Overview
    Product Introduction
    Panasonic's GN series (AGN) relays represent a sophisticated category of electromechanical switches designed for both efficiency and reliability in various applications. These slim body-type relays are ideal for compact designs, with a footprint of just 10.6 mm x 5.7 mm x 9.0 mm. Their primary features include high sensitivity, nominal operating power of 100 mW, and two form C contacts with a current capacity of 1 A. The GN series supports diverse operating environments, making them suitable for applications such as telecommunications, security systems, test and measurement devices, and consumer electronics.
    Technical Parameters
    Below are the technical specifications extracted from the Panasonic AGN relays’ data sheet:
    General Specifications:
    - Operating Power: 100 mW
    - Size: 10.6 (L) × 5.7 (W) × 9.0 (H) mm
    - Nominal Operating Voltage Range: 1.5 V to 24 V DC
    - Contact Arrangement: 2 Form C
    - Current Capacity: 1 A per contact
    Electrical Characteristics:
    - Switching Voltage: Up to 30 V DC or AC 125 V
    - Switching Current: Up to 1 A
    - Dielectric Strength:
    - Between terminals and coil: 1,500 V (10×60 s)
    - Between terminals: 2,500 V (2×60 s)
    Mechanical Performance:
    - Pick-up Voltage: Minimum 0.6 V, Maximum 1.2 V (relative to rated voltage)
    - Drop-out Voltage: Minimum 0.3 V, Maximum 0.6 V (relative to rated voltage)
    - Life Span: Over 10 million operations under rated conditions
    - Operating Time: Less than 30 ms
    - Release Time: Less than 20 ms
    Environmental Requirements:
    - Operating Temperature: -40°C to +85°C
    - Storage Temperature: -40°C to +85°C
    - Relative Humidity: 5% to 85% RH (Non-condensing)
    Product Features and Advantages
    The Panasonic GN series offers several distinct advantages:
    1. High Sensitivity: With a nominal operating power of 100 mW, these relays require less energy compared to conventional types.
    2. Compact Design: The slim profile ensures they can fit into space-constrained applications.
    3. Reliable Contact Mechanism: Twin crossbar contacts guarantee enhanced contact stability and reliability.
    4. Outstanding Surge Protection: Withstood voltage ratings exceeding industry standards ensure robust performance under transient conditions.
    5. Wide Application Scope: Suitable for telecommunications, security systems, and other industrial electronics requiring reliable switching mechanisms.
    Application Cases and Usage Recommendations
    The Panasonic GN relays are widely used in telecommunication equipment, security devices, and test equipment due to their compatibility with sensitive electronics. For optimal performance, the following recommendations are suggested:
    - Ensure proper cooling if operating in extreme temperatures to maintain coil efficiency.
    - Avoid condensation and icing by keeping the working environment within specified limits.
    - Implement redundancy checks in critical circuits to mitigate potential failures.
    Compatibility and Support
    These relays are compatible with standard PCB layouts and surface mount technologies (SMT). Panasonic provides comprehensive documentation and support, including CAD files accessible via their official website. Additionally, users can access detailed guidelines on signal relay usage and precautions for coil input through Panasonic’s online resources.
    Common Issues and Solutions
    | Issue | Solution |

    | Inadequate pick-up voltage | Verify coil voltage matches the device requirements. |
    | Premature wear of contacts | Regular maintenance or replacement based on life expectancy. |
    | Unexpected coil overheating | Ensure proper ventilation and avoid prolonged operation without sw

AGN20006参数

参数
交流开关电压 125V
绝缘 -
插入损耗 -
交流线圈电压 -
释放时间 4ms
负载电流额定值 -
最大开关电流 1A
直流线圈电压 6V
线圈电流 23.3mA
直流开关电压 110V
线圈电阻 257Ω
触头外形 DPDT(2 Form C)
运行时间 4ms
通用封装 DIP
安装方式 通孔安装
应用等级 工业级
零件状态 在售
包装方式 管装

AGN20006厂商介绍

Panasonic(松下)是一家日本的跨国企业,成立于1918年,由松下幸之助创立。公司总部位于大阪府门真市,是全球领先的电子产品制造商之一,涉足家电、数码视听电子、办公产品、**等诸多领域。

Panasonic的主营产品分类包括:

1. 家电产品:如冰箱、洗衣机、空调、电视等。
2. 数码视听产品:如数码相机、摄像机、耳机等。
3. 办公产品:如打印机、投影仪等。
4. **产品:如**电子设备、**通信设备等。

Panasonic的产品广泛应用于家庭、办公室、公共设施等多个领域。

Panasonic的优势在于:

1. 技术创新:Panasonic在电子技术领域拥有强大的研发实力,不断推出创新产品。
2. 品质保证:Panasonic的产品以高品质著称,深受消费者信赖。
3. 品牌影响力:作为全球知名品牌,Panasonic在全球市场具有较高的知名度和影响力。
4. 服务网络:Panasonic在全球设有广泛的销售和服务网络,为消费者提供便捷的售后服务。

AGN20006数据手册

厂牌 PDF简要描述 下载
PANASONIC 信号继电器 PANASONIC AGN20006 AGN20006数据手册

AGN20006封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
50+ $ 1.1118 ¥ 10.1686
250+ $ 1.1009 ¥ 10.0689
500+ $ 1.09 ¥ 9.6897
1000+ $ 1.06 ¥ 9.5033
2500+ $ 1.0445 ¥ 9.4083
5000+ $ 1.0393 ¥ 9.3618
7500+ $ 1.034 ¥ 9.3143
10000+ $ 1.034 ¥ 9.3143
库存: 1425
起订量: 50 增量: 0
交货地:
最小起订量为:50
合计: ¥ 508.43
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1393789-1 ¥ 0
1-1393810-4 ¥ 1866.73
1-1415899-7 ¥ 10.8082
1-1617110-0 ¥ 1341.3998
1-1617122-4 ¥ 830.9773
1-1617162-8 ¥ 1044.68
1160640000 ¥ 367.8511
1432871-1 ¥ 0
1617130-7 ¥ 793.2475
1SVR730700R0200 ¥ 941.6982