处理中...

首页  >  产品百科  >  ERJP06F3320V

ERJP06F3320V

产品分类: 贴片电阻
厂牌: PANASONIC
产品描述: 332Ω ±1% 500mW ±100ppm/℃ 0805 贴片安装 2mm*1.25mm*700μm
供应商型号: 2312227
供应商: 海外现货
标准整包数: 10
PANASONIC 贴片电阻 ERJP06F3320V

ERJP06F3320V概述

    # Anti-Surge Thick Film Chip Resistors: A Comprehensive Guide
    Product Introduction
    Anti-Surge Thick Film Chip Resistors are advanced electronic components designed for high-reliability applications requiring robust surge protection. They are widely utilized in a variety of fields, including consumer electronics, automotive systems, medical equipment, and industrial control devices. These resistors stand out due to their ability to handle electrostatic discharge (ESD) surges better than standard metal film resistors.
    Key Features:
    - Enhanced ESD surge characteristics.
    - High reliability through the use of a metal glaze thick film resistive element and multiple electrode layers.
    - Compatibility with both reflow and wave soldering processes.
    - Available in various power ratings suitable for different sizes: 0.20W (0402/1005mm), 0.25W (0603/1608mm), 0.50W (0805/2012mm and 1210/3225mm), and 0.66W (1206/3216mm).
    Technical Parameters
    | Specification | Value/Details |

    | Power Ratings | 0.20W to 0.66W depending on size |
    | Size | 0402 to 1210 inches |
    | Temperature Coefficient of Resistance (TCR) | ±100 ppm/K (typically) |
    | Operating Temperature Range | -55°C to +155°C |
    | Reference Standards | IEC 60115-8, JIS C 5201-8, JEITA RC-2134C |
    | Compliance | AEC-Q200 compliant, RoHS compliant |
    Product Features and Advantages
    The Anti-Surge Thick Film Chip Resistors offer several unique features that enhance their market competitiveness:
    1. Superior Surge Protection: Designed specifically to withstand repetitive surge currents and protect against ESD spikes, making them ideal for harsh environments.
    2. Multi-Layer Construction: The triple electrode structure ensures long-term stability and durability under demanding conditions.
    3. Wide Range of Applications: Suitable for both low-power and high-power applications across multiple industries.
    4. Compliance and Certifications: Meets industry standards and regulations, ensuring reliability and safety in diverse applications.
    Application Cases and Usage Suggestions
    These resistors find application in numerous scenarios:
    - Consumer Electronics: Protecting sensitive components from ESD events in smartphones, tablets, and laptops.
    - Automotive Industry: Ensuring reliable operation in onboard diagnostic systems and infotainment units.
    - Industrial Automation: Utilized in motor control systems and sensors where consistent performance under varying environmental conditions is crucial.
    Usage Tips:
    - Always adhere to recommended soldering temperatures and times to maintain optimal performance.
    - Ensure proper thermal management around the resistor to prevent overheating.
    - Regularly inspect the PCBs for signs of physical damage or corrosion if exposed to corrosive environments.
    Compatibility and Support
    These resistors are compatible with most standard PCB assembly processes. For detailed information regarding packaging methods, land patterns, and soldering conditions, users are encouraged to refer to additional data sheets provided by the manufacturer. Panasonic offers comprehensive technical support and maintenance services to assist customers throughout the lifecycle of their products.
    Common Issues and Solutions
    Here are some typical issues encountered and their solutions:
    1. Insufficient Soldering Quality:
    - Solution: Adjust the soldering profile according to the recommended settings.

    2. Temperature Drift:
    - Solution: Verify that the operating temperature remains within the sp

ERJP06F3320V参数

参数
电阻值 332Ω
精度 ±1%
额定功率 500mW
温度系数 ±100ppm/℃
长*宽*高 2mm*1.25mm*700μm
通用封装 0805
安装方式 贴片安装
应用等级 汽车级
零件状态 在售
包装方式 卷带包装

ERJP06F3320V厂商介绍

Panasonic(松下)是一家日本的跨国企业,成立于1918年,由松下幸之助创立。公司总部位于大阪府门真市,是全球领先的电子产品制造商之一,涉足家电、数码视听电子、办公产品、**等诸多领域。

Panasonic的主营产品分类包括:

1. 家电产品:如冰箱、洗衣机、空调、电视等。
2. 数码视听产品:如数码相机、摄像机、耳机等。
3. 办公产品:如打印机、投影仪等。
4. **产品:如**电子设备、**通信设备等。

Panasonic的产品广泛应用于家庭、办公室、公共设施等多个领域。

Panasonic的优势在于:

1. 技术创新:Panasonic在电子技术领域拥有强大的研发实力,不断推出创新产品。
2. 品质保证:Panasonic的产品以高品质著称,深受消费者信赖。
3. 品牌影响力:作为全球知名品牌,Panasonic在全球市场具有较高的知名度和影响力。
4. 服务网络:Panasonic在全球设有广泛的销售和服务网络,为消费者提供便捷的售后服务。

ERJP06F3320V数据手册

厂牌 PDF简要描述 下载
PANASONIC 贴片电阻 PANASONIC ERJP06F3320V ERJP06F3320V数据手册

ERJP06F3320V封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 0.3274
100+ ¥ 0.2936
500+ ¥ 0.248
1000+ ¥ 0.248
2500+ ¥ 0.2222
5000+ ¥ 0.2182
25000+ ¥ 0.2182
50000+ ¥ 0.2182
库存: 8505
起订量: 180 增量: 0
交货地:
最小起订量为:100
合计: ¥ 29.36
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF8061TEE ¥ 0.0004
03EN15T044(20/10) ¥ 49.4093
0A52 ¥ 0
1-1614892-2 ¥ 1.3428
1-1614965-8 ¥ 1.8655
1-2176382-0 ¥ 7.4825
1206W4F191KT5E ¥ 0.003
1206W4F2050T5E ¥ 0.0013
1206W4F2051T5E ¥ 0.0022
1206W4F2211T5E ¥ 0.0054