处理中...

首页  >  产品百科  >  AGN210A09Z

AGN210A09Z

产品分类: 信号继电器
厂牌: PANASONIC
产品描述: 4ms 4ms 1A 110V 9V DPDT(2 Form C) 810Ω 11.1mA 125V 贴片安装,黏合安装
供应商型号: 769-AGN210A09Z
供应商: Mouser
标准整包数: 1
PANASONIC 信号继电器 AGN210A09Z

AGN210A09Z概述

    # Panasonic GN Relays Technical Overview
    Product Introduction
    The Panasonic GN series relays represent a cutting-edge solution in the electromechanical control industry. These slim-profile relays are designed to cater to a variety of industrial applications with their high sensitivity, compact size, and robust performance. The primary functions of the GN series include switching and control tasks in telecommunications, security systems, consumer electronics, and more. With its dual-form configurations (Form C), these relays offer reliability and efficiency for both signal control and power applications.
    Key features:
    - Nominal operating power: 100mW
    - Compact Size: 10.6 x 5.7 x 9.0 mm
    - High Sensitivity: Operates at low nominal power
    - Stable Design: Dual crossbar contact system ensures superior contact reliability
    Technical Parameters
    Below is a summary of key technical specifications for the GN relays:
    | Specification | Value |

    | Operating Voltage | 1.5V, 3V, 4.5V, 6V, 9V, 12V, 24V |
    | Contact Arrangement | 2 Form C |
    | Contact Resistance | ≤100mΩ |
    | Coil Resistance | 35Ω (±10%) |
    | Operating Temperature | -40°C to +85°C |
    | Insulation Resistance | ≥100MΩ at 500V DC |
    | Dielectric Strength | 1,500V AC (1 minute) |
    | Maximum Switching Current | 1A |
    | Mechanical Life | 10 million cycles |
    | Electrical Life | 100,000 cycles |
    Product Features and Advantages
    The Panasonic GN series relays provide several unique benefits that position them as leaders in the field of signal control and switching:
    1. Slim Profile: The compact dimensions of 10.6 x 5.7 x 9.0 mm allow seamless integration into space-constrained devices.
    2. High Sensitivity: Low nominal operating power (100mW) makes them ideal for energy-efficient applications.
    3. Robust Surge Protection: Withstanding up to 2,500V, they ensure reliable performance under adverse conditions.
    4. Dual Crossbar Contacts: Provides excellent contact stability and long-term durability.
    5. Versatile Application: Tailored for diverse sectors like telecoms, security, and audio-visual equipment.
    Application Cases and Usage Recommendations
    Typical Applications:
    - Telecommunication equipment
    - Security systems and alarm devices
    - Test and measurement tools
    - Consumer electronics and audio-visual devices
    Practical Use Case:
    In telecommunication setups, GN relays can be used for switching lines between different network nodes. For instance, they can handle line reconfigurations based on operational needs, ensuring smooth communication flow.
    Recommended Usage Tips:
    - Ensure correct polarity when connecting the coil.
    - Keep ripple factors below 5% for DC coil applications.
    - Periodic maintenance checks are recommended for prolonged lifespan.
    Compatibility and Support
    The GN relays are compatible with standard PCB mounting and surface-mount technology, making them versatile for various assembly processes. Panasonic provides comprehensive support through detailed documentation and technical assistance for optimal integration and troubleshooting.
    Common Issues and Solutions
    Here are some frequently encountered issues and practical solutions:
    | Issue | Solution |

    | Relay fails to operate | Verify coil voltage and wiring |
    | Abnormal heat generation | Check for excessive current flow |
    | Reduced contact life |

AGN210A09Z参数

参数
触头外形 DPDT(2 Form C)
绝缘 -
交流线圈电压 -
释放时间 4ms
直流开关电压 110V
直流线圈电压 9V
线圈电流 11.1mA
运行时间 4ms
插入损耗 -
线圈电阻 810Ω
负载电流额定值 -
交流开关电压 125V
最大开关电流 1A
安装方式 贴片安装,黏合安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

AGN210A09Z厂商介绍

Panasonic(松下)是一家日本的跨国企业,成立于1918年,由松下幸之助创立。公司总部位于大阪府门真市,是全球领先的电子产品制造商之一,涉足家电、数码视听电子、办公产品、**等诸多领域。

Panasonic的主营产品分类包括:

1. 家电产品:如冰箱、洗衣机、空调、电视等。
2. 数码视听产品:如数码相机、摄像机、耳机等。
3. 办公产品:如打印机、投影仪等。
4. **产品:如**电子设备、**通信设备等。

Panasonic的产品广泛应用于家庭、办公室、公共设施等多个领域。

Panasonic的优势在于:

1. 技术创新:Panasonic在电子技术领域拥有强大的研发实力,不断推出创新产品。
2. 品质保证:Panasonic的产品以高品质著称,深受消费者信赖。
3. 品牌影响力:作为全球知名品牌,Panasonic在全球市场具有较高的知名度和影响力。
4. 服务网络:Panasonic在全球设有广泛的销售和服务网络,为消费者提供便捷的售后服务。

AGN210A09Z数据手册

厂牌 PDF简要描述 下载
PANASONIC 信号继电器 PANASONIC AGN210A09Z AGN210A09Z数据手册

AGN210A09Z封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 4.1055 ¥ 38.1606
10+ $ 3.652 ¥ 33.9453
25+ $ 3.267 ¥ 30.3668
100+ $ 2.8944 ¥ 26.9035
250+ $ 2.5704 ¥ 23.8919
500+ $ 2.5488 ¥ 23.6911
1000+ $ 2.184 ¥ 20.3003
2500+ $ 2.1 ¥ 19.5195
库存: 797
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 38.16
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1393789-1 ¥ 0
1-1393810-4 ¥ 1866.73
1-1415899-7 ¥ 10.8082
1-1617110-0 ¥ 1341.3998
1-1617122-4 ¥ 830.9773
1-1617162-8 ¥ 1044.68
1160640000 ¥ 367.8511
1432871-1 ¥ 0
1617130-7 ¥ 793.2475
1SVR730700R0200 ¥ 941.6982