处理中...

首页  >  产品百科  >  NT3H2111W0FHKH

NT3H2111W0FHKH

产品分类: NFC/RFID芯片
厂牌: NXP SEMICONDUCTORS
产品描述: 1.67V Read/Write 3.6V XQFN-8 贴片安装 1.6mm*1.6mm*450μm
供应商型号: NT3H2111W0FHKH
供应商: 国内现货
标准整包数: 4000
NXP SEMICONDUCTORS NFC/RFID芯片 NT3H2111W0FHKH

NT3H2111W0FHKH概述

    # NTAG I2C Plus NFC Forum Tag Technical Overview
    1. Product Introduction
    The NTAG I2C Plus from NXP Semiconductors represents a cutting-edge advancement in Near Field Communication (NFC) technology. This feature-rich NFC Forum Type 2 Tag serves as a versatile solution for connecting electronic devices through NFC. Its primary applications span across home automation, consumer electronics, wearable devices, fitness equipment, and healthcare, among others. The NTAG I2C Plus combines a passive NFC interface with a contact-based I2C interface, enabling seamless bidirectional communication and enhancing the capabilities of modern devices.
    2. Technical Parameters
    The key technical specifications of the NTAG I2C Plus include:
    - Memory Configuration: 2k bytes EEPROM and 64 bytes SRAM.
    - Data Transfer Rates: Up to 106 kbps for NFC communication and 400 kHz for I2C.
    - Field Detection: Capable of detecting NFC fields down to 50 pF.
    - Operating Environment: Temperature range from -40°C to +105°C.
    - Pass-through Mode: Supports data transfer using a 64-byte SRAM buffer.
    - Security Features: Includes ECC-based originality signature and 32-bit password protection for secure memory access.
    3. Product Features and Advantages
    The NTAG I2C Plus stands out due to its:
    - Interoperability: Fully compliant with NFC Forum Type 2 Tag standards and ISO/IEC 14443.
    - Energy Harvesting: Capable of extracting up to 15 mW from the NFC field, powering external devices.
    - High Performance: Offers enhanced pass-through capabilities, four times faster than its predecessor.
    - Data Integrity: Ensures reliable communication with 16-bit CRC and bit coding mechanisms.
    - Cost Efficiency: Provides a low-cost solution for integrating NFC functionality into embedded systems.
    4. Application Cases and Usage Recommendations
    The NTAG I2C Plus finds extensive use in various industries:
    - IoT Nodes: Ideal for configuring and pairing smart home devices.
    - Consumer Electronics: Enhances user experience by enabling quick setup of accessories.
    - Healthcare Devices: Facilitates data exchange in medical monitoring systems.
    For optimal usage, consider the following:
    - Utilize the energy harvesting feature to reduce reliance on battery-powered systems.
    - Implement pass-through mode for efficient data transfer between NFC and I2C interfaces.
    5. Compatibility and Support
    The NTAG I2C Plus is compatible with numerous devices supporting NFC Forum Type 2 Tag standards. NXP offers comprehensive support, including online reference source code and a demo board (OM5569/NT322E). Developers benefit from extensive documentation and community forums for troubleshooting and optimization.
    6. Common Issues and Solutions
    | Problem | Solution |

    | Poor communication range | Ensure proper antenna design adheres to guidelines. |
    | Password lock issues | Verify correct password entry or reset procedure. |
    | Unexpected disconnection | Check for interference and adjust environment. |
    7. Summary and Recommendation
    The NTAG I2C Plus NFC Forum Tag offers an unparalleled combination of functionality, security, and cost-effectiveness. Its ability to seamlessly integrate NFC capabilities into diverse applications makes it a highly recommended choice for developers and manufacturers alike. Whether you're designing smart home solutions or wearable technology, the NTAG I2C Plus ensures reliability and innovation. Highly recommended for NFC integration projects.
    This technical overview encapsulates the essence of the NTAG I2C Plus NFC Forum Tag, providing insights into its capabilities, advantages, and practical applications.

NT3H2111W0FHKH参数

参数
最大工作频率 -
最小工作频率 -
最大工作供电电压 3.6V
最小工作供电电压 1.67V
工作模式 Read/Write
支持协议 -
长*宽*高 1.6mm*1.6mm*450μm
通用封装 XQFN-8
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 散装,卷带装

NT3H2111W0FHKH厂商介绍

NXP Semiconductors是一家全球领先的半导体公司,总部位于荷兰。公司专注于提供高性能、安全和互联的解决方案,以推动智能生活和智能城市的发展。NXP的产品广泛应用于汽车、工业和物联网(IoT)、移动设备、通信基础设施等多个领域。

主营产品分类包括:
1. 微控制器(MCU):广泛应用于嵌入式系统,如智能家居、工业自动化等。
2. 射频(RF)和无线技术:包括NFC、蓝牙等,用于无线通信和数据传输。
3. 汽车电子:为汽车提供安全、连接和动力管理解决方案。
4. 安全解决方案:包括安全元件和软件,保护数据和交易安全。
5. 分立器件和传感器:用于各种检测和测量应用。

NXP Semiconductors的优势在于:
- 强大的研发能力:持续投入研发,推动技术创新。
- 广泛的产品线:提供多样化的产品,满足不同市场需求。
- 深厚的行业经验:在多个领域拥有丰富的经验和专业知识。
- 全球化布局:在全球范围内设有研发中心和生产基地,为客户提供本地化服务。

NT3H2111W0FHKH数据手册

厂牌 PDF简要描述 下载
NXP SEMICONDUCTORS NFC/RFID芯片 NXP SEMICONDUCTORS NT3H2111W0FHKH NT3H2111W0FHKH数据手册

NT3H2111W0FHKH封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
4000+ ¥ 3.3818
8000+ ¥ 3.271
12000+ ¥ 3.2155
库存: 28000
起订量: 4000 增量: 4000
交货地:
最小起订量为:4000
合计: ¥ 13527.2
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1054396 ¥ 33772.9889
1062599 ¥ 22589.7602
1447009-5 ¥ 1.0587
1447009-7 ¥ 2.5038
1513156-2 ¥ 8.5075
1554901-1 ¥ 1.3264
1734300-1 ¥ 3.413
1827625-1 ¥ 1.9052
2108613-5 ¥ 1.0901
2108614-5 ¥ 2.0378