处理中...

首页  >  产品百科  >  OM13084UL

OM13084UL

厂牌: NXP SEMICONDUCTORS
产品描述: FLASH,SPI FLASH 204MHz I2C,SPI,UART ARM® Cortex®-M0+,Cortex®-M4F 固定安装
供应商型号: 2519577
供应商: element14
标准整包数: 1
NXP SEMICONDUCTORS 应用处理器与片上系统(SOC) OM13084UL

OM13084UL概述

    Product Introduction: LPCXpresso4367/43S67 Development Board
    The LPCXpresso4367/43S67 Development Board is a versatile and powerful platform designed for the evaluation and prototyping of NXP's advanced microcontrollers (MCUs). This board supports the LPC4367, LPC43S67, and LPC18S37 families of MCUs, providing developers with a comprehensive solution for building innovative embedded systems. As part of the LPCXpresso family, it is compatible with NXP’s popular development tools, including the LPCXpresso IDE, enabling seamless integration into various workflows.
    Key applications for this board include IoT devices, industrial automation, automotive systems, and consumer electronics. Its flexibility makes it an ideal choice for engineers looking to develop complex, high-performance embedded solutions.
    Technical Parameters
    Below is a concise list of the technical specifications and performance parameters for the LPCXpresso4367/43S67 board:
    | Parameter | Specification |

    | Microcontroller Family | LPC4367, LPC43S67, LPC18S37 |
    | Onboard Debug Probe | High-speed USB-based Link2 debug probe with support for ARM CMSIS-DAP and SEGGER J-Link protocols |
    | Flash Memory | 8 Mb Quad SPI Flash (MX25L8035EM2I-10G) |
    | Ethernet Connectivity | Integrated Ethernet PHY (LAN8720A) |
    | Power Supply | +5V input via USB (J5 or J4) |
    | Operating Voltage | 3.3V |
    | Current Measurement | Built-in current measurement circuitry with selectable sense resistors |
    | LED Indicators | Tri-color LED, Target MCU Power LED, Reset LED |
    | Expansion Connectors | Arduino UNO Rev3 compatible, PMod™ (SPI/I2C) Bridge Connector |
    | Environmental Operating Temp. | -40°C to +85°C |
    | Communication Interfaces | UART, I2C, SPI over USB VCOM via Link2 |
    | Security Features | A7001CM Secure Element (optional feature for LPC43S67/18S37) |
    Product Features and Advantages
    The LPCXpresso4367/43S67 board offers several unique features that make it stand out in the market:
    1. Comprehensive Debugging Capabilities: The integrated high-speed USB-based Link2 debug probe supports multiple protocols (ARM CMSIS-DAP, SEGGER J-Link), enabling efficient debugging across different environments.
    2. Built-in Current Measurement: Allows precise measurement of MCU core and I/O currents, which is crucial for power-sensitive applications.
    3. Flexible Expansion Options: Compatibility with Arduino UNO and PMod™ interfaces ensures compatibility with a wide range of peripherals and shields.
    4. Secure Element Integration: Offers enhanced security features for sensitive applications, such as financial transactions or data encryption.
    5. High-Performance Communication: Integrated Ethernet PHY and multiple communication interfaces enable robust networking capabilities.
    6. Development Tool Compatibility: Seamless integration with leading IDEs like LPCXpresso, Keil, IAR, and Atollic.
    Its ability to support multicore debugging, combined with a rich set of peripherals, makes it a highly competitive

OM13084UL参数

参数
外设 -
速度 -
内核数 -
最大时钟频率 204MHz
RAM大小 -
Flash大小 -
最大工作供电电压 -
接口类型 I2C,SPI,UART
程序存储器类型 FLASH,SPI FLASH
核心处理器 ARM® Cortex®-M0+,Cortex®-M4F
I/O电压 -
主要属性 -
最小工作供电电压 -
安装方式 固定安装
零件状态 在售
包装方式 散装

OM13084UL厂商介绍

NXP Semiconductors是一家全球领先的半导体公司,总部位于荷兰。公司专注于提供高性能、安全和互联的解决方案,以推动智能生活和智能城市的发展。NXP的产品广泛应用于汽车、工业和物联网(IoT)、移动设备、通信基础设施等多个领域。

主营产品分类包括:
1. 微控制器(MCU):广泛应用于嵌入式系统,如智能家居、工业自动化等。
2. 射频(RF)和无线技术:包括NFC、蓝牙等,用于无线通信和数据传输。
3. 汽车电子:为汽车提供安全、连接和动力管理解决方案。
4. 安全解决方案:包括安全元件和软件,保护数据和交易安全。
5. 分立器件和传感器:用于各种检测和测量应用。

NXP Semiconductors的优势在于:
- 强大的研发能力:持续投入研发,推动技术创新。
- 广泛的产品线:提供多样化的产品,满足不同市场需求。
- 深厚的行业经验:在多个领域拥有丰富的经验和专业知识。
- 全球化布局:在全球范围内设有研发中心和生产基地,为客户提供本地化服务。

OM13084UL数据手册

厂牌 PDF简要描述 下载
NXP SEMICONDUCTORS 应用处理器与片上系统(SOC) NXP SEMICONDUCTORS OM13084UL OM13084UL数据手册

OM13084UL封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 35.9936 ¥ 304.1458
库存: 5
起订量: 1 增量: 0
交货地:
最小起订量为:1
合计: ¥ 304.14
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01230.1-00 ¥ 1093.0144
01231.0-01 ¥ 1711.9878
01245.0-00 ¥ 487.4332
01245.9-00 ¥ 929.8337
01246.0-00 ¥ 537.42
102110319 ¥ 500
102110423 ¥ 689.104
102110767 ¥ 1798.28
1130669 ¥ 6242.6724
1141843 ¥ 7756.124