处理中...

首页  >  产品百科  >  SLRC61003HNE

SLRC61003HNE

产品分类: NFC/RFID芯片
厂牌: NXP SEMICONDUCTORS
产品描述: 3V 5.5V HVQFN-32 贴片安装
供应商型号: QNB-SLRC61003HNE
供应商: NXP直供
标准整包数: 490
NXP SEMICONDUCTORS NFC/RFID芯片 SLRC61003HNE

SLRC61003HNE概述

    # NXP SLRC610 High-Performance ICODE Frontend: Technical Overview
    1. Product Introduction
    The SLRC610 is a high-performance RFID front-end IC designed for multiple protocol support in industrial, access control, and gaming applications. Developed by NXP Semiconductors, this device enables read/write operations for standards like ISO/IEC 15693, ICODE EPC UID/EPC OTP, and ISO/IEC 18000-3 mode 3/EPC Class-1 HF. It facilitates the vicinity protocol according to ISO/IEC 15693 and acts as a versatile component in contactless communication systems.
    2. Technical Parameters
    The SLRC610's technical specifications include:
    - Operating voltage: 3V to 5.5V (SLRC61002), 2.5V to 5.5V (SLRC61003)
    - Low-power card detection capability
    - Antenna connections require minimal external components
    - Host interfaces: SPI (up to 10 Mbps), I²C (Fast mode up to 400 kHz, Fast mode plus up to 1 Mbps), RS232 Serial UART (up to 1228.8 kbps)
    - Integrated FIFO buffer with 512 bytes for optimized transactions
    - Support for flexible power-saving modes including hard power-down, standby, and low-power card detection
    - Optional connection to a secure access module (SAM) via a dedicated I²C interface
    - Programmable GPIO pins: up to 8 free pins
    Performance parameters include:
    - Supply current (IDD): 17mA typical (SLRC61002), 180mA typical (SLRC61003)
    - Operating temperature range: -25°C to +85°C (-40°C to +105°C for SLRC61003)
    3. Product Features and Advantages
    Key Features:
    - Multi-protocol support: ISO/IEC 15693, ICODE EPC UID, and ISO/IEC 18000-3 Mode 3.
    - Optimized power management: Cost-efficient PLL integrated into the chip to generate system clocks.
    - Secure and flexible architecture: Dedicated I²C interface for SAM, ensuring robust security for key storage and cryptographic functions.
    Unique Benefits:
    - Cost-effective design with minimized external components.
    - Enhanced flexibility in low-power card detection with the SLRC61003 version, offering more granular settings for load protocols.
    - Recommended for new designs due to superior efficiency and performance.
    4. Application Cases and Usage Recommendations
    Applications:
    - Industrial: Used in industrial automation where RFID tagging is critical for asset tracking and management.
    - Access Control: Enhances security by facilitating secure entry systems through tag-based identification.
    - Gaming: Integrates seamlessly into gaming systems for secure player identification and transactions.
    Usage Suggestions:
    - For optimal performance, ensure precise matching of load protocols, especially in scenarios involving smaller antennas.
    - When designing new products, prefer the SLRC61003 variant due to its improved low-power features and expanded configurability.
    5. Compatibility and Support
    The SLRC610 is compatible with various standard host interfaces like SPI, I²C, and RS232 UART, making it highly adaptable to diverse systems. NXP provides comprehensive documentation, development tools, and ongoing support to assist developers throughout their integration processes.
    6. Common Issues and Solutions
    | Problem | Solution |

    | Low-power card detection fails | Verify correct settings for LPCDOPTIONS in SLRC61003 |
    | Communication errors during transmission | Check clock frequency and baud rate alignment between host and SLRC610 |
    | Interrupt not triggered as expected | Ensure interrupt enable registers are correctly configured |
    7. Conclusion and Recommendation
    The SLRC610 stands out as a reliable and feature-rich solution for modern RFID applications. Its multi-protocol support, advanced power management, and flexible interface options make it a preferred choice across industries. Given its robust performance and compatibility with a wide array of devices, the SLRC610 is highly recommended for new designs requiring robust and efficient RFID fu

SLRC61003HNE参数

参数
最小工作供电电压 3V
工作模式 -
支持协议 -
最大工作频率 -
最小工作频率 -
最大工作供电电压 5.5V
通用封装 HVQFN-32
安装方式 贴片安装
零件状态 在售
包装方式 托盘

SLRC61003HNE厂商介绍

NXP Semiconductors是一家全球领先的半导体公司,总部位于荷兰。公司专注于提供高性能、安全和互联的解决方案,以推动智能生活和智能城市的发展。NXP的产品广泛应用于汽车、工业和物联网(IoT)、移动设备、通信基础设施等多个领域。

主营产品分类包括:
1. 微控制器(MCU):广泛应用于嵌入式系统,如智能家居、工业自动化等。
2. 射频(RF)和无线技术:包括NFC、蓝牙等,用于无线通信和数据传输。
3. 汽车电子:为汽车提供安全、连接和动力管理解决方案。
4. 安全解决方案:包括安全元件和软件,保护数据和交易安全。
5. 分立器件和传感器:用于各种检测和测量应用。

NXP Semiconductors的优势在于:
- 强大的研发能力:持续投入研发,推动技术创新。
- 广泛的产品线:提供多样化的产品,满足不同市场需求。
- 深厚的行业经验:在多个领域拥有丰富的经验和专业知识。
- 全球化布局:在全球范围内设有研发中心和生产基地,为客户提供本地化服务。

SLRC61003HNE数据手册

厂牌 PDF简要描述 下载
NXP SEMICONDUCTORS NFC/RFID芯片 NXP SEMICONDUCTORS SLRC61003HNE SLRC61003HNE数据手册

SLRC61003HNE封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
490+ $ 3.2693 ¥ 27.7886
2450+ $ 3.1385 ¥ 26.6771
4900+ $ 3.0077 ¥ 25.5655
库存: 49000
起订量: 490 增量: 490
交货地:
最小起订量为:490
合计: ¥ 13616.41
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1054396 ¥ 33772.9889
1062599 ¥ 22589.7602
1447009-5 ¥ 1.0587
1447009-7 ¥ 2.5038
1513156-2 ¥ 8.5075
1554901-1 ¥ 1.3264
1734300-1 ¥ 3.413
1827625-1 ¥ 1.9052
2108613-5 ¥ 1.0901
2108614-5 ¥ 1.3873