处理中...

首页  >  产品百科  >  NT2H1311F0DTLH

NT2H1311F0DTLH

产品分类: NFC/RFID芯片
厂牌: NXP SEMICONDUCTORS
产品描述: 13.56MHz 13.56MHz HXSON-4 贴片安装 1.5mm(长度)*2mm(宽度)
供应商型号: CY-NT2H1311F0DTLH
供应商: Avnet
标准整包数: 1
NXP SEMICONDUCTORS NFC/RFID芯片 NT2H1311F0DTLH

NT2H1311F0DTLH概述

    # NXP NTAG213F/216F NFC Forum Compliant Type 2 Tags Technical Overview
    Product Introduction
    The NTAG213F and NTAG216F are cutting-edge NFC (Near Field Communication) forum compliant Type 2 Tag products developed by NXP Semiconductors. These NFC tags are designed for integration in various electronic devices and applications such as device authentication, gaming, connection handovers, Bluetooth pairing, Wi-Fi Protected Setup, and more. The NTAG21xF series stands out with a wide range of user memory (144 bytes for NTAG213F and 888 bytes for NTAG216F) and innovative features including configurable field detection, sleep mode, fast read commands, and password protection.
    These NFC tags adhere to NFC Forum Type 2 Tag and ISO/IEC14443 Type A standards. They are fully compatible with the existing NTAG203F series in terms of packaging, input capacitance, and pin configuration, making them a seamless upgrade option for many applications.
    Technical Parameters
    The NTAG21xF series comes with the following key technical specifications:
    | Parameter | Value |

    | Operating Frequency | 13.56 MHz |
    | Data Transfer Rate | 106 kbit/s |
    | User Memory | 144 bytes (NTAG213F), 888 bytes (NTAG216F) |
    | Contactless Energy and Data Transfer | Yes |
    | Operating Distance | Up to 100 mm |
    | ECC-based Originality Signature | Yes |
    | Data Integrity | 16-bit CRC, parity, bit coding |
    | Command Support | FASTREAD, COMPATIBILITYWRITE, etc. |
    | EEPROM Pages | 45 (NTAG213F), 231 (NTAG216F) |
    Additional features include field detection, sleep mode, and support for password-protected memory sections. Both variants feature a true anticollision mechanism to allow simultaneous operation of multiple tags in a single field.
    Product Features and Advantages
    Unique Features:
    1. Field Detection: The NTAG21xF series includes an RF field detection functionality that can be configured based on various triggers, allowing users to perform actions like waking up embedded controllers or initiating Bluetooth/WiFi pairing.
    2. Sleep Mode: Offers a sleep mode to disable or re-enable the tag remotely from connected devices.
    3. Password Protection: Supports configurable password protection to prevent unauthorized memory operations.
    Advantages:
    - Enhanced user convenience with fast read capabilities and flexible RF performance.
    - Compatibility with legacy systems ensures easy integration into existing designs.
    - High security features, including anti-tearing protection and ECC-based originality signatures, make it ideal for sensitive applications.
    Application Case Studies and Usage Recommendations
    Example Use Cases:
    - Goods Authentication: Securely verify the authenticity of goods using unique serial numbers.
    - Bluetooth Pairing: Simplify device setup by embedding NTAG21xF tags that automatically trigger Bluetooth pairings upon being scanned.
    - Wi-Fi Setup: Automate Wi-Fi configuration by leveraging NTAG21xF's ability to store network credentials securely.
    Usage Tips:
    - Ensure proper antenna design and placement to maximize operating distance and reliability.
    - Leverage the sleep mode feature to conserve power in applications where constant connectivity isn't required.
    - Utilize the ECC-based originality signature to prevent counterfeit tags from being used.
    Compatibility and Support
    The NTAG21xF series maintains full pinning compatibility with the NTAG203F series, ensuring backward compatibility. Additionally, NXP provides comprehensive technical documentation, software tools, and customer support to assist developers during the integration process.
    Common Issues

NT2H1311F0DTLH参数

参数
支持协议 -
最大工作频率 13.56MHz
最小工作频率 13.56MHz
最大工作供电电压 -
最小工作供电电压 -
工作模式 -
长*宽*高 1.5mm(长度)*2mm(宽度)
通用封装 HXSON-4
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

NT2H1311F0DTLH厂商介绍

NXP Semiconductors是一家全球领先的半导体公司,总部位于荷兰。公司专注于提供高性能、安全和互联的解决方案,以推动智能生活和智能城市的发展。NXP的产品广泛应用于汽车、工业和物联网(IoT)、移动设备、通信基础设施等多个领域。

主营产品分类包括:
1. 微控制器(MCU):广泛应用于嵌入式系统,如智能家居、工业自动化等。
2. 射频(RF)和无线技术:包括NFC、蓝牙等,用于无线通信和数据传输。
3. 汽车电子:为汽车提供安全、连接和动力管理解决方案。
4. 安全解决方案:包括安全元件和软件,保护数据和交易安全。
5. 分立器件和传感器:用于各种检测和测量应用。

NXP Semiconductors的优势在于:
- 强大的研发能力:持续投入研发,推动技术创新。
- 广泛的产品线:提供多样化的产品,满足不同市场需求。
- 深厚的行业经验:在多个领域拥有丰富的经验和专业知识。
- 全球化布局:在全球范围内设有研发中心和生产基地,为客户提供本地化服务。

NT2H1311F0DTLH数据手册

厂牌 PDF简要描述 下载
NXP SEMICONDUCTORS NFC/RFID芯片 NXP SEMICONDUCTORS NT2H1311F0DTLH NT2H1311F0DTLH数据手册

NT2H1311F0DTLH封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
300+ $ 0.3499 ¥ 3.011
500+ $ 0.3466 ¥ 2.9836
1000+ $ 0.3369 ¥ 2.8467
5000+ $ 0.3369 ¥ 2.8467
库存: 7180
起订量: 333 增量: 1
交货地:
最小起订量为:300
合计: ¥ 903.3
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1054396 ¥ 33772.9889
1062599 ¥ 22589.7602
1447009-5 ¥ 1.0587
1447009-7 ¥ 2.5038
1513156-2 ¥ 8.5075
1554901-1 ¥ 1.3264
1734300-1 ¥ 3.413
1827625-1 ¥ 1.9052
2108613-5 ¥ 1.0901
2108614-5 ¥ 2.0378