处理中...

首页  >  产品百科  >  U3052

U3052

产品分类: 开关配件
厂牌: APEM
产品描述: APEM 船型开关执行器工具
供应商型号: N-U3052
供应商: 云汉优选
标准整包数: 1
APEM 开关配件 U3052

U3052概述

    # Power Rocker Switches – KR Series Technical Overview
    Product Introduction
    The KR series from APEM is a robust family of power rocker switches designed for applications requiring high reliability and versatility. These switches come in single-pole and double-pole variants, providing a wide range of functions and options to suit diverse operational needs. They are ideal for environments where electronic control is critical, such as industrial machinery, automotive systems, and communication devices.
    Key features include unique rocker designs, laser etched symbols for clear identification, and options for illuminated or non-illuminated operation. Additionally, these switches offer a choice of sealing options to ensure protection against environmental conditions.
    Technical Parameters
    The technical specifications of the KR series power rocker switches are as follows:
    - Sealing Options:
    - K: IP68 front panel sealing
    - Z: IP69K panel sealing
    - Salt Spray Resistance: 96 hours (IEC 512-6, Test 11f)
    - Vibration Resistance: 10-500 Hz / 10g (IEC 60068-2-6)
    - Operating Temperature: -40°C to +85°C (-40°F to +185°F)
    Electrical Specifications:
    - Current/Voltage Rating with Resistive Load:
    - Silver-plated contacts:
    - A: 5A @ 24VDC, 100,000 cycles
    - S: 20A @ 12V, 10,000 cycles
    - Gold-plated contacts (D): 20mA @ 12V, 150,000 cycles
    - Initial Contact Resistance: ≤10mΩ
    - Insulation Resistance: ≥1,000MΩ at 500VDC
    - Dielectric Strength: ≥2,000Vrms 50Hz between terminals
    Mechanical Specifications:
    - Mechanical Life: ≥150,000 cycles
    - Panel Thickness: 0.8mm to 4.6mm
    - Recommended Panel Thickness: 2mm to 3.5mm
    Product Features and Advantages
    The KR series offers several unique features and advantages that enhance its functionality and reliability:
    - Unique Rocker Design: Ensures smooth and precise operation.
    - Wide Color Choice: Offers multiple color options for easy identification.
    - Laser Etched Symbols: Provides durable and legible markings.
    - Sealing Options: Available in IP68 and IP69K ratings, ensuring durability in harsh environments.
    - Customization: Supports various electrical functions, connection types, and panel configurations.
    These features make the KR series an excellent choice for applications demanding high performance and reliability under challenging conditions.
    Application Cases and Usage Suggestions
    The KR series is versatile and suitable for numerous applications:
    - Industrial Automation: Used in control panels to manage machine operations.
    - Automotive Systems: Suitable for dashboard controls, including lights and fans.
    - Communication Devices: Ideal for managing power and signal routing.
    Usage Suggestions:
    - Ensure proper panel thickness to maximize mechanical stability.
    - Consider the operating environment when selecting sealing options.
    - Choose the appropriate contact material based on current and voltage requirements.
    Compatibility and Support
    The KR series is compatible with a variety of mounting panels and connectors, facilitating integration into existing systems. APEM provides comprehensive support, including technical assistance and warranty services, ensuring long-term reliability and customer satisfaction.
    Common Issues and Solutions
    Below are some common issues users might encounter and their solutions:
    1. Switch Does Not Operate Properly: Check for debris or wear on the rocker mechanism; clean or replace if necessary.
    2. LED Fails to Illuminate: Verify correct wiring and voltage supply; ensure LED compatibility with the specified voltage.
    3. Seal Leakage: Inspect the seal integrity; replace seals if damaged.
    Conclusion and Recommendation
    The KR series of power rocker switches is a top-tier product offering exceptional performance, durability, and customization options. Its robust constructio

U3052参数

参数
零件状态 在售
包装方式 托盘装

U3052厂商介绍

APEM公司是一家专注于开发和生产高质量人机界面(HMI)解决方案的公司,其产品广泛应用于工业自动化、医疗设备、交通运输等多个领域。APEM的主营产品分类包括:

1. 工业控制面板:用于工业自动化系统中,提供操作界面和控制功能。
2. 医疗设备界面:为医疗设备提供用户交互界面,确保操作的便捷性和安全性。
3. 交通运输显示器:用于车辆、船舶等交通工具,提供导航、监控等功能。
4. 定制化解决方案:根据客户需求,提供定制化的人机界面解决方案。

APEM的优势在于:

- 高质量标准:APEM的产品遵循严格的质量控制流程,确保产品的可靠性和耐用性。
- 创新技术:公司不断研发新技术,以满足市场对高性能HMI解决方案的需求。
- 定制化服务:APEM能够根据客户的特定需求,提供个性化的产品和解决方案。
- 全球支持:APEM拥有全球销售和服务网络,为客户提供快速响应和技术支持。

U3052数据手册

厂牌 PDF简要描述 下载
APEM 开关配件 APEM U3052 U3052数据手册

U3052封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ $ 11.5646 ¥ 98.2991
23+ $ 11.0313 ¥ 93.7661
25+ $ 10.302 ¥ 87.567
库存: 27
起订量: 10 增量: 1
交货地:
最小起订量为:10
合计: ¥ 982.99
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0098.9201 ¥ 6.1184
0098.9277 ¥ 6.9358
0098.9278 ¥ 11.1751
01-983.2 ¥ 24.8392
01350.0-00 ¥ 275.2442
041-4030 ¥ 6.9191
0850.9242 ¥ 4.1785
0862.8101 ¥ 4.2522
0862.8106 ¥ 1.8122
0862.8107 ¥ 7.774