处理中...

首页  >  产品百科  >  LQG15HS2N2C02D

LQG15HS2N2C02D

产品分类: 贴片电感
产品描述: 100MHz 6GHz 900mA 2.2nH 90mΩ ±0.2nH 0402 贴片安装 1mm*500μm*550μm
供应商型号: 490-15115-2-ND
供应商: Digi-Key
标准整包数: 10000
MURATA MANUFACTURING 贴片电感 LQG15HS2N2C02D

LQG15HS2N2C02D概述

    Comprehensive Technical Guide for Murata’s LQG15HS Series Chip Coils
    1. Product Introduction
    Murata Manufacturing Co., Ltd.'s LQG15HS series chip coils are high-performance inductors designed for use in general electronic equipment. These components offer excellent stability and precision, making them ideal for a wide range of applications including RF circuits, communication devices, and various consumer electronics. As chip inductors, they support a variety of nominal inductance values ranging from 1 nH to 120 nH with tolerances from ±0.1 nH to ±5%, catering to both tight-tolerance and cost-sensitive applications.
    2. Technical Parameters
    Below is a concise overview of key technical parameters of the LQG15HS series:
    - Nominal Inductance: 1 nH to 120 nH.
    - Tolerances: ±0.1 nH, ±0.2 nH, ±0.3 nH, ±2%, ±3%, ±5%.
    - DC Resistance: Maximum 3.77 Ω.
    - Self-Resonant Frequency: Minimum 6000 MHz.
    - Rated Current: Up to 200 mA.
    - Operating Temperature Range: -55°C to +125°C.
    - Storage Temperature Range: Same as operating range.
    The inductors feature small dimensions (1.5 mm x 0.8 mm) and are compliant with RoHS standards, ensuring environmental friendliness.
    3. Product Features and Advantages
    The LQG15HS series offers several unique features and advantages:
    - High-Quality Factor (Q): Maintains optimal performance even at high frequencies.
    - Excellent Thermal Stability: Operates reliably across a wide temperature spectrum.
    - Precision inductance values: Ensures high accuracy and consistency.
    - High Durability: Withstood rigorous mechanical and environmental stress tests.
    - Reflow Soldering Compatibility: Designed specifically for modern PCB assembly processes.
    These characteristics make the LQG15HS series ideal for critical applications where reliability and precision are paramount.
    4. Applications and Usage Suggestions
    The LQG15HS series finds applications in RF filters, wireless communication modules, impedance matching networks, and clock oscillators. Here are some practical usage suggestions:
    - RF Circuit Design: Select appropriate inductance values to achieve desired resonance frequencies.
    - Power Supply Filtering: Use lower inductance values to reduce noise while maintaining efficiency.
    - Temperature-Sensitive Applications: Consider derating current for high-temperature environments to ensure longevity.
    - PCB Layout: Adhere to recommended land dimensions and soldering profiles to maximize mechanical integrity.
    5. Compatibility and Support
    The LQG15HS series is compatible with standard PCB reflow soldering processes. Murata provides extensive technical support, including guidelines for optimal soldering conditions and adherence to RoHS compliance. Their packaging includes detailed labeling and marking on reels and outer boxes, facilitating easy identification and inventory management.
    6. Common Issues and Solutions
    Below are some common issues users might encounter along with solutions:
    - Problem: Cracks in the ceramic body due to thermal shock.
    - Solution: Ensure proper pre-heating during soldering and avoid direct contact of the soldering iron with the product.
    - Problem: Solder volume exceeding recommended limits.
    - Solution: Control solder volume to maintain mechanical and electrical integrity.
    - Problem: Inrush currents causing overheating.
    - Solution: Implement protective circuits or limit current spikes.
    7. Summary and Recommendation
    The LQG15HS series chip coils from Murata exemplify excellence in performance and reliability. Their broad range of inductance values, high Q-factor, and robust construction make them suitable for a variety of applications. We strongly recommend these components for applications requiring precise inductance, durability, and operational reliability.
    For engineers and designers who prioritize product longevity and performance under ex

LQG15HS2N2C02D参数

参数
直流电阻(DCR) 90mΩ
额定电流 900mA
Q值 -
测试频率 100MHz
电感值 2.2nH
饱和电流(LSAT) -
自谐振频率(SRF) 6GHz
容差 ±0.2nH
长*宽*高 1mm*500μm*550μm
通用封装 0402
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

LQG15HS2N2C02D厂商介绍

Murata Manufacturing(村田制作所)是一家日本的电子零件制造商,成立于1944年,总部位于京都。公司主要生产陶瓷电容器、电感器、滤波器、振荡器等被动电子元件,同时也涉足传感器、通信模块、电源模块等主动电子元件领域。

主营产品分类:
1. 被动元件:陶瓷电容器、电感器、滤波器、振荡器等。
2. 传感器:加速度传感器、温度传感器、压力传感器等。
3. 通信模块:蓝牙模块、Wi-Fi模块、NFC模块等。
4. 电源模块:DC/DC转换器、AC/DC转换器、电池管理等。

应用领域:
1. 消费电子:智能手机、平板电脑、电视等。
2. 汽车电子:车载信息娱乐系统、ADAS、电动汽车等。
3. 工业控制:自动化设备、机器人、能源管理等。
4. 医疗设备:诊断设备、监护设备、治疗设备等。

Murata Manufacturing的优势:
1. 技术创新:村田制作所在陶瓷电容器等被动元件领域具有世界领先技术。
2. 产品多样性:提供广泛的电子元件产品,满足不同应用需求。
3. 质量控制:严格的质量管理体系,确保产品的可靠性和稳定性。
4. 客户服务:全球销售和服务网络,为客户提供及时的技术支持和解决方案。

LQG15HS2N2C02D数据手册

厂牌 PDF简要描述 下载
MURATA MANUFACTURING 贴片电感 MURATA MANUFACTURING LQG15HS2N2C02D LQG15HS2N2C02D数据手册

LQG15HS2N2C02D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10000+ $ 0.0252 ¥ 0.2105
20000+ $ 0.0237 ¥ 0.1984
30000+ $ 0.0229 ¥ 0.1917
50000+ $ 0.0219 ¥ 0.1836
70000+ $ 0.0213 ¥ 0.1785
100000+ $ 0.0207 ¥ 0.1732
250000+ $ 0.0192 ¥ 0.1603
500000+ $ 0.0182 ¥ 0.1523
库存: 10000
起订量: 10000 增量: 1
交货地:
最小起订量为:10000
合计: ¥ 2105
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#919AS-2R8M=P3 ¥ 17.2483
#B966AS-4R7N=P3 ¥ 10.3698
00 5601 02 ¥ 0
0402AF-251XJLU ¥ 14.1453
0402AS-R15K-08 ¥ 2.2714
0402CS-10NXGLU ¥ 6.8265
0402CS-13NXGLU ¥ 4.7817
0402CS-1N8XGLU ¥ 10.7522
0402CS-2N4XJLW ¥ 11.9691
0402CS-30NXGRW ¥ 5.4146