处理中...

首页  >  产品百科  >  LQG15WH9N5J02D

LQG15WH9N5J02D

产品分类: 贴片电感
产品描述: 100MHz 3.3GHz 500mA 23 9.5nH 210mΩ ±5% 0402 贴片安装 1.05mm(长度)*650μm(高度)
供应商型号: 3263585
供应商: 海外现货
标准整包数: 10
MURATA MANUFACTURING 贴片电感 LQG15WH9N5J02D

LQG15WH9N5J02D概述

    # Murata LQG15WH Series Chip Coil Technical Overview
    1. Product Introduction
    The Murata LQG15WH Series is a high-performance chip inductor designed specifically for automotive electronics. This series meets the stringent standards set forth by AEC-Q200, ensuring reliability and durability in demanding environments. These chip coils (inductors) are widely used in various electronic applications, particularly in automotive sensors, power management systems, and filtering circuits. Their compact size makes them ideal for modern PCB designs requiring space optimization without compromising performance.
    2. Technical Parameters
    The following table provides key technical parameters for the LQG15WH Series:
    | Nominal Inductance | Tolerance | DC Resistance (Ω Max.) | Self-Resonant Frequency (MHz Min.) | Rated Current (mA) | ESD Rank |
    |
    | 0.7 nH ±0.1 | ±0.1 nH | 0.03 Ω | 15,000 | 1200 | 1C |
    | 1.0 nH ±0.1 | ±0.1 nH | 0.03 Ω | 14,000 | 1200 | 1C |
    | 2.0 nH ±0.1 | ±0.1 nH | 0.05 Ω | 8,000 | 1000 | 1C |
    | ... | ... | ... | ... | ... | ... |
    Key Specifications:
    - Inductance Range: 0.7 nH to 100 nH.
    - Tolerances: ±0.1 nH, ±0.2 nH, ±0.3 nH, ±2%, ±3%, ±5%.
    - Operating Temperature Range: -55°C to +125°C.
    - Storage Temperature Range: -55°C to +125°C.
    - Rated Current: Up to 1200 mA.
    - Self-Resonant Frequency: As high as 15,000 MHz.
    3. Product Features and Advantages
    The LQG15WH Series offers several unique advantages:
    - Compact Size: Optimized for space-constrained applications.
    - High Q Factor: Ensures low energy loss and high efficiency.
    - Broad Inductance Range: Suitable for multiple applications requiring varied inductance values.
    - AEC-Q200 Compliance: Ensures robustness under extreme environmental conditions.
    - Excellent Thermal Stability: Operates efficiently across a wide temperature range.
    - High Reliability: Withstands rigorous testing conditions such as high-temperature exposure, vibration, and thermal cycling.
    4. Application Cases and Usage Recommendations
    The LQG15WH Series is widely used in automotive applications, including:
    - Power Supply Filtering: Ensures clean power supply by reducing noise and ripple.
    - EMI Suppression: Helps in minimizing electromagnetic interference in sensitive circuits.
    - Signal Coupling: Provides effective coupling in RF circuits.
    Usage Suggestions:
    - Always ensure that the operating temperature remains within the specified range (-55°C to +125°C).
    - For critical applications, use components with tighter tolerances (e.g., ±0.1 nH).
    5. Compatibility and Support
    The LQG15WH Series is compatible with standard automated assembly processes and supports various PCB layouts. Murata provides comprehensive support, including:
    - Technical Documentation: Detailed datasheets and application notes.
    - Customer Support: Dedicated teams for troubleshooting and customization needs.
    - Quality Assurance: Rigorous testing protocols and compliance certifications.
    6. Common Issues and Solutions
    Here are some common issues encountered during usage and their solutions:
    - Issue: Component overheating during operation.
    - Solution: Verify that the rated current is not exceeded and ensure proper cooling mechanisms are in place.
    - Issue: Poor solderability.
    - Solution: Follow recommended soldering profiles and use appropriate flux types.
    7. Summary and Recommendation
    The Murata LQG15WH Series stands out due to its excellent performance characteristics, compliance with automotive standards, and broad application ve

LQG15WH9N5J02D参数

参数
饱和电流(LSAT) -
自谐振频率(SRF) 3.3GHz
容差 ±5%
直流电阻(DCR) 210mΩ
额定电流 500mA
Q值 23
测试频率 100MHz
电感值 9.5nH
长*宽*高 1.05mm(长度)*650μm(高度)
通用封装 0402
安装方式 贴片安装
应用等级 工业级
包装方式 卷带包装

LQG15WH9N5J02D厂商介绍

Murata Manufacturing(村田制作所)是一家日本的电子零件制造商,成立于1944年,总部位于京都。公司主要生产陶瓷电容器、电感器、滤波器、振荡器等被动电子元件,同时也涉足传感器、通信模块、电源模块等主动电子元件领域。

主营产品分类:
1. 被动元件:陶瓷电容器、电感器、滤波器、振荡器等。
2. 传感器:加速度传感器、温度传感器、压力传感器等。
3. 通信模块:蓝牙模块、Wi-Fi模块、NFC模块等。
4. 电源模块:DC/DC转换器、AC/DC转换器、电池管理等。

应用领域:
1. 消费电子:智能手机、平板电脑、电视等。
2. 汽车电子:车载信息娱乐系统、ADAS、电动汽车等。
3. 工业控制:自动化设备、机器人、能源管理等。
4. 医疗设备:诊断设备、监护设备、治疗设备等。

Murata Manufacturing的优势:
1. 技术创新:村田制作所在陶瓷电容器等被动元件领域具有世界领先技术。
2. 产品多样性:提供广泛的电子元件产品,满足不同应用需求。
3. 质量控制:严格的质量管理体系,确保产品的可靠性和稳定性。
4. 客户服务:全球销售和服务网络,为客户提供及时的技术支持和解决方案。

LQG15WH9N5J02D数据手册

厂牌 PDF简要描述 下载
MURATA MANUFACTURING 贴片电感 MURATA MANUFACTURING LQG15WH9N5J02D LQG15WH9N5J02D数据手册

LQG15WH9N5J02D封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 0.4124
100+ ¥ 0.3249
500+ ¥ 0.2999
2500+ ¥ 0.2799
5000+ ¥ 0.2799
10000+ ¥ 0.2699
50000+ ¥ 0.2699
100000+ ¥ 0.2699
库存: 13228
起订量: 160 增量: 0
交货地:
最小起订量为:100
合计: ¥ 32.49
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#919AS-2R8M=P3 ¥ 17.2483
#B966AS-4R7N=P3 ¥ 10.3698
00 5601 02 ¥ 0
0402AF-251XJLU ¥ 14.1453
0402AS-R15K-08 ¥ 2.2714
0402CS-10NXGLU ¥ 6.8265
0402CS-13NXGLU ¥ 4.7817
0402CS-1N8XGLU ¥ 10.7522
0402CS-2N4XJLW ¥ 11.9691
0402CS-30NXGRW ¥ 5.4146