处理中...

首页  >  产品百科  >  MTQ-L4G1-B02-SP

MTQ-L4G1-B02-SP

产品分类: 调制解调器
厂牌: MULTI-TECH SYSTEMS
产品描述: CAT 4/LTE Cellular Module 700MHz/800MHz/850MHz/900MHz/1700MHz/1800MHz/1900MHz/2100MHz/2300MHz/2500MHz/2600MHz M2M
供应商型号: SYE-MTQ-L4G1-B02-SP
供应商: 海外现货
标准整包数: 1
MULTI-TECH SYSTEMS 调制解调器 MTQ-L4G1-B02-SP

MTQ-L4G1-B02-SP概述

    MultiTech Dragonfly™ Embedded Cellular Modem
    Product Introduction
    The MultiTech Dragonfly™ Embedded Cellular Modem series is a comprehensive line of communication devices designed for integrating 4G-LTE cellular connectivity into IoT/M2M solutions. These modems provide reliable and efficient cellular connectivity for a wide range of industries including energy, healthcare, retail, and remote monitoring. They connect seamlessly to host devices via standard micro USB connectors or board-to-board interfaces, offering flexibility in design and implementation.
    Technical Parameters
    The Dragonfly™ series supports various models catering to different performance and regional requirements:
    - Model Specifications:
    - MTQ-L1G2D-B02: LTE Cat 1 with Fallback & GNSS, global approval.
    - MTQ-L4G1-B02: LTE Cat 4 with Fallback & GNSS, global approval.
    - MTQ-LNA7-B02: LTE Cat 4 with Fallback & GNSS (AT&T/Verizon), North America focused.
    - MTQ-LEU7-B02: LTE Cat 4 with Fallback & GNSS, global approval.
    - MTQ-LAT3-B01/B02: LTE Cat 1 with Fallback, AT&T compatible.
    - MTQ-MNG6-B02: LTE Cat M1 with GNSS, global approval.
    - MTQ-MNA1-B01/B02: LTE Cat M1 with GNSS, AT&T/Verizon compatible.

    - Performance Metrics:
    - Peak Data Rates: Up to 150 Mbps downlink and 50 Mbps uplink for LTE Cat 4; up to 588 Kbps downlink and 1 Mbps uplink for LTE Cat M1.
    - Frequency Bands: Supports multiple bands across Europe, North America, and APAC regions.
    - Power Draw: Sleep mode down to 8.5 mA, max power averaging 712 mA.
    - Temperature Range: Operates between -40°C to +85°C.
    - Certifications: Compliant with CE, FCC, IC, RCM, and UL standards.
    Product Features and Advantages
    - Carrier Approvals: Pre-certified by major carriers and regulatory bodies, reducing certification risks and costs for users.
    - Interchangeable Designs: Modular designs enable easy migration to future networks.
    - Long Lifecycle: Extended solution life reduces redesign efforts and costs.
    - Expert Support: Backed by IoT/M2M technology experts.
    - GNSS Capability: Integrated GPS functionality available in select models.
    - Versatile Connectivity: Options for USB or UART communication via pin headers.
    Application Cases and Usage Tips
    The Dragonfly™ series is ideal for applications requiring robust cellular connectivity such as smart meters, industrial automation, fleet management, and environmental sensors. For optimal performance:
    - Ensure proper antenna placement to maximize signal strength.
    - Utilize power-saving modes like eDRX or PSM to extend battery life in low-data-rate scenarios.
    - Employ MultiTech's Connection Manager software for streamlined network management.
    Compatibility and Support
    The modems are compatible with various operating systems and platforms, ensuring seamless integration. MultiTech offers extensive support including technical assistance, developer kits, and warranty services.
    Common Issues and Solutions
    - Issue: Poor Signal Quality
    - Solution: Check antenna placement and ensure no obstructions block signals.
    - Issue: Power Consumption Higher Than Expected
    - Solution: Activate appropriate power-saving modes or reduce data transmission intervals.
    - Issue: Configuration Difficulties
    - Solution: Refer to detailed AT command guides provided in the documentation.
    Conclusion and Recommendation
    The MultiTech Dragonfly™ Embedded Cellular Modem series stands out due to its carrier-approved status, flexible design options, and strong technical support. It is highly recommended for developers and businesses looking to quickly deploy scalable and reliable IoT/M2M solutions across diverse geographical markets. With its comprehensive feature set and robust performance, this product is an excellent choice for modern connectivity needs.

MTQ-L4G1-B02-SP参数

参数
波特率 -
数据格式 -
最大工作供电电压 -
最小工作供电电压 -
长*宽*高 58.4mm(长度)*34.9mm(宽度)

MTQ-L4G1-B02-SP厂商介绍

Multi-Tech Systems是一家全球领先的物联网(IoT)解决方案提供商,专注于设计和制造无线通信设备和解决方案。公司的产品线涵盖了多种无线技术,包括蜂窝、**、LoRaWAN、LTE-M和NB-IoT等,以满足不同行业和应用场景的需求。

主营产品分类主要包括:
1. 蜂窝模块和网关:支持2G、3G、4G LTE以及5G网络,适用于需要远程数据传输和通信的应用。
2. LoRaWAN设备:包括LoRaWAN网关和节点,适用于低功耗广域网(LPWAN)应用,如智能城市、农业监测等。
3. **通信设备:提供**调制解调器和终端,适用于需要全球覆盖的远程通信。
4. 无线路由器和网关:提供多种无线连接选项,适用于需要灵活网络配置的场合。

应用领域广泛,包括但不限于:
- 智能城市:交通管理、公共安全、环境监测等。
- 农业:精准农业、作物监测、牲畜追踪等。
- 工业自动化:远程监控、设备管理、预测性维护等。
- 能源:智能电网、远程抄表、可再生能源管理等。

Multi-Tech Systems的优势在于:
- 技术领先:提供最新的无线通信技术,确保产品性能和可靠性。
- 定制解决方案:根据客户需求提供定制化的解决方案和服务。
- 全球支持:拥有全球销售和技术支持网络,确保客户服务的及时性和有效性。
- 长期合作:与全球多家电信运营商和设备制造商建立了长期合作关系,提供稳定的供应链支持。

MTQ-L4G1-B02-SP数据手册

厂牌 PDF简要描述 下载
MULTI-TECH SYSTEMS 调制解调器 MULTI-TECH SYSTEMS MTQ-L4G1-B02-SP MTQ-L4G1-B02-SP数据手册

MTQ-L4G1-B02-SP封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 195.5108 ¥ 1638.3805
库存: 0
起订量: 2 增量: 25
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
73K224BL-IHR/F ¥ 191.8547
73M2901CE-IGV/F ¥ 0
73M2901CE-IM/F ¥ 0
73M2901CE-IMR/F ¥ 0
73M2901CL-IGT/F ¥ 32.4446
A5191HRTLG-XTD ¥ 56.448
A5191HRTLG-XTP ¥ 48.9653
A5191HRTNG-XTD ¥ 0
A5191HRTPG-XTD ¥ 86.3092
A5191HRTPG-XTP ¥ 40.443