处理中...

首页  >  产品百科  >  KSZ8041MLL-TR

KSZ8041MLL-TR

产品分类: 以太网芯片
产品描述: 1 3.135V 3.465V 10Mbps,100Mbps LQFP-48 贴片安装,黏合安装 7mm*7mm*1.4mm
供应商型号: D-KSZ8041MLL-TR
供应商: Future
标准整包数: 1000
MICROCHIP TECHNOLOGY 以太网芯片 KSZ8041MLL-TR

KSZ8041MLL-TR概述

    KSZ8041TL/FTL/MLL 10BASE-T/100BASE-TX/100BASE-FX Physical Layer Transceiver Technical Overview
    1. Product Introduction
    The KSZ8041TL/FTL/MLL series is a high-performance, single-chip physical layer (PHY) transceiver designed for Ethernet communication in various environments. These devices provide robust solutions for 10BASE-T/100BASE-TX and 100BASE-FX network interfaces, supporting both twisted-pair copper cables and fiber optics. The KSZ8041TL includes support for both copper and fiber applications, while the KSZ8041MLL focuses exclusively on copper-based networks. These transceivers are ideal for use in printers, network interface cards (NICs), game consoles, IPTV boxes, IP phones, set-top boxes, and media converters.
    Key features include HP Auto MDI/MDI-X functionality for seamless connection handling, LinkMD® TDR-based cable diagnostics for identifying faulty connections, and power-saving modes for energy-efficient operation. The devices operate with a single 3.3V power supply and come in 48-pin LQFP or TQFP packages.
    2. Technical Parameters
    | Parameter | Value |

    | Voltage Supply | 3.3V |
    | Operating Temperature | -40°C to +85°C |
    | Power Consumption | <180mW |
    | Data Rates | 10Mbps/100Mbps |
    | Interfaces Supported | MII, RMII, SMII |
    | Cable Fault Detection | Yes (LinkMD® TDR) |
    | Fiber Support | 100BASE-FX (KSZ8041FTL) |
    | Modes | Auto-Negotiation, Back-to-Back|
    | Clock Frequency | 125MHz (SMII), 50MHz (RMII) |
    3. Product Features and Advantages
    The KSZ8041TL/FTL/MLL series offers several distinct advantages:
    - Energy Efficiency: Consumes less than 180mW, ensuring minimal power usage.
    - HP Auto MDI/MDI-X: Automatically adjusts to the correct configuration for straight-through and crossover cables.
    - Advanced Diagnostics: LinkMD® TDR detects faults in copper cables efficiently.
    - Versatile Interfaces: Supports MII, RMII, and SMII interfaces, catering to different system requirements.
    - Compact Design: Available in 48-pin LQFP or TQFP packages, suitable for space-constrained designs.
    These features make the KSZ8041TL/FTL/MLL series highly competitive in cost-sensitive markets where reliability and efficiency are critical.
    4. Application Case Studies and Recommendations
    The KSZ8041TL/FTL/MLL series finds applications across multiple domains:
    - Home Networking Equipment: Ideal for setting up residential broadband routers and switches.
    - Industrial Automation: Used in factory automation systems requiring robust Ethernet connectivity.
    - Consumer Electronics: Fits seamlessly into consumer gadgets like IP cameras, smart TVs, and gaming consoles.
    Recommendations:
    - Use HP Auto MDI/MDI-X for ease of installation without worrying about cable orientation.
    - Integrate LinkMD® diagnostics for proactive maintenance in mission-critical installations.
    - Optimize power management by enabling power-saving modes in low-traffic scenarios.
    5. Compatibility and Support
    The KSZ8041TL/FTL/MLL series is fully compatible with industry standards like IEEE 802.3u, making it easy to integrate into existing systems. Microchip provides comprehensive support including detailed datasheets, application notes, and a Customer Notification System for updates.
    6. Common Issues and Solutions
    | Problem | Solution |

    | Slow link establishment | Check cable integrity and ensure proper termination.|
    | LED indicator anomalies | Verify register settings for LED configurations. |
    | Unexpected resets | Ensure stable power supply and eliminate noise sources.|
    7. Conclusion and Recommendation
    The KSZ8041TL/FTL/MLL series sta

KSZ8041MLL-TR参数

参数
最大工作供电电压 3.465V
最小工作供电电压 3.135V
数据速率 10Mbps,100Mbps
收发器数量 1
长*宽*高 7mm*7mm*1.4mm
通用封装 LQFP-48
安装方式 贴片安装,黏合安装
应用等级 商用级
零件状态 在售
包装方式 卷带装

KSZ8041MLL-TR厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

KSZ8041MLL-TR数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 以太网芯片 MICROCHIP TECHNOLOGY KSZ8041MLL-TR KSZ8041MLL-TR数据手册

KSZ8041MLL-TR封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ $ 1.932 ¥ 16.7513
2000+ $ 1.8975 ¥ 16.1733
库存: 2000
起订量: 1000 增量: 1000
交货地:
最小起订量为:1000
合计: ¥ 16751.3
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1241450000 ¥ 1919.0654
1241470000 ¥ 2825.2657
1241500000 ¥ 3558.285
1241510000 ¥ 3555.3002
1241520000 ¥ 8208.6506
1286700000 ¥ 3105.6391
1286710000 ¥ 4632.148
1286720000 ¥ 4933.919
1286730000 ¥ 8423.3589
183702-1000 ¥ 781.0943