处理中...

首页  >  产品百科  >  MCP3021A0T-E/OTVAO

MCP3021A0T-E/OTVAO

产品分类: 模数转换器(ADC)
产品描述: 2.7V~5.5V 22.3Ksps 10bit 10 I²C Single-Ended 2.7V~5.5V SAR SOT-23-5 贴片安装,黏合安装
供应商型号:
供应商:
标准整包数: 0
MICROCHIP TECHNOLOGY 模数转换器(ADC) MCP3021A0T-E/OTVAO

MCP3021A0T-E/OTVAO概述

    # Microchip MCP3021 10-Bit ADC Technical Overview
    1. Product Introduction
    The MCP3021 is a high-performance 10-bit analog-to-digital converter (ADC) designed by Microchip Technology. It features a single-ended analog input channel, offering users precise digital representations of analog signals. The MCP3021 is ideal for applications requiring low-power consumption and high accuracy, such as data logging, multi-zone monitoring, and battery-powered test equipment. Its compatibility with the I²C protocol makes it particularly suitable for use in embedded systems.
    Key Features:
    - Resolution: 10-bit.
    - Linearity: ±1 LSB differential nonlinearity (DNL), ±1 LSB integral nonlinearity (INL).
    - Current Consumption: Max conversion current of 250 µA, typical standby current of 5 nA.
    - Communication Interface: I²C compatible (standard and fast modes).
    - Operating Voltage: 2.7V to 5.5V.
    - Package: Small SOT-23-5 package.

    Applications:
    - Data Logging
    - Multi-Zone Monitoring
    - Handheld Portable Devices
    - Battery-Powered Test Equipment
    - Remote Data Acquisition
    2. Technical Parameters
    Below is a concise summary of key technical specifications:
    | Parameter | Value |

    | Resolution | 10 bits |
    | Conversion Rate | 22.3 ksps |
    | Operating Voltage Range | 2.7V to 5.5V |
    | Absolute Maximum Ratings | +7.0V for VDD |
    | Operating Temperature Range| -40°C to +125°C |
    | Input Voltage Range | VSS-0.3V to VDD+0.3V |
    | Dynamic Performance | Total Harmonic Distortion (THD): -70 dB |
    Performance Highlights:
    - High resolution ensures minimal distortion.
    - Low power consumption (up to 250 µA max).
    - Integrated I²C interface simplifies communication.
    3. Product Characteristics and Advantages
    The MCP3021 offers several distinct advantages that make it stand out in its market segment:
    - Ultra-Low Power Consumption: Ideal for portable and battery-powered applications.
    - Small Footprint: SOT-23-5 package ensures compact designs.
    - Flexible Communication Protocol: Supports both I²C standard and fast modes.
    - Precision: Excellent linearity ensures reliable data conversion.
    These attributes make the MCP3021 highly competitive in fields like handheld instruments and remote sensing.
    4. Application Case Studies and Usage Recommendations
    Case Study: Remote Data Acquisition System
    The MCP3021 can be used in remote environmental monitoring where continuous data logging is required. For example, integrating the MCP3021 into a wireless sensor node allows for real-time temperature and humidity readings. The compact size and low power draw ensure prolonged battery life.
    Recommendations:
    - Use external pull-up resistors on the I²C lines to enhance signal integrity.
    - Implement proper filtering to minimize noise interference.
    Case Study: Battery-Powered Multimeter
    In battery-powered multimeters, the MCP3021's low power consumption is crucial. Pairing it with a precision resistor network facilitates accurate voltage and current measurements.
    Recommendations:
    - Calibrate the ADC regularly to maintain accuracy over time.
    - Ensure the operating voltage stays within recommended ranges.
    5. Compatibility and Support
    The MCP3021 supports I²C interfaces, making it compatible with various microcontrollers and processors that support I²C protocols. Additionally, Microchip offers comprehensive documentation and software tools, ensuring robust support throughout the product lifecycle.
    6. Common Issues and Solutions
    | Problem | Solution |

    | High conversion error | Verify the reference voltage settings |

MCP3021A0T-E/OTVAO参数

参数
分辨率 10bit
接口类型 I²C
采样率 22.3Ksps
通道数 -
架构 SAR
电压-电源,模拟 2.7V~5.5V
位数 10
信噪比 -
电压 - 电源,数字 2.7V~5.5V
输入类型 Single-Ended
通用封装 SOT-23-5
安装方式 贴片安装,黏合安装
零件状态 在售
包装方式 卷带包装

MCP3021A0T-E/OTVAO厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

MCP3021A0T-E/OTVAO数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 模数转换器(ADC) MICROCHIP TECHNOLOGY MCP3021A0T-E/OTVAO MCP3021A0T-E/OTVAO数据手册

MCP3021A0T-E/OTVAO封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 0
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
5962-89518012A ¥ 0
AD1674KN ¥ 292.4546
AD1674KRZ-REEL ¥ 0
AD1833AAST ¥ 73.0947
AD4007BCPZ-RL7 ¥ 153.2181
AD4011BCPZ-RL7 ¥ 213.3169
AD4020BRMZ-RL7 ¥ 434.1226
ADC0820BCWMX/NOPB ¥ 23.5764
ADC0838CCWM/NOPB ¥ 28.5532
ADC084S021CIMMX/NOPB ¥ 1.7122