处理中...

首页  >  产品百科  >  PIC16F688-I/STVAO

PIC16F688-I/STVAO

产品描述:
供应商型号: MCP-PIC16F688-I/STVAO
供应商: 海外现货
标准整包数: 0
MICROCHIP TECHNOLOGY 应用处理器与片上系统(SOC) PIC16F688-I/STVAO

PIC16F688-I/STVAO概述

    Product Introduction: PIC16F688 Microcontroller
    The PIC16F688 is a high-performance 8-bit microcontroller based on the Reduced Instruction Set Computer (RISC) architecture, designed by Microchip Technology Inc. This versatile device integrates advanced features such as flash-based memory, ultra-low power consumption, and multiple peripheral modules, making it ideal for a wide range of applications including consumer electronics, industrial control systems, and automotive electronics.
    Key functions include:
    - 4KB of Flash memory for storing program code.
    - 256 bytes of RAM for data storage.
    - Integrated analog peripherals such as comparators and ADCs.
    - A variety of communication interfaces including EUSART for serial communication.
    The PIC16F688 supports multiple package options including PDIP, SOIC, TSSOP, and QFN, catering to different design constraints.
    Technical Parameters
    Below are the critical technical specifications of the PIC16F688:
    | Parameter | Value |

    | Flash Memory Size | 4 KB |
    | RAM Size | 256 Bytes |
    | EEPROM Size | 256 Bytes |
    | Clock Frequency Range | DC – 20 MHz |
    | Operating Voltage Range | 2.0V - 5.5V |
    | Operating Temperature Range | Industrial (-40°C to +85°C)|
    | ADC Resolution | 10-bit |
    | Number of I/O Pins | 12 |
    | Interrupts | Up to 15 |
    | Timers | Timer0, Enhanced Timer1 |
    | Analog Comparators | 2 |
    | Package Types | PDIP, SOIC, TSSOP, QFN |
    Product Features and Advantages
    The PIC16F688 stands out due to several key features:
    1. Advanced Power Management:
    - nanoWatt Technology: Offers industry-leading low power consumption, with standby current as low as 50 nA @ 2.0V.
    - Supports power-saving modes such as Sleep mode and Power-down mode.
    2. Robust Peripherals:
    - Equipped with an enhanced USART module supporting RS-485, RS-232, LIN 2.0/2.1, and J2602 protocols.
    - Integrated analog comparator with programmable voltage reference.
    - A/D converter with 10-bit resolution and 8 channels.
    3. Flexible Clocking Options:
    - On-chip oscillator with factory-calibrated internal oscillator for precision timing.
    - Two-speed startup mode and crystal failure detection for mission-critical applications.
    4. Enhanced Security:
    - Program code protection with the ability to lock program memory.
    - High endurance Flash/EEPROM cells ensuring reliable long-term operation.
    5. Wide Operating Conditions:
    - Operates over a wide temperature range (-40°C to +85°C), making it suitable for harsh environments.
    Application Cases and Usage Recommendations
    The PIC16F688 finds application across numerous domains, thanks to its balance of performance, cost, and versatility. Some practical examples include:
    1. Remote Control Systems: Utilize its EUSART capabilities for implementing communication protocols like LIN 2.0/2.1, enabling efficient remote operations.

    2. Sensor Interfacing: The integrated ADC and analog comparators make it ideal for interfacing with various sensors in IoT applications.
    3. Battery-Operated Devices: With ultra-low power consumption, it is perfect for battery-powered applications where minimizing power drain is critical.
    Recommendations:
    - Optimize power usage by leveraging Sleep mode between active cycles.
    - Use the Watchdog Timer for fault tolerance in real-time systems.
    Compatibility and Support
    The PIC16F688 offers excellent compatibility with a variety of electronic components and to

PIC16F688-I/STVAO参数

参数
外设 -
最小工作供电电压 -
主要属性 -
Flash大小 -
核心处理器 -
内核数 -
速度 -
程序存储器类型 -
接口类型 -
I/O电压 -
最大工作供电电压 -
最大时钟频率 -
RAM大小 -
通用封装 TSSOP-14
安装方式 贴片安装
应用等级 汽车级

PIC16F688-I/STVAO厂商介绍

Microchip Technology是一家全球领先的半导体公司,总部位于美国亚利桑那州。公司成立于1989年,专注于设计、制造和销售各种微控制器、模拟、FPGA、连接、功率管理、分立和安全产品。

Microchip Technology的产品主要分为以下几类:
1. 微控制器(MCU):包括PIC、AVR和dsPIC系列,广泛应用于工业控制、消费电子、汽车电子等领域。
2. 模拟产品:包括电源管理、信号处理、接口和传感器等,用于提高系统性能和降低功耗。
3. 连接产品:包括以太网、无线和串行通信解决方案,实现设备间的高效数据传输。
4. FPGA(现场可编程门阵列):提供灵活的硬件解决方案,适用于高速数据处理和复杂逻辑设计。
5. 功率管理产品:包括电源模块、电池管理等,用于提高能效和延长设备寿命。
6. 分立产品:包括二极管、晶体管、MOSFET等,用于电路保护和信号放大。
7. 安全产品:包括加密模块、安全存储器等,保护数据安全和防止篡改。

Microchip Technology的优势在于其丰富的产品线、强大的研发能力和全球销售网络。公司不断推出创新产品,满足客户在不同应用领域的多样化需求。同时,Microchip还提供全面的技术支持和定制化解决方案,帮助客户缩短产品上市时间并降低开发成本。

PIC16F688-I/STVAO数据手册

厂牌 PDF简要描述 下载
MICROCHIP TECHNOLOGY 应用处理器与片上系统(SOC) MICROCHIP TECHNOLOGY PIC16F688-I/STVAO PIC16F688-I/STVAO数据手册

PIC16F688-I/STVAO封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 0 增量: 1
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01230.1-00 ¥ 1093.0144
01231.0-01 ¥ 1711.9878
01245.0-00 ¥ 487.4332
01245.9-00 ¥ 929.8337
01246.0-00 ¥ 537.42
102110319 ¥ 500
102110423 ¥ 689.104
102110767 ¥ 1798.28
1130669 ¥ 6242.6724
1141843 ¥ 7756.124