处理中...

首页  >  产品百科  >  L128-5780EC3500001

L128-5780EC3500001

产品分类: 发光二极管
厂牌: LUMILEDS
产品描述: 120° 9.9V 60mA 矩形 白色 贴片安装 2.8mm(宽度)*700μm(高度)
供应商型号: F-L128-5780EC3500001
供应商: 海外现货
标准整包数: 4000
LUMILEDS 发光二极管 L128-5780EC3500001

L128-5780EC3500001概述

    Luxeon 2835 Line: Compact and Efficient Lighting Solution
    Product Introduction
    The Luxeon 2835 Line represents a comprehensive collection of compact lighting solutions designed to provide unparalleled flexibility and efficiency. These devices are ideal for projects requiring high lumen output and excellent efficacy. By adhering to an industry-standard footprint, the Luxeon 2835 Line serves as a seamless upgrade option for existing 2835 products and other mid-power offerings. This line comes in various color bins, ensuring tight color control and meeting diverse application needs.
    Technical Parameters
    The Luxeon 2835 Line offers a wide array of technical specifications that cater to different application requirements:
    - Voltage: Available in 3V, 6V, and 9V variants.
    - Current: Maximum drive current up to 480mA, enabling reduced LED counts.
    - Color Targeting: Hot-color targeting at 85°C for 6V and 9V products, cold-color targeting at 25°C for 3V products.
    - Color Binning: Tight control through ANSI CRI and micro-color binning.
    - Thermal Characteristics: Designed to operate within a junction temperature range of -40°C to 105°C.
    - Luminous Flux: Ranges from 19 lumens (minimum) to over 200 lumens depending on the variant.
    Key electrical and thermal parameters include:
    - Forward Voltage: Ranges from 2.54V to 9.9V.
    - Thermal Resistance: Varies between 11°C/W to 39°C/W.
    Product Features and Advantages
    The Luxeon 2835 Line stands out due to its versatility and performance. Key features include:
    - Multiple Configurations: Variants tailored for specific voltage and die counts to address varied application needs.
    - Color Precision: Micro-color binning ensures consistent color quality across batches.
    - High Efficiency: Delivers superior efficacy across multiple Kelvin temperature bins.
    - Reliability: Engineered for long-term reliability and compliance with environmental standards such as RoHS and REACH.
    Application Case Studies and Usage Tips
    The Luxeon 2835 Line finds applications in downlights, high bay/low bay lighting, troffers, and lamps. Here are some practical use cases:
    - Downlights: Use 6V variants for high-output applications like retail stores.
    - High Bay Lighting: Opt for 9V models to maximize illumination in industrial settings.

    Usage Tips:
    - Ensure proper thermal management to avoid overheating.
    - Match voltage levels to specific driver capabilities to optimize performance.
    Compatibility and Support
    The Luxeon 2835 Line is compatible with a broad spectrum of lighting systems and drivers. Lumileds offers extensive support, including technical documentation and customer service, to assist users in integrating these components into their designs.
    Common Issues and Solutions
    Some common issues users might encounter include:
    1. Overheating: Solution—Implement adequate heatsinks or improve airflow.
    2. Insufficient Brightness: Solution—Increase current within manufacturer limits or choose higher flux bins.
    3. Color Shift: Solution—Select appropriate color bins and ensure correct operating temperatures.
    Conclusion and Recommendation
    The Luxeon 2835 Line combines cutting-edge technology with user-friendly design principles, making it a top choice for modern lighting solutions. Its exceptional performance metrics, coupled with its ability to adapt to various environments, make it indispensable in both commercial and industrial settings. Highly recommended for anyone seeking a reliable, efficient, and flexible LED lighting solution.

L128-5780EC3500001参数

参数
透镜类型 -
Vf-正向电压 9.9V
透镜形状 矩形
波长 -
测试电流 60mA
显示颜色 白色
视角 120°
长*宽*高 2.8mm(宽度)*700μm(高度)
安装方式 贴片安装
应用等级 工业级

L128-5780EC3500001厂商介绍

LUMILEDS是一家全球领先的LED照明解决方案提供商,总部位于荷兰。公司专注于研发、制造和销售高品质的LED照明产品,包括LED芯片、封装器件、模组和照明解决方案。

LUMILEDS的主营产品主要分为以下几类:
1. LED芯片:提供高亮度、高效率的LED芯片,适用于各种照明应用。
2. 封装器件:包括各种封装形式的LED器件,如SMD、COB等,满足不同客户的需求。
3. 模组:提供集成化的LED模组,简化照明设计和制造过程。
4. 照明解决方案:提供一站式的照明解决方案,包括灯具、控制系统等。

LUMILEDS的产品广泛应用于以下领域:
1. 通用照明:如家居、商业、工业等场所的照明。
2. 汽车照明:包括前大灯、尾灯等汽车照明系统。
3. 特种照明:如植物照明、医疗照明等专业领域。
4. 显示屏:提供高品质的LED显示屏解决方案。

LUMILEDS的优势在于:
1. 技术创新:拥有强大的研发团队,不断推出高性能的LED产品。
2. 品质保证:严格的质量控制体系,确保产品的可靠性和稳定性。
3. 定制服务:根据客户需求提供定制化的照明解决方案。
4. 全球布局:在全球范围内设有生产基地和销售网络,为客户提供便捷的服务。

L128-5780EC3500001数据手册

厂牌 PDF简要描述 下载
LUMILEDS 发光二极管 LUMILEDS L128-5780EC3500001 L128-5780EC3500001数据手册

L128-5780EC3500001封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
4000+ $ 0.0236 ¥ 0.2002
8000+ $ 0.0234 ¥ 0.1984
12000+ $ 0.0232 ¥ 0.1966
库存: 156000
起订量: 4000 增量: 4000
交货地:
最小起订量为:4000
合计: ¥ 800.8
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0002762 ¥ 24.8058
0020808 ¥ 356.8461
0035.1342 ¥ 10.3703
0035.1350 ¥ 84.598
0035.1370 ¥ 4.0253
0035.7024 ¥ 36.5378
0035.9203 ¥ 15.8395
0035.9617 ¥ 16.9084
0035.9640.4 ¥ 13.7904
0035.9675.4 ¥ 56.3987