处理中...

首页  >  产品百科  >  SG-HOR204-CAT12

SG-HOR204-CAT12

产品分类: 路由器
产品描述: POE power supply input. DC 24V/1A 3 4G LTE--CAT 6,LTE-FDD Max 300M(DL),Max 50Mbps (UL),LTE-TDD Max 226M (DL),Max 28Mbps (UL). 4G LTE-CAT 12,LTE-FDD. Max 600Mbps (DL),Max 150Mbps (UL) . LTE-TDD. Max 430Mbps (DL),Max 90Mbps (UL). HSPA+. DL 42Mbps,UL 11.2Mbps. WCDMA. DL 384Kbps,UL 384Kbps Idle. 80mA,0.96W @12 V,Data link. Max 360 mA,2.15W @24 V,Peak. Max 470mA,3.2W @24V -98dBm 2* LAN gigabit Ethernet ports. 1*USB2.0 port. 300Mbps @2.4GHz,867Mbps @ 5GHz Version E. LTE-FDD: B1/B3/B5/B7/B8/B20/B28/B32(Optional),LTE-TDD: B38/B40/B41/B42(Optional) /B43(Optional),WCDMA: B1/B3/B5/B8,Verison A. LTE-FDD: B2/B4/B5/B7/B12/B13/B14B25/B26/B29/B30/B66/B71,LTE-TDD: B41/B48,Version LA. LTE-FDD: B2/B4/B5/B7/B8/B28/B66,LTE-TDD: B42(Optional) /B43(Optional),WCDMA: B2/B4/B5/B8 250mm*145mm*51.5mm
供应商型号: SG-HOR204-CAT12
供应商: 期货订购
标准整包数: 1
SIGMOD LABS/云汉盛格 路由器 SG-HOR204-CAT12

SG-HOR204-CAT12概述

    # Smart Connect Solutions: SG-HOR204 4G/5G Outdoor Router
    The SG-HOR204 4G/5G Outdoor Router by Shanghai ICKey SIGNAL TECH Technology Co., Ltd. is a cutting-edge wireless communication product designed to meet the needs of 4G LTE/5G networks. It is a robust, versatile device that supports global frequency bands, offering reliable and high-speed wireless broadband connectivity for both residential and commercial applications.
    Product Introduction
    Product Type and Functionality
    The SG-HOR204 is a compact yet powerful 4G LTE/5G outdoor router that enables wireless mobile broadband connections. It supports global frequency bands, including 4G LTE CAT 6, CAT 12, and 5G NSA/SA standards. With download speeds of up to 2.5 Gbps (5G NSA) and upload speeds of up to 650 Mbps (5G NSA), it delivers exceptional performance across various applications.
    Applications
    This router is suitable for a wide range of industries and use cases, such as:
    - Kiosks: Ideal for providing wireless connectivity in public kiosks.
    - Industrial Automation: Enables seamless IoT integration in industrial environments.
    - Transportation: Provides reliable connectivity for vehicles, such as buses or taxis.
    - ATMs: Ensures uninterrupted wireless service in financial transactions.
    - Video Surveillance: Offers stable connectivity for surveillance systems.
    - Broadband Access: Meets the high-speed internet needs of modern households and businesses.
    Technical Parameters
    Here are the key technical specifications of the SG-HOR204:
    | Parameter | Value |

    | Supported Standards | 4G LTE CAT 6, CAT 12, 5G NSA/SA |
    | Downlink Bandwidth | Up to 2.5 Gbps (5G NSA), 600 Mbps (4G LTE) |
    | Uplink Bandwidth | Up to 650 Mbps (5G NSA), 150 Mbps (4G LTE) |
    | Global Frequency Bands | LTE-FDD: B1/B3/B5/B7/B8/B20/B28...
    WCDMA: B1/B3/B5/B8 |
    | Data Rates | 4G LTE CAT 6: 300 Mbps (DL), 50 Mbps (UL)
    4G LTE CAT 12: 600 Mbps (DL), 150 Mbps (UL)
    5G NSA: 2.5 Gbps (DL), 650 Mbps (UL) |
    | Wi-Fi | IEEE 802.11 b/g/n/ac, Dual-band 2.4GHz/5GHz |
    | Antennas | 4x4 MIMO internal antennas, GPS antenna (optional) |
    | Environmental Conditions | Operating Temp: -20°C to +60°C
    Storage Temp: -30°C to +70°C
    Humidity: 5%-95% |
    Product Features and Advantages
    Unique Features
    - High-Speed Connectivity: Delivers superior download and upload speeds for enhanced performance.
    - Dual-Band Wi-Fi: Supports both 2.4GHz and 5GHz bands, enabling simultaneous Wi-Fi hotspots for over 60 users.
    - Automatic Recovery: The system automatically detects issues and recovers from anomalies to ensure uninterrupted service.
    - Advanced Security: Supports WPA, WPA2, and other security protocols to protect data privacy.
    Market Competitiveness
    The SG-HOR204 stands out due to its robust design, compatibility with global networks, and ease of use. Its ability to support multiple access points and simultaneous users makes it an ideal choice for mission-critical applications requiring continuous connectivity.
    Application Cases and Usage Recommendations
    Application Cases
    1. Video Surveillance: Deployed in smart cities, the SG-HOR204 ensures real-time video transmission without latency, making it perfect for traffic monitoring and public safety.
    2. Automated Kiosks: In retail environments, the router facilitates seamless transaction processing and customer engagement through its reliable connectivity.
    3. Transportation Systems: Installed in buses or trains, it enables passengers to stay connected while traveling.
    Usage Recommendations
    - Ensure proper placement of the router outdoors to maximize signal strength.
    - Use PoE power supply for ease of installation and maintenance.
    - Regularly update firmware via the built-in remote FOTA feature to o

SG-HOR204-CAT12参数

参数
灵敏度 -98dBm
数据速率 4G LTE--CAT 6,LTE-FDD Max 300M(DL),Max 50Mbps (UL),LTE-TDD Max 226M (DL),Max 28Mbps (UL). 4G LTE-CAT 12,LTE-FDD. Max 600Mbps (DL),Max 150Mbps (UL) . LTE-TDD. Max 430Mbps (DL),Max 90Mbps (UL). HSPA+. DL 42Mbps,UL 11.2Mbps. WCDMA. DL 384Kbps,UL 384Kbps
频段 Version E. LTE-FDD: B1/B3/B5/B7/B8/B20/B28/B32(Optional),LTE-TDD: B38/B40/B41/B42(Optional) /B43(Optional),WCDMA: B1/B3/B5/B8,Verison A. LTE-FDD: B2/B4/B5/B7/B12/B13/B14B25/B26/B29/B30/B66/B71,LTE-TDD: B41/B48,Version LA. LTE-FDD: B2/B4/B5/B7/B8/B28/B66,LTE-TDD: B42(Optional) /B43(Optional),WCDMA: B2/B4/B5/B8
工作电压 POE power supply input. DC 24V/1A
接口 2* LAN gigabit Ethernet ports. 1*USB2.0 port.
特性 -
带宽 300Mbps @2.4GHz,867Mbps @ 5GHz
功率 Idle. 80mA,0.96W @12 V,Data link. Max 360 mA,2.15W @24 V,Peak. Max 470mA,3.2W @24V
端口数量 3
长*宽*高 250mm*145mm*51.5mm

SG-HOR204-CAT12厂商介绍

SIGMOD是ACM(Association for Computing Machinery)的一个特别兴趣小组,专注于数据管理领域。它主要关注数据库系统、数据仓库、数据挖掘、信息检索、数据流、半结构化数据管理等研究领域。SIGMOD每年都会举办国际会议,即ACM SIGMOD/PODS(Principles of Database Systems)会议,这是数据库领域的**会议之一。

SIGMOD的优势在于其对数据管理领域的深入研究和学术交流。它汇集了全球范围内的研究人员、学者和行业专家,共同探讨*新的研究成果、技术进展和行业趋势。通过SIGMOD会议和出版物,参与者可以获得*新的研究成果,促进学术界和工业界的合作,推动数据管理技术的发展和应用。

SG-HOR204-CAT12数据手册

厂牌 PDF简要描述 下载
SIGMOD LABS/云汉盛格 路由器 SIGMOD LABS/云汉盛格 SG-HOR204-CAT12 SG-HOR204-CAT12数据手册

SG-HOR204-CAT12封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 975
100+ ¥ 936
库存: 500
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 975
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
HLK-7621 ¥ 90
HLK-7628N ¥ 57.5
HLK-7688A ¥ 57.5
HLK-RM08K ¥ 49.95
HLK-RM08K-P ¥ 46.25
HLK-RM08S ¥ 53.75
HLK-RM28E ¥ 247.5
HLK-RM28E-P ¥ 247.5
HLK-RM60 ¥ 249.75
SG-HOR205 ¥ 1725