处理中...

首页  >  产品百科  >  110RCM150-24

110RCM150-24

产品分类: 开关电源
厂牌: BEL POWER
产品描述: 150W 1 50.4V 137.5V 6.25A 24V 底座安装 164.6mm*96mm*36.1mm
供应商型号: SG2-110RCM150-24
供应商: 期货订购
标准整包数: 1
BEL POWER 开关电源 110RCM150-24

110RCM150-24概述

    # BCD.00791 Rev. AJ, 11-Nov-2019
    RCM Series 150/300 W DC-DC Converters
    Product Introduction
    The RCM Series of DC-DC converters from Belfuse offers high-performance power solutions tailored for railway and transportation systems. These converters provide robust and reliable performance across a broad spectrum of applications, ranging from electric vehicles to signaling and control systems. The RCM150 and RCM300 models deliver either 150 W or 300 W of power at nominal output voltages of 12 V, 15 V, or 24 V. The product's key strengths lie in its ability to handle two distinct input voltage ranges, ensuring compatibility with various types of railway batteries.
    Key Features:
    - Dual Voltage Input Range: Covering all common railway batteries (14.4-52.5 VDC or 43.2-154 VDC).
    - High Efficiency and Power Density: Excellent for compact designs.
    - Closed Housing Design: Ideal for chassis mounting with efficient cooling mechanisms.
    - Multiple Functional Options: Such as ORing FET, adjustable output voltage, shutdown inputs, and relays for redundancy.
    This article will explore these features in detail along with technical parameters, application insights, and practical usage tips.
    Technical Parameters
    Below are the extracted technical specifications for the RCM Series converters:
    Input Data:
    - Input Voltage Range: 14.4–52.5 VDC (RCM150) / 43.2–154 VDC (RCM300)
    - Nominal Input Voltage: 24 VDC or 110 VDC
    - Maximum Input Voltage: 55 VDC (RCM150) / 165 VDC (RCM300)
    - Idle Power Consumption: 0.7–2 W (depending on model)
    - Inrush Current: Up to 150 A peak for 0.5 ms
    Output Data:
    - Nominal Output Voltages: 12 V, 15 V, 24 V
    - Output Current: 6.25–25 A (dependent on model and configuration)
    - Output Noise: ≤120 mVpp (switching frequency range 80 kHz–120 kHz)
    - Dynamic Load Regulation: ±800 mV (typical)
    Protection Mechanisms:
    - Overtemperature, overvoltage, overcurrent, and overload protection.
    - Adjustable output voltage monitoring with relays.
    - Short-time interruptions (class S2) lasting up to 10 ms.
    Mechanical Specifications:
    - Dimensions:
    - RCM150: 96 x 36.1 x 164.5 mm
    - RCM300: 116 x 38 x 188.6 mm
    - Weight: ~1 kg per unit (approximate).
    Compliance:
    - Compliant with EN 50155, EN 50121-3-2, AREMA standards.
    - Fire and smoke compliance: EN 45545, NFPA 130.
    - RoHS compliant, 5-year warranty.
    Product Features and Advantages
    The RCM Series converters boast several standout features:
    1. Efficient and Compact Design: High efficiency reduces energy consumption, while high power density allows integration into space-constrained environments.
    2. Flexible Options: Users can customize their power solution by choosing from a variety of functional add-ons like voltage adjustment, redundant ORing FET, and shutdown inputs.
    3. Wide Operating Temperature Range: The converters operate reliably between -40°C to +70°C, making them ideal for harsh environments.
    4. Proactive Protection Mechanisms: Advanced protections ensure longevity and safe operation in unpredictable scenarios.
    These attributes make the RCM Series converters highly competitive in terms of cost-effectiveness and reliability.
    Application Case Studies and Usage Suggestions
    The RCM Series converters find applications across multiple sectors within the railway industry:
    - Rail Vehicle Signaling: Stable 24 VDC power ensures critical components remain operational under varying conditions.
    - Onboard Entertainment Systems: High wattage supports multimedia needs while maintaining system integrity.
    - Backup Power Supplies: Redundancy options (via ORing FETs) safeguard mission-critical operations.
    Usage Recommendations:
    - When connecting long supply lines, consider adding an external capacitor (Cext) to improve stability.
    - Regularly monitor thermal conditions to avoid exceeding maximum tempera

110RCM150-24参数

参数
最大输入电压 137.5V
电流-输出2 -
电压-输出1 24V
电压-输出3 -
输出数量 1
输出功率 150W
电压-输出2 -
电流-输出1 6.25A
负载调节 -
电压-输出4 -
最小输入电压 50.4V
长*宽*高 164.6mm*96mm*36.1mm
安装方式 底座安装
应用等级 商用级
零件状态 在售
包装方式 散装

110RCM150-24厂商介绍

BEL POWER(贝尔电源)是一家全球领先的电源解决方案供应商,专注于为各种应用提供高效、可靠的电源转换产品。公司主营产品包括:

1. AC/DC电源转换器:用于将交流电转换为直流电,广泛应用于工业自动化、医疗设备、通信基站等领域。
2. DC/DC转换器:将一种直流电压转换为另一种直流电压,常用于电信、*事、****等高要求环境。
3. 电源模块:提供定制化的电源解决方案,适用于需要特定电压和电流输出的场合。
4. 电源适配器:为各种电子设备提供外部电源,如笔记本电脑、手机充电器等。

BEL POWER的优势在于:

- 技术创新:持续投入研发,拥有多项专利技术,确保产品性能领先。
- 质量保证:严格的质量控制流程,确保产品可靠性和耐用性。
- 定制服务:提供定制化解决方案,满足客户特定需求。
- 全球网络:拥有遍布全球的销售和服务网络,提供快速响应和本地支持。

BEL POWER致力于为客户提供高效、节能的电源解决方案,以支持其业务的持续发展和技术进步。

110RCM150-24数据手册

厂牌 PDF简要描述 下载
BEL POWER 开关电源 BEL POWER 110RCM150-24 110RCM150-24数据手册

110RCM150-24封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
库存: 0
起订量: 16 增量: 1
交货地:
最小起订量为:0
合计: $ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0.3US12-P0.1 ¥ 1505.571
0.5US5-P0.1 ¥ 1562.9647
1/4C24-P250 ¥ 18452.0295
1066716 ¥ 1121.8025
1088478 ¥ 564.2
1088851 ¥ 798.2602
110RCM1000-24 ¥ 7179.5172
110RCM300-24 ¥ 0
110RCM500-24DMQF ¥ 4874.9929