处理中...

首页  >  产品百科  >  ZD25D40CEJGR

ZD25D40CEJGR

产品分类: 闪存(Flash)
厂牌: ZETTA/苏州澜智
产品描述: SPI NOR FLASH,4Mb,2.7~3.6V,USON2*3,-40°-105°,工业级,Tape&Reel
供应商型号: 14M-ZD25D40CEJGR
供应商: 云汉优选
标准整包数: 1
ZETTA/苏州澜智 闪存(Flash) ZD25D40CEJGR

ZD25D40CEJGR概述

    # ZD25D40C Ultra Low Power Serial Multi I/O Flash Memory
    Product Introduction
    The ZD25D40C is a high-performance 4M-bit Serial Multi I/O Flash Memory designed for applications requiring ultra-low power consumption and high-speed data transfer. It features support for both standard and dual SPI interfaces, enabling flexible integration into various electronic systems. With its wide operating voltage range, uniform sector architecture, and advanced security features, the ZD25D40C is suitable for applications such as embedded systems, IoT devices, automotive electronics, and industrial automation.
    Key Features:
    - Memory Size: 4M-bit (512KB)
    - Interface: Supports Standard SPI and Dual SPI
    - Power Supply Voltage: 2.7V to 3.6V
    - Programming/Erasing Cycles: ≥100,000 cycles
    - Data Retention: 20 years typical
    - Unique Selling Points: Ultra-low power consumption, dual I/O data transfer up to 208Mbits/s
    Technical Parameters
    The ZD25D40C offers excellent performance across a range of critical parameters:
    | Parameter | Specification |

    | Memory Size | 4M-bit (512KB) |
    | Voltage Range | 2.7V to 3.6V |
    | Operating Temperature| -40°C to +85°C |
    | Standby Current | 8μA typical |
    | Deep Power Down Current | 0.65μA typical |
    | Clock Frequency | Up to 104MHz |
    | Security Features | 128-bit unique ID, 3x512-byte security registers |
    Product Characteristics and Advantages
    The ZD25D40C stands out due to its advanced architectural design and comprehensive security features:
    - Energy Efficiency: Its ultra-low power consumption makes it ideal for battery-operated devices.
    - Flexible Architecture: Uniform sector and block sizes ensure seamless integration and scalability.
    - Advanced Security: Includes features like software/hardware write protection, OTP locks, and a 128-bit unique ID, enhancing data integrity and security.
    - High Reliability: With over 100,000 program/erase cycles and a 20-year data retention period, it ensures long-term reliability.
    Application Scenarios and Usage Recommendations
    The ZD25D40C is versatile and finds application in multiple domains:
    - IoT Devices: Suitable for low-power wireless communication modules due to its energy-efficient design.
    - Embedded Systems: Its uniform sector architecture simplifies memory management in complex systems.
    - Automotive Electronics: Reliable data storage for critical vehicle systems under harsh environmental conditions.
    Usage Tips:
    - Optimize power consumption by utilizing the deep power-down mode during idle periods.
    - Utilize security features to protect sensitive data in high-risk environments.
    Compatibility and Support
    The ZD25D40C is compatible with a variety of packages, including USON8 (2x3mm), SOP8 (150mil/200mil), and TSSOP8 (173mil). Manufacturers offer comprehensive technical support, including datasheets, application notes, and software tools to assist developers.
    Common Issues and Solutions
    | Issue | Solution |

    | Slow write/erase operations | Ensure correct voltage levels; verify connection integrity. |
    | Memory corruption | Check security settings; ensure proper command sequences. |
    | Incorrect data read | Verify clock frequency and timing specifications. |
    Summary and Recommendation
    The ZD25D40C is an exceptional choice for applications demanding reliable, high-performance, and secure data storage solutions. Its combination of ultra-low power consumption, high-speed data transfer, and robust security features makes it a top-tier product in the mar

ZD25D40CEJGR参数

参数
存储容量 512KB
最大供电电流 -
最大时钟频率 104MHz
最大工作供电电压 3.6V
最小工作供电电压 2.3V
组织 -
数据总线宽度 -
接口类型 SPI
通用封装 USON-8-EP
应用等级 工业级

ZD25D40CEJGR厂商介绍

Zetta公司是一家领先的高科技企业,专注于研发和生产先进的电子产品和解决方案。公司的产品线涵盖了多个领域,包括但不限于:

1. 电子产品:Zetta提供各种消费电子产品,如智能设备、家用电器等,旨在提升用户的日常生活质量。

2. 工业自动化:公司开发了一系列工业自动化产品,帮助企业提高生产效率和降低成本。

3. 通信技术:Zetta在通信技术领域也有所建树,提供高速网络设备和解决方案,以支持数据的快速传输和处理。

4. 能源管理:公司还涉足能源管理领域,开发节能技术和产品,以应对全球能源挑战。

Zetta的优势在于其创新能力、产品质量和客户服务。公司不断投入研发,以保持技术领先;严格的质量控制确保了产品的可靠性和耐用性;而卓越的客户服务则建立了良好的客户关系和品牌忠诚度。通过这些优势,Zetta在全球市场上赢得了广泛的赞誉和认可。

ZD25D40CEJGR数据手册

厂牌 PDF简要描述 下载
ZETTA/苏州澜智 闪存(Flash) ZETTA/苏州澜智 ZD25D40CEJGR ZD25D40CEJGR数据手册

ZD25D40CEJGR封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 0.4803
50+ ¥ 0.452
150+ ¥ 0.4034
1500+ ¥ 0.3385
3000+ ¥ 0.2939
90000+ ¥ 0.2825
库存: 3000
起订量: 5 增量: 3000
交货地:
最小起订量为:5
合计: ¥ 2.4
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1734448-1 ¥ 30.7007
410-340 ¥ 185.306
49063 ¥ 87.2219
A290021TV-70F ¥ 32.6592
A290021UL-70F ¥ 0
A29002UL-70F ¥ 15.2099
A29040BL-70F ¥ 35.6452
A29160UV-70F ¥ 0
A29L008ATV-70F ¥ 10.7309
A29L040L-70F ¥ 0