处理中...

首页  >  产品百科  >  ZD25Q80BSIGT

ZD25Q80BSIGT

产品分类: 闪存(Flash)
厂牌: ZETTA/苏州澜智
产品描述: SPI NOR FLASH,8Mb,2.7~3.6V,SOP8-208mil,Tape&Reel
供应商型号: 14M-ZD25Q80BSIGT SOP-8-208MIL
供应商: 云汉优选
标准整包数: 1
ZETTA/苏州澜智 闪存(Flash) ZD25Q80BSIGT

ZD25Q80BSIGT概述

    ZD25Q80B: Performance-Oriented Serial Multi I/O Flash Memory
    Product Introduction
    The ZD25Q80B is an advanced Serial Multi I/O Flash Memory designed for high-performance data storage and retrieval in a variety of consumer and industrial applications. This product is particularly suitable for devices requiring fast read/write operations, including microcontrollers, digital cameras, automotive electronics, and IoT modules. The ZD25Q80B integrates multiple data I/O modes (single, dual, quad), making it highly versatile for applications ranging from simple data logging to complex code execution.
    Technical Parameters
    - Supply Voltage: 2.3V to 3.6V for all operations (read, erase, program).
    - Power Consumption: Ultra-low power usage—0.1µA deep power down, 12µA standby, and 4mA active read at 33MHz.
    - Storage Capacity: 8M-bit organization.
    - Erase/Program Performance:
    - Page program time: 2ms
    - Page erase time: 10ms
    - Sector erase (4K-byte): 10ms
    - Block erase (32K/64K-byte): 10ms
    - Chip erase: 10ms
    - Read Performance:
    - 1 I/O mode: Up to 104MHz with 8 dummy cycles
    - 2 I/O mode: Up to 104MHz with 4 dummy cycles
    - 4 I/O mode: Up to 104MHz with 2+4 dummy cycles
    - Burst Read: 8/16/32/64 bytes wrap-around
    - Reliability: Supports up to 100K program/erase cycles and provides 20-year data retention.
    Product Features and Advantages
    The ZD25Q80B offers several standout features that make it competitive in its category:
    - Multi-I/O Support: Offers single, dual, and quad I/O modes, allowing flexible communication with host controllers.
    - Efficient Erase Architecture: Uniform page, sector, and block erases optimize memory usage for both code and data storage.
    - Security Features: Includes three 512-byte security registers with OTP lock for sensitive information storage.
    - Low Power Consumption: Designed for minimal power draw during both active and standby states, ideal for battery-powered devices.
    - High Reliability: Backed by 100,000 write cycles and 20-year retention, ensuring long-term durability.
    Application Cases and Usage Recommendations
    The ZD25Q80B is well-suited for a wide range of applications:
    - Consumer Electronics: Embedded systems where fast data access is crucial, such as smart home devices and portable media players.
    - Automotive Electronics: In-vehicle infotainment systems and telematics units benefit from the memory's high-speed performance and robustness.
    - IoT Devices: Compact size and low power consumption make it ideal for sensors and wireless modules.
    Usage Suggestions:
    - Utilize multi-I/O modes to maximize throughput and reduce latency.
    - Employ security features to protect critical data, especially in high-risk environments.
    - Combine burst read and page erase functions to efficiently manage data logs and updates.
    Compatibility and Support
    The ZD25Q80B is compatible with a variety of hardware platforms supporting SPI protocols. It is available in multiple package types, including 8-lead SOP, TSSOP, and various USON/WSON formats, allowing flexibility in PCB design. The manufacturer provides comprehensive support through detailed datasheets, application notes, and direct technical assistance.
    Common Issues and Solutions
    | Issue | Solution |

    | Slow write speeds | Verify if Quad SPI mode is enabled; ensure the non-volatile Quad Enable bit is set. |
    | Unexplained device resets | Check CS# signal integrity; ensure proper initialization sequences. |
    | Data corruption during erase | Perform a chip erase before initial use to clear residual data. |
    Summary and Recommendation
    The ZD25Q80B stands out in its cl

ZD25Q80BSIGT参数

参数
最大工作供电电压 3.6V
最小工作供电电压 2.3V
组织 -
数据总线宽度 -
接口类型 SPI
存储容量 1MB
最大供电电流 6mA
最大时钟频率 104MHz
通用封装 SOP-8-208MIL
应用等级 工业级

ZD25Q80BSIGT厂商介绍

Zetta公司是一家领先的高科技企业,专注于研发和生产先进的电子产品和解决方案。公司的产品线涵盖了多个领域,包括但不限于:

1. 电子产品:Zetta提供各种消费电子产品,如智能设备、家用电器等,旨在提升用户的日常生活质量。

2. 工业自动化:公司开发了一系列工业自动化产品,帮助企业提高生产效率和降低成本。

3. 通信技术:Zetta在通信技术领域也有所建树,提供高速网络设备和解决方案,以支持数据的快速传输和处理。

4. 能源管理:公司还涉足能源管理领域,开发节能技术和产品,以应对全球能源挑战。

Zetta的优势在于其创新能力、产品质量和客户服务。公司不断投入研发,以保持技术领先;严格的质量控制确保了产品的可靠性和耐用性;而卓越的客户服务则建立了良好的客户关系和品牌忠诚度。通过这些优势,Zetta在全球市场上赢得了广泛的赞誉和认可。

ZD25Q80BSIGT数据手册

厂牌 PDF简要描述 下载
ZETTA/苏州澜智 闪存(Flash) ZETTA/苏州澜智 ZD25Q80BSIGT ZD25Q80BSIGT数据手册

ZD25Q80BSIGT封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ ¥ 0.7438
50+ ¥ 0.7001
150+ ¥ 0.6249
1500+ ¥ 0.5244
3000+ ¥ 0.4552
10000+ ¥ 0.4376
库存: 3554
起订量: 5 增量: 96
交货地:
最小起订量为:5
合计: ¥ 3.71
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1734448-1 ¥ 30.7007
410-340 ¥ 185.306
49063 ¥ 87.2219
A290021TV-70F ¥ 32.6592
A290021UL-70F ¥ 0
A29002UL-70F ¥ 15.2099
A29040BL-70F ¥ 35.6452
A29160UV-70F ¥ 0
A29L008ATV-70F ¥ 10.7309
A29L040L-70F ¥ 0