处理中...

首页  >  产品百科  >  LMD-4108-36L

LMD-4108-36L

产品分类: 端子接线盒系统
厂牌: AMPHENOL
产品描述: Contact SKT 8 Size Crimp ST Cable Mount 12-14AWG
供应商型号: WES-LMD-4108-36L
供应商: 海外现货
标准整包数: 1
AMPHENOL 端子接线盒系统 LMD-4108-36L

LMD-4108-36L概述

    Amphenol LMD & LMS Modular Connectors
    Product Introduction
    The Amphenol LMD & LMS Modular Connectors represent a sophisticated solution for wire harness assembly in instrumentation and avionic control environments. Designed by Amphenol Pyle-National, these connectors combine modularity, durability, and flexibility, making them ideal for use in military aviation, commercial avionics, space exploration, radar systems, and other demanding industries. The LMD series is particularly suitable for rack and panel or cable-to-cable attachment scenarios, while the LMS connectors focus on in-line splicing. These connectors support a wide range of configurations, including signal, power, coaxial, fiber optic, and hybrid connections, thus catering to complex electrical requirements.
    Technical Parameters
    The technical specifications of the LMD & LMS connectors include the following key parameters:
    - Temperature Range: -55°C to +140°C (-67°F to +284°F)
    - Insulation Resistance: Initial: ≥5000 MΩ, After 96 hours of humidity: ≥1000 MΩ
    - Durability: Up to 250 mating and unmating cycles
    - Vibration Resistance: Maximum discontinuity of 1 microsecond when subjected to sinusoidal vibration of 10–2000 Hz at 15 g
    - Physical Shock Resistance: Maximum discontinuity of 1 microsecond during 1/2-sine wave shock of 50 g with 11 ms pulse duration
    - Module Insertion & Removal Force: ≤5 lbs
    - Module Retention Strength: ≥70 lbs
    Contacts are available in various sizes (8, 16, 20, 22 AWG) with corresponding contact resistance values ranging from 26 mΩ (8 AWG) to 73 mΩ (22 AWG). Crimp tensile strength varies from 3 lbs to 70 lbs depending on the contact size.
    Product Features and Advantages
    The LMD and LMS connectors stand out due to their modular architecture and several unique features:
    - Flexible Design: Both connectors are highly configurable, allowing for the integration of active and passive devices into one connector.
    - Cost Efficiency: By eliminating the need for printed circuit boards (PCBs) and associated hardware, they reduce overall assembly and production costs.
    - Inventory Management: The modular approach minimizes inventory needs and associated holding costs.
    - Ease of Maintenance: Simplifies equipment upgrades and maintenance.
    - High Reliability: Ensures consistent performance under extreme conditions, including high vibration and shock environments.
    - Keying and Locking Options: Provides six-position keying and an optional center jackscrew for secure mating and unmating.
    Application Case Studies and Usage Recommendations
    The LMD and LMS connectors are widely used across various industries such as military avionics, commercial aviation, space systems, and radar. Specific applications include:
    - Military Aviation: Used in avionics control panels requiring robust connections under severe conditions.
    - Avionics Instrumentation: High-reliability connections for flight data acquisition systems.
    - Space Exploration: Suitable for satellite communication terminals and onboard electronics.
    Usage Recommendations:
    - Ensure proper keying alignment to prevent misconnections.
    - Regularly inspect strain relief mechanisms to maintain cable integrity.
    - Optimize routing of wires to avoid excessive tension on the connectors.
    Compatibility and Support
    These connectors are fully compatible with a variety of wire gauges and materials, facilitating seamless integration into existing systems. Amphenol Aerospace offers extensive technical support and training to assist users in implementing these connectors effectively.
    Common Issues and Solutions
    Below are some common issues users might encounter along with recommended solutions:
    - Issue: High contact resistance
    Solution: Verify crimp quality and ensure correct wire gauge matches the contact size.
    - Issue: Connector loosening under vibration
    Solution

LMD-4108-36L参数

参数
长*宽*高 22.73mm(长度)
安装方式 导线安装
应用等级 工业级
零件状态 在售
包装方式 散装

LMD-4108-36L厂商介绍

Amphenol公司是一家全球领先的电子互连产品制造商,成立于1932年,总部位于美国。该公司提供广泛的电子和光纤互连解决方案,包括电缆、连接器、传感器、天线和模块等。

Amphenol的主营产品主要分为以下几类:
1. 电缆和电缆组件:包括同轴电缆、扁平电缆、光纤电缆等。
2. 连接器:包括射频连接器、电源连接器、高速数据连接器等。
3. 传感器:包括温度传感器、压力传感器、位置传感器等。
4. 天线和天线系统:包括无线通信天线、**通信天线等。
5. 模块和系统:包括电源模块、数据传输模块等。

Amphenol的产品广泛应用于通信、工业、汽车、医疗、**和*事等领域。

Amphenol的优势在于:
1. 技术创新:Amphenol拥有强大的研发能力,不断推出创新产品以满足市场需求。
2. 质量控制:Amphenol严格遵循ISO等国际质量标准,确保产品质量。
3. 全球布局:Amphenol在全球设有多个生产基地和销售网络,能够快速响应客户需求。
4. 客户服务:Amphenol提供全方位的技术支持和定制化服务,帮助客户解决实际问题。

LMD-4108-36L数据手册

厂牌 PDF简要描述 下载
AMPHENOL 端子接线盒系统 AMPHENOL LMD-4108-36L LMD-4108-36L数据手册

LMD-4108-36L封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 53.454 ¥ 452.7554
库存: 16
起订量: 4 增量: 0
交货地:
最小起订量为:1
合计: ¥ 452.75
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
15EDGK-3.5-02P-14-00AH ¥ 3.2854
4-592629-2 ¥ 2352.99
591818-1 ¥ 3465.1355
591847-1 ¥ 1875.34
591891-1 ¥ 4014.31
591900-1 ¥ 1148.3245
592629-1 ¥ 3821.5075
AMY7200T5L72 ¥ 1166.1065
BACC50AN20 ¥ 156.9152
LMD-5300-10A ¥ 0