处理中...

首页  >  产品百科  >  S08B-CZHK-B-1(LF)(SN)

S08B-CZHK-B-1(LF)(SN)

产品分类: 卡边缘连接器 - 其他
厂牌: JST
产品描述: JST 板对板连接器, CZ 系列, 8路, 1.5 mm, 2 mm节距, 公插, 通孔
供应商型号: J-S08B-CZHK-B-1(LF)(SN)
供应商: 云汉优选
标准整包数: 20
JST 卡边缘连接器 - 其他 S08B-CZHK-B-1(LF)(SN)

S08B-CZHK-B-1(LF)(SN)概述

    CZ Family Series Electronic Connectors: High-Density Connectivity Solutions
    1. Product Introduction
    The CZ Family Series includes an extensive range of electronic connectors designed to address high-density packaging needs. These connectors support efficient wire-to-board or wire-to-wire connections with a pitch of 1.5mm, ensuring compactness and low-profile designs. Key products include the CZ, CZW, CZH, TZ, and TZW series. Each variant offers unique features and applications, making them ideal for diverse industries such as automotive, telecommunications, consumer electronics, and industrial automation.
    - CZ: Offers distortion-resistant construction and compactness.
    - CZW: Features low insertion force and a locking mechanism.
    - CZH: Includes housing lances for secure connections.
    - TZ/TZW: Supports single-row and dual-row wire-to-wire connections, respectively, with interchangeable components.
    2. Technical Parameters
    | Parameter | Details |

    | Pitch | 1.5mm |
    | Contact Resistance | Initial: ≤20mΩ, After Testing: ≤40mΩ |
    | Current Rating | 2A AC/DC (AWG#26) |
    | Voltage Rating | 100V AC/DC |
    | Temperature Range | -25°C to +85°C (+ temperature rise) |
    | Insulation Resistance | ≥500MΩ |
    | Withstanding Voltage | 500VAC/min |
    | Wire Compatibility | AWG#26 to #28 (7-strand tin-coated annealed copper) |
    | PC Board Thickness | 0.5 to 2mm |
    | Panel Thickness | 1.6mm |
    Additional specifications include certifications like E60389 and LR20812, along with RoHS compliance.
    3. Product Features and Advantages
    The CZ Family Series offers several advantages:
    - Compact Design: Minimal footprint ensures space-efficient integration in dense circuits.
    - Distortion Resistant: Enhanced durability for harsh environments.
    - Low Insertion Force: Simplifies assembly processes, reducing fatigue on operators.
    - Interchangeability: Facilitates easy upgrades or modifications without redesigning entire systems.
    - Wide Temperature Range: Ensures reliable operation across varying climates.
    These features make the CZ Family Series particularly attractive for modern electronic designs requiring both performance and cost-effectiveness.
    4. Application Case Studies & Usage Suggestions
    Applications:
    - Automotive: Power distribution systems, sensor connections.
    - Telecommunications: Signal transmission in network equipment.
    - Consumer Electronics: Portable devices, handheld gadgets.
    Usage Suggestions:
    1. For high-density wire-to-board connections, use CZW connectors with CZ sockets for optimal efficiency.
    2. When replacing older models, consider upgrading to CZH connectors due to their housing lance mechanism for enhanced security.
    3. In applications involving wire-to-wire connections, TZ and TZW connectors offer flexible options depending on row configuration requirements.
    To maximize functionality:
    - Ensure proper wire selection based on application current demands.
    - Follow recommended crimping procedures to maintain integrity.
    5. Compatibility and Support
    The CZ Family Series maintains compatibility with standard PCBs and panels, simplifying integration into existing setups. JST provides comprehensive t

S08B-CZHK-B-1(LF)(SN)参数

参数
长*宽*高 33mm(长度)*9mm(高度)
安装方式 通孔安装
应用等级 工业级
零件状态 在售

S08B-CZHK-B-1(LF)(SN)厂商介绍

JST(日本压着端子制造株式会社)是一家总部位于日本大阪的全球性电子连接器制造商,成立于1957年。JST公司专注于研发、生产和销售各种电子连接器,包括端子、线束、传感器等,广泛应用于汽车、工业控制、医疗设备、消费电子等领域。

JST的主营产品分类主要包括:
1. 端子和连接器:包括圆形、扁平、直角等不同形状和尺寸的端子,以及相应的连接器。
2. 线束:提供定制化的线束解决方案,满足不同设备和应用的需求。
3. 传感器:包括温度、湿度、压力等多种传感器,用于监测和控制各种环境参数。

JST的优势在于:
1. 技术创新:JST拥有强大的研发能力,不断推出新技术和产品,满足市场的变化需求。
2. 品质保证:JST注重产品质量,通过严格的质量控制和检测流程,确保产品的可靠性和稳定性。
3. 定制服务:JST提供定制化的产品和服务,根据客户的具体需求,提供个性化的解决方案。
4. 全球布局:JST在全球设有多个生产基地和销售网络,能够快速响应各地市场的需求。

S08B-CZHK-B-1(LF)(SN)数据手册

厂牌 PDF简要描述 下载
JST 卡边缘连接器 - 其他 JST S08B-CZHK-B-1(LF)(SN) S08B-CZHK-B-1(LF)(SN)数据手册

S08B-CZHK-B-1(LF)(SN)封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
20+ ¥ 2.1238
560+ ¥ 0.9197
库存: 10796
起订量: 20 增量: 0
交货地:
最小起订量为:20
合计: ¥ 42.47
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
00 8399020010302 ¥ 0
008289010007113 ¥ 0
008380010000010 ¥ 0
008380014009040 ¥ 0
008380026000010 ¥ 38.3385
008380026000040 ¥ 0
009176002001806 ¥ 4.1524
009176002032806 ¥ 4.5153
0469990586 ¥ 0
0878331819 ¥ 7.8051