处理中...

首页  >  产品百科  >  UCC3956N

UCC3956N

产品分类: 电池管理芯片
厂牌: TEXAS INSTRUMENTS
产品描述: 120mA 20V 4.1V 18V 锂离子电池 PDIP-20 通孔安装 24.33mm*6.35mm*4.57mm
供应商型号: 25E-UCC3956N
供应商: 国内现货
标准整包数: 1
TEXAS INSTRUMENTS 电池管理芯片 UCC3956N

UCC3956N概述

    Comprehensive Analysis of the UCC3956 Lithium-Ion Battery Charger Controller
    Product Introduction:
    The UCC3956 series of switch-mode lithium-ion battery charger controllers represents a breakthrough in efficient charging solutions for lithium-ion batteries. These devices are specifically designed for applications involving single-cell or multi-cell lithium-ion battery packs. With advanced features like high-efficiency average-current control loops, programmable overcharge times, and integrated charge-state logic, the UCC3956 family stands out as a versatile and reliable solution.
    The controller's primary purpose is to optimize the charging process of lithium-ion batteries, ensuring safe and effective charging across various stages, from trickle charge to full overcharge. The product supports high-side or low-side switch-mode current sensing, providing flexibility for different circuit configurations.
    Technical Parameters:
    The UCC3956 comes equipped with a comprehensive set of technical specifications:
    - Supply Voltage Range: 6 V to 18 V.
    - Charge States: Trickle, Bulk, Overcharge, and Top-off.
    - Current Sensing: Fixed gain of 5.
    - PWM Duty Cycle: Up to 100%.
    - Timer Frequency: Adjustable via the CTO pin, ranging from 0.75 Hz to 5 Hz.
    - Pin Descriptions:
    - CAO: Output of the current-error amplifier.
    - STAT0 & STAT1: Binary outputs indicating charge states.
    - RSET: Programs charge current for the oscillator ramp.
    Performance metrics such as CMRR (50-65 dB), bandwidth (up to 3 MHz), and initial accuracy (4.06-4.14 V) highlight the precision and robustness of the UCC3956.
    Product Features and Advantages:
    Key advantages of the UCC3956 include:
    1. High Efficiency: Optimizes battery charging with minimal energy loss.
    2. Programmability: Allows customization of charge parameters such as current and time.
    3. Safety Mechanisms: Undervoltage lockout (UVLO) ensures safe operation.
    4. Integrated Functionality: Combines charge-state logic, error amplifiers, and PWM control in one device.
    5. Wide Temperature Range: Operates reliably from -55°C to 150°C.
    These features make the UCC3956 ideal for portable electronic devices, laptops, and other applications requiring efficient and safe battery management.
    Application Cases and Recommendations:
    The UCC3956 is particularly effective in scenarios where rapid and safe charging of lithium-ion batteries is critical. For instance:
    - Portable Electronics: Ensures quick and safe charging of devices like smartphones and tablets.
    - Laptop Chargers: Supports efficient charging of multi-cell battery packs.
    - Industrial Devices: Suitable for rugged environments due to its wide temperature range.
    Usage Tips:
    - Always connect a 0.1-µF capacitor to the REF pin to ensure stable reference voltage.
    - Use appropriate resistor values to achieve desired charge current and overcharge time.
    - Monitor the charge state outputs (STAT0 and STAT1) to confirm the charging status.
    Compatibility and Support:
    The UCC3956 is compatible with a wide range of electronic components and systems. Texas Instruments provides extensive documentation and support, including application notes and software tools, to assist users in designing and integrating the controller into their projects.
    Common Issues and Solutions:
    Here are some common issues users might encounter and their solutions:
    - Problem: Inconsistent charge current.
    - Solution: Verify resistor values and recalibrate if necessary.
    - Problem: Device overheating.
    - Solution: Ensure proper heat dissipation and check environmental conditions.
    - Problem: Incorrect charge state indication.
    - Solution: Review connections and settings related to STAT0 and STAT1.
    Conclusion and Recommendation:
    The UCC3956 is an exceptional lithium-ion battery charger controller, offering unparalleled efficiency,

UCC3956N参数

参数
最大输出电压 4.1V
最小工作供电电压 20V
接口类型 -
故障保护 -
输出电流 120mA
功能 -
最小输出电压 -
最大工作供电电压 18V
电池类型 锂离子电池
长*宽*高 24.33mm*6.35mm*4.57mm
通用封装 PDIP-20
安装方式 通孔安装
应用等级 商业级
零件状态 停产
包装方式 管装

UCC3956N厂商介绍

Texas Instruments(简称TI),是一家总部位于美国德克萨斯州达拉斯的全球性半导体设计与制造公司,成立于1930年。TI是全球领先的模拟技术、数字信号处理和微控制器(MCU)领域的供应商。

主营产品分类:
1. 模拟产品:包括电源管理、信号链和接口产品,广泛应用于工业、汽车、医疗等领域。
2. 嵌入式处理:包括微控制器(MCU)、数字信号处理器(DSP)和处理器,广泛应用于消费电子、工业控制、汽车电子等领域。
3. 无线产品:包括无线通信模块和解决方案,应用于物联网、智能城市、智能家居等领域。
4. 计算器:TI也是知名的计算器制造商,拥有多款科学计算器和图形计算器产品。

应用领域:
TI的产品和技术广泛应用于通信、计算机、消费电子、汽车、工业、医疗等多个领域。

优势:
1. 技术创新:TI在模拟、嵌入式处理和无线通信领域拥有强大的研发实力和专利技术。
2. 产品多样性:TI提供广泛的产品线,满足不同客户的需求。
3. 客户支持:TI在全球设有技术支持中心,为客户提供专业的技术支持和解决方案。
4. 供应链管理:TI拥有强大的供应链管理能力,确保产品的稳定供应和交付。

UCC3956N数据手册

厂牌 PDF简要描述 下载
TEXAS INSTRUMENTS 电池管理芯片 TEXAS INSTRUMENTS UCC3956N UCC3956N数据手册

UCC3956N封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 26.6572
5000+ ¥ 25.464
10000+ ¥ 24.5416
库存: 4919
起订量: 376 增量: 0
交货地:
最小起订量为:10
合计: ¥ 266.57
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
195191-031 ¥ 2976.0799
2305 ¥ 150.3118
AAT3672IWO-4.2-1-T1 ¥ 0
AAT3693IDH-AA-T1 ¥ 99.48
ACT2802BQL-T1028 ¥ 0
ACT2802QL-T1026 ¥ 0
ACT2802QL-T1028 ¥ 6.1176
ACT2803QJ-T ¥ 0
ACT2804QJ-T ¥ 0
ACT3780QY-T ¥ 0