处理中...

首页  >  产品百科  >  ADS7831P

ADS7831P

产品分类: 模数转换器(ADC)
厂牌: TEXAS INSTRUMENTS
产品描述: 3V~5.5V 72dB 600kS/s 12bit 1 12 Parallel Single-Ended 3V~5.5V SAR PDIP-28 通孔安装 35.69mm*6.73mm*4.57mm
供应商型号: 25E-ADS7831P
供应商: 国内现货
标准整包数: 1
TEXAS INSTRUMENTS 模数转换器(ADC) ADS7831P

ADS7831P概述

    # ADS7831 12-Bit 600kHz Sampling CMOS Analog-to-Digital Converter
    Product Introduction
    The ADS7831 is a highly efficient 12-bit successive approximation register (SAR) analog-to-digital converter (ADC) fabricated using advanced CMOS technology. This ADC integrates essential components such as a sample-and-hold circuit (S/H), a reference generator, a clock, and a parallel data interface, enabling direct integration with microprocessors. Designed for industrial applications, the ADS7831 supports a standard ±2.5V input range, ensuring excellent performance within ±5V supply systems. Available in both 28-pin plastic DIP and SOIC packages, the device is fully specified for operation across the industrial temperature range of –40°C to +85°C.
    Key applications include data acquisition systems, industrial automation, communication equipment, and instrumentation requiring high-speed and high-resolution analog signal conversion.
    Technical Parameters
    The ADS7831 offers impressive performance metrics:
    | Parameter | Specification |

    | Resolution | 12 bits |
    | Analog Input Voltage Range | ±2.5 V |
    | Input Impedance | 3.1 kΩ |
    | Throughput Speed | Up to 600 kHz |
    | Conversion Time | 1.3 μs |
    | Total Unadjusted Error | ±10 LSB |
    | SFDR (Spurious-Free Dynamic Range) | 77-87 dB |
    | THD (Total Harmonic Distortion) | –85 to –77 dB |
    | Signal-to-(Noise+Distortion) | 69-71 dB |
    | Signal-to-Noise Ratio | 69-72 dB |
    | Usable Bandwidth | 1.6 MHz |
    | Full-Power Bandwidth | 15 MHz |
    | Aperture Delay | 20 ns |
    | Overvoltage Recovery | 250 ns |
    This ADC operates under dual power supplies: +VDIG = +VANA = +5V and –VANA = –5V. The device achieves low power dissipation of 220-275 mW at a 600 kHz sampling frequency and ensures compatibility with temperatures from –40°C to +85°C.
    Product Features and Advantages
    The ADS7831 stands out with its high-throughput rate, excellent dynamic performance, and robust design:
    - High Throughput Rate: Supports up to 600 kHz, making it suitable for high-speed data acquisition.
    - Dynamic Performance: Offers superior signal integrity with SFDR up to 94 dB and THD down to –98 dB.
    - Temperature Stability: Fully specified for harsh environments, providing reliable performance over a wide temperature range.
    - Low Power Consumption: Minimal power consumption ensures efficient energy usage, ideal for portable and battery-operated systems.
    - Wide Bandwidth: Capable of handling signals up to 15 MHz, extending application versatility.
    These features make the ADS7831 a compelling choice for precision measurement systems and industrial-grade applications where reliability and speed are critical.
    Application Cases and Usage Recommendations
    The ADS7831 finds widespread use in various scenarios, including:
    - Data Acquisition Systems: Ideal for capturing transient signals in real-time due to its fast throughput and accurate digitization.
    - Industrial Control Systems: Suitable for monitoring and controlling processes where temperature fluctuations are expected.
    - Medical Equipment: Excellent for biomedical signal processing due to its high SNR and minimal distortion.
    For optimal performance:
    - Ensure proper grounding and decoupling of analog and digital grounds to minimize noise.
    - Use external trimpots for precise calibration if required.
    - Avoid switching external data buse

ADS7831P参数

参数
采样率 600kS/s
接口类型 Parallel
输入类型 Single-Ended
电压-电源,模拟 3V~5.5V
通道数 1
架构 SAR
分辨率 12bit
信噪比 72dB
位数 12
电压 - 电源,数字 3V~5.5V
长*宽*高 35.69mm*6.73mm*4.57mm
通用封装 PDIP-28
安装方式 通孔安装
应用等级 工业级

ADS7831P厂商介绍

Texas Instruments(简称TI),是一家总部位于美国德克萨斯州达拉斯的全球性半导体设计与制造公司,成立于1930年。TI是全球领先的模拟技术、数字信号处理和微控制器(MCU)领域的供应商。

主营产品分类:
1. 模拟产品:包括电源管理、信号链和接口产品,广泛应用于工业、汽车、医疗等领域。
2. 嵌入式处理:包括微控制器(MCU)、数字信号处理器(DSP)和处理器,广泛应用于消费电子、工业控制、汽车电子等领域。
3. 无线产品:包括无线通信模块和解决方案,应用于物联网、智能城市、智能家居等领域。
4. 计算器:TI也是知名的计算器制造商,拥有多款科学计算器和图形计算器产品。

应用领域:
TI的产品和技术广泛应用于通信、计算机、消费电子、汽车、工业、医疗等多个领域。

优势:
1. 技术创新:TI在模拟、嵌入式处理和无线通信领域拥有强大的研发实力和专利技术。
2. 产品多样性:TI提供广泛的产品线,满足不同客户的需求。
3. 客户支持:TI在全球设有技术支持中心,为客户提供专业的技术支持和解决方案。
4. 供应链管理:TI拥有强大的供应链管理能力,确保产品的稳定供应和交付。

ADS7831P数据手册

厂牌 PDF简要描述 下载
TEXAS INSTRUMENTS 模数转换器(ADC) TEXAS INSTRUMENTS ADS7831P ADS7831P数据手册

ADS7831P封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 110.1618
5000+ ¥ 105.2308
10000+ ¥ 101.4188
库存: 847
起订量: 91 增量: 0
交货地:
最小起订量为:10
合计: ¥ 1101.61
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
5962-89518012A ¥ 0
AD1674KN ¥ 292.4546
AD1674KRZ-REEL ¥ 0
AD1833AAST ¥ 73.0947
AD4007BCPZ-RL7 ¥ 153.2181
AD4011BCPZ-RL7 ¥ 213.3169
AD4020BRMZ-RL7 ¥ 434.1226
ADC0820BCWMX/NOPB ¥ 23.5764
ADC0838CCWM/NOPB ¥ 28.5532
ADC084S021CIMMX/NOPB ¥ 1.7122