处理中...

首页  >  产品百科  >  ADS800E

ADS800E

产品分类: 模数转换器(ADC)
厂牌: TEXAS INSTRUMENTS
产品描述: 4.75V~5.25V 64dB 40Msps 12bit 1 12 Parallel Differential,Single-Ended 4.75V~5.25V Pipelined SSOP-28 贴片安装 10.2mm*5.3mm*1.95mm
供应商型号: 25E-ADS800E
供应商: 国内现货
标准整包数: 1
TEXAS INSTRUMENTS 模数转换器(ADC) ADS800E

ADS800E概述

    Product Introduction
    The ADS800 is a high-performance 12-bit analog-to-digital converter (ADC) designed for demanding applications. It operates at a sampling rate of 40 MHz, making it ideal for telecommunications, test instrumentation, and video digitization. The ADS800 features low power consumption at just 390 mW, an internal reference, and a wideband track-and-hold circuit capable of handling up to 65 MHz. This ADC is suitable for applications involving both differential and single-ended input signals.
    Technical Parameters
    - Resolution: 12 bits
    - Sampling Rate: 40 MHz
    - Power Supply: Single +5V
    - Operating Temperature Range: -40°C to +85°C
    - Absolute Maximum Ratings:
    - Voltage on +VS: +6V
    - Analog Input: 0V to (+VS + 300mV)
    - Logic Input: 0V to (+VS + 300mV)
    - Junction Temperature: +150°C
    - Storage Temperature: +125°C
    - Differential Linearity Error: ±0.6 LSB typical, ±1.0 LSB maximum
    - Integral Linearity Error: ±1.9 LSB maximum
    - Signal-to-Noise Ratio (SNR): 61-64 dB typical
    - Spurious-Free Dynamic Range (SFDR): 60-72 dBFS
    - Power Consumption: 390-485 mW
    Product Features and Advantages
    The ADS800 stands out due to its low power consumption and high-speed capabilities. Its digital error correction ensures excellent Nyquist differential linearity performance, making it suitable for imaging applications. The high SNR and high oversampling capability provide additional margin for telecommunication, test instrumentation, and video applications. Additionally, its wide temperature range and compatibility with both differential and single-ended inputs enhance its versatility.
    Application Cases and Usage Recommendations
    The ADS800 is commonly used in applications such as IF and baseband digitization, digital communications, ultrasound imaging, gamma cameras, test instrumentation, and CCD imaging. For instance, in medical imaging devices like ultrasound machines, the ADS800 can efficiently convert analog signals to digital format, ensuring high-quality images. To optimize performance, users should ensure that the clock duty cycle is set to 50%, with adjustments made for higher frequencies to avoid missing codes.
    Compatibility and Support
    The ADS800 is compatible with a variety of electronic systems, particularly those requiring high-speed data conversion. Texas Instruments provides comprehensive support, including technical documentation and customer service, to assist with integration and troubleshooting.
    Common Issues and Solutions
    - Issue: Missing codes at high conversion rates.
    - Solution: Adjust the clock duty cycle to ensure optimal performance.
    - Issue: Poor SNR in noisy environments.
    - Solution: Implement shielding and grounding techniques to reduce noise interference.
    - Issue: Over-voltage recovery issues.
    - Solution: Ensure proper voltage regulation and protection circuits are in place.
    Conclusion and Recommendation
    The ADS800 is a robust and versatile ADC with impressive technical specifications, making it a top choice for high-demand applications. Its low power consumption, wide operating temperature range, and high accuracy make it highly recommended for use in imaging, communication, and test equipment. Users looking for a reliable and efficient ADC solution should strongly consider the ADS800 for their projects.
    Recommendation: Highly recommended for applications requiring high-speed, high-resolution analog-to-digital conversion.

ADS800E参数

参数
电压-电源,模拟 4.75V~5.25V
分辨率 12bit
采样率 40Msps
通道数 1
信噪比 64dB
位数 12
电压 - 电源,数字 4.75V~5.25V
接口类型 Parallel
架构 Pipelined
输入类型 Differential,Single-Ended
长*宽*高 10.2mm*5.3mm*1.95mm
通用封装 SSOP-28
安装方式 贴片安装
应用等级 工业级
零件状态 停产
包装方式 管装

ADS800E厂商介绍

Texas Instruments(简称TI),是一家总部位于美国德克萨斯州达拉斯的全球性半导体设计与制造公司,成立于1930年。TI是全球领先的模拟技术、数字信号处理和微控制器(MCU)领域的供应商。

主营产品分类:
1. 模拟产品:包括电源管理、信号链和接口产品,广泛应用于工业、汽车、医疗等领域。
2. 嵌入式处理:包括微控制器(MCU)、数字信号处理器(DSP)和处理器,广泛应用于消费电子、工业控制、汽车电子等领域。
3. 无线产品:包括无线通信模块和解决方案,应用于物联网、智能城市、智能家居等领域。
4. 计算器:TI也是知名的计算器制造商,拥有多款科学计算器和图形计算器产品。

应用领域:
TI的产品和技术广泛应用于通信、计算机、消费电子、汽车、工业、医疗等多个领域。

优势:
1. 技术创新:TI在模拟、嵌入式处理和无线通信领域拥有强大的研发实力和专利技术。
2. 产品多样性:TI提供广泛的产品线,满足不同客户的需求。
3. 客户支持:TI在全球设有技术支持中心,为客户提供专业的技术支持和解决方案。
4. 供应链管理:TI拥有强大的供应链管理能力,确保产品的稳定供应和交付。

ADS800E数据手册

厂牌 PDF简要描述 下载
TEXAS INSTRUMENTS 模数转换器(ADC) TEXAS INSTRUMENTS ADS800E ADS800E数据手册

ADS800E封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 177.7149
5000+ ¥ 169.76
10000+ ¥ 163.6105
库存: 836
起订量: 57 增量: 0
交货地:
最小起订量为:10
合计: ¥ 1777.14
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
5962-89518012A ¥ 0
AD1674KN ¥ 292.4546
AD1674KRZ-REEL ¥ 0
AD1833AAST ¥ 73.0947
AD4007BCPZ-RL7 ¥ 153.2181
AD4011BCPZ-RL7 ¥ 213.3169
AD4020BRMZ-RL7 ¥ 434.1226
ADC0820BCWMX/NOPB ¥ 23.5764
ADC0838CCWM/NOPB ¥ 28.5532
ADC084S021CIMMX/NOPB ¥ 1.7122