处理中...

首页  >  产品百科  >  SN74AHC14PWRE4

SN74AHC14PWRE4

产品分类: 其他逻辑器件
厂牌: TEXAS INSTRUMENTS
产品描述: 2V 5.5V TSSOP-14 贴片安装,黏合安装
供应商型号: SN74AHC14PWRE4-ND
供应商: Digi-Key
标准整包数: 1
TEXAS INSTRUMENTS 其他逻辑器件 SN74AHC14PWRE4

SN74AHC14PWRE4概述

    # Texas Instruments SNx4AHC14 Series Electronic Components: A Comprehensive Guide
    Product Introduction
    The Texas Instruments SNx4AHC14 series includes six independent Schmitt-trigger inverters. This device performs the Boolean function Y = A, making it ideal for digital signal inversion tasks. These inverters have different input threshold levels for positive-going (VT+) and negative-going (VT-) signals due to their Schmitt-trigger action. This feature ensures robustness against input noise.
    Primary Features:
    - ESD Protection: Offers superior protection exceeding JESD 22 standards.
    - Wide Operating Range: Operates effectively between 2 V to 5.5 V.
    - Output Drive Capability: Provides ±8 mA output drive at 5 V.
    - Noise Resistance: Includes Schmitt-trigger inputs to resist input noise.
    - Low Power Consumption: Consumes a maximum of 20 µA ICC.
    - Latch-Up Performance: Exhibits latch-up performance exceeding 250 mA per JESD 17.
    Applications:
    - Uninterruptible Power Supplies (UPS)
    - Home Appliances (White Goods)
    - Computer Peripherals
    - Printers
    - AC Servo Drives
    - Desktop Computers
    Technical Parameters
    Below are the key technical specifications extracted from the data sheet:
    | Parameter | Value |

    | Supply Voltage (VCC) | 2 V to 5.5 V |
    | Input Voltage (VI) | 0 V to 5.5 V |
    | Output Voltage (VO) | 0 V to VCC V |
    | Positive-Going Threshold (VT+) | 1.2 V to 3.85 V |
    | Negative-Going Threshold (VT-) | 0.9 V to 3.35 V |
    | Propagation Delay (tPLH/tPHL) | 5.5 ns to 19.5 ns |
    | Output High Current (IOH) | Up to ±8 mA |
    | Output Low Current (IOL) | Up to ±8 mA |
    | Quiescent Current (ICC) | Up to 20 µA |
    The device supports multiple package types including SOIC, SSOP, TVSOP, and others, each with specific body dimensions.
    Product Features and Advantages
    The SNx4AHC14 series boasts several unique features that set it apart:
    - Robust Noise Immunity: Schmitt-trigger inputs enhance stability under noisy conditions.
    - Wide Voltage Range: Ensures compatibility across various logic levels.
    - High Reliability: ESD protection and latch-up performance ensure durability.
    - Energy Efficiency: Low power consumption reduces energy usage.
    - Versatile Applications: Suitable for a broad spectrum of electronic systems from home appliances to computing hardware.
    These advantages make the SNx4AHC14 highly competitive in today's demanding market environments where reliability and efficiency are critical.
    Application Cases and Usage Suggestions
    Typical Use Case:
    One common application involves using the SN74AHC14 as part of a digital signal processing chain in printers. Here, the Schmitt-trigger capability helps filter out electrical noise introduced during signal transmission.
    Usage Tips:
    - Ensure proper grounding to avoid floating inputs which can lead to unpredictable behavior.
    - When designing circuits, consider the propagation delay when cascading multiple stages to maintain timing integrity.
    Compatibility and Support
    The SNx4AHC14 series is compatible with a variety of integrated circuits commonly found in modern electronics. Texas Instruments provides extensive support through documentation updates, community resources, and technical forums to assist developers in optimizing their designs.
    Common Issues and Solutions
    | Issue | Solution |

    | Input Signal Noise | Utilize additional filtering components |
    | Excessive Power Consumption | Optimize circuit layout and power management |
    Summary and Recommendation
    In summary, the Texas Instruments SNx4AHC1

SN74AHC14PWRE4参数

参数
最小工作供电电压 2V
最大工作供电电压 5.5V
5.1mm(Max)
4.5mm(Max)
1.05mm(Max)
通用封装 TSSOP-14
安装方式 贴片安装,黏合安装
应用等级 商用级
零件状态 停产
包装方式 卷带包装

SN74AHC14PWRE4厂商介绍

Texas Instruments(简称TI),是一家总部位于美国德克萨斯州达拉斯的全球性半导体设计与制造公司,成立于1930年。TI是全球领先的模拟技术、数字信号处理和微控制器(MCU)领域的供应商。

主营产品分类:
1. 模拟产品:包括电源管理、信号链和接口产品,广泛应用于工业、汽车、医疗等领域。
2. 嵌入式处理:包括微控制器(MCU)、数字信号处理器(DSP)和处理器,广泛应用于消费电子、工业控制、汽车电子等领域。
3. 无线产品:包括无线通信模块和解决方案,应用于物联网、智能城市、智能家居等领域。
4. 计算器:TI也是知名的计算器制造商,拥有多款科学计算器和图形计算器产品。

应用领域:
TI的产品和技术广泛应用于通信、计算机、消费电子、汽车、工业、医疗等多个领域。

优势:
1. 技术创新:TI在模拟、嵌入式处理和无线通信领域拥有强大的研发实力和专利技术。
2. 产品多样性:TI提供广泛的产品线,满足不同客户的需求。
3. 客户支持:TI在全球设有技术支持中心,为客户提供专业的技术支持和解决方案。
4. 供应链管理:TI拥有强大的供应链管理能力,确保产品的稳定供应和交付。

SN74AHC14PWRE4数据手册

厂牌 PDF简要描述 下载
TEXAS INSTRUMENTS 其他逻辑器件 TEXAS INSTRUMENTS SN74AHC14PWRE4 SN74AHC14PWRE4数据手册

SN74AHC14PWRE4封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
2000+ $ 0.23 ¥ 1.925
4000+ $ 0.2232 ¥ 1.868
10000+ $ 0.216 ¥ 1.8079
14000+ $ 0.2138 ¥ 1.7894
20000+ $ 0.2117 ¥ 1.7717
50000+ $ 0.2071 ¥ 1.7334
库存: 0
起订量: 2000 增量: 1
交货地:
最小起订量为:2000
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1121115001 ¥ 5111.0163
24024070010 ¥ 3954.0289
24034050020 ¥ 6728.0916
6GK5106-2BD00-2AC2 ¥ 10322.3966
6GK5204-0JA00-2BA6 ¥ 0
6GK52040BA002GF2 ¥ 11517.8359
6GK52040BS002NA3 ¥ 19522.6772
6GK52160UA005ES6 ¥ 46267.9718
6GK5308-2QG00-2AA2 ¥ 0
6GK53082FM102AA3 ¥ 73518.2716