处理中...

首页  >  产品百科  >  TL16C550CIPTR

TL16C550CIPTR

产品分类: 通用异步收发器(UART)
厂牌: TEXAS INSTRUMENTS
产品描述: 1Mbps 是 是 是 10mA 1,UART 3V 5.25V 16B QFP 贴片安装,黏合安装 7mm*7mm*1.4mm
供应商型号: TL16C550CIPTR
供应商: 云汉优选
标准整包数: 1
TEXAS INSTRUMENTS 通用异步收发器(UART) TL16C550CIPTR

TL16C550CIPTR概述

    # Product Overview and Technical Specifications
    Product Introduction
    The TL16C550C and TL16C550CI are advanced programmable asynchronous communication elements designed to support high-speed data transfer in serial communication applications. Functionally compatible with the TL16C450 upon initialization, these devices offer enhanced capabilities such as FIFO buffering, baud rate generation, and comprehensive modem control. They are ideal for systems requiring reliable, high-speed serial communication, particularly in networking, embedded computing, and telecommunication industries.
    Key Features
    - Programmable Baud Rate Generator: Capable of dividing a reference clock by values from 1 to 65535.
    - FIFO Buffering: Each FIFO can store up to 16 bytes with additional error status bits for receiver FIFO.
    - Programmable Flow Control: Supports auto-CTS and auto-RTS for efficient data flow management.
    - Asynchronous Communication Support: Handles start, stop, and parity bits for flexible communication.
    - Wide Operating Voltage Range: Operates at 5V or 3.3V to suit different system requirements.
    Technical Specifications
    - Clock Frequency: Up to 16 MHz for baud rates up to 1 Mbaud.
    - Data Width: Supports 5, 6, 7, or 8-bit data frames.
    - Parity Options: Even, odd, or no parity bit generation and detection.
    - Stop Bits: Supports 1, 1 1/2, or 2 stop bits.
    - Interrupt Management: Independent interrupt control for transmit, receive, line status, and data set.
    - Operating Environment: Operating temperature range typically from 0°C to 70°C.

    Product Characteristics and Advantages
    The TL16C550C and TL16C550CI stand out due to their programmability, robustness, and compatibility with existing software frameworks. Their ability to handle large buffers reduces CPU load, making them ideal for systems with limited processing power. The inclusion of autoflow control ensures efficient data transfer without overflow or loss, a significant advantage in real-time applications.
    Application Scenarios and Usage Tips
    These chips are widely used in applications such as industrial automation, telecommunications, and embedded systems. For instance, in a network router, the FIFO mode can significantly enhance performance by buffering incoming data packets. A suggested optimization is to leverage the autoflow control feature to minimize latency and prevent data loss under high traffic conditions. Additionally, configuring the appropriate FIFO trigger levels based on specific application needs can improve overall system efficiency.
    Compatibility and Support
    The TL16C550C and TL16C550CI are backward compatible with the TL16C450, ensuring seamless integration with existing hardware and software infrastructures. Texas Instruments provides extensive documentation, including datasheets and application notes, alongside technical support to assist developers in integrating these components into their designs.
    Common Issues and Solutions
    - Problem: Overrun Errors
    - Solution: Enable autoflow control to manage data flow effectively.
    - Problem: Incorrect Data Transmission
    - Solution: Verify baud rate settings and ensure correct wiring of the CTS and RTS pins.
    - Problem: Interrupt Mismanagement
    - Solution: Check the interrupt enable register and confirm proper configurations.
    Conclusion and Recommendation
    The TL16C550C and TL16C550CI are highly versatile and reliable solutions for serial communication needs. Their advanced features, such as FIFO buffering and autoflow control, make them indispensable in modern applications demanding high-speed and efficient data handling. Given their compatibility, robust performance, and Texas Instruments’ strong support infrastructure, these components are strongly recommended for integration into new designs requiring reliable serial communication capabilities.

TL16C550CIPTR参数

参数
数据速率 1Mbps
支持协议 -
最小工作供电电压 3V
带假起始位检测
FIFO大小 16B
收发器数量 -
最大工作供电电压 5.25V
带自动流量控制
接收器数量 -
带调制解调器控制
带 IrDA 编码器/解码器 -
典型供电电流 10mA
通道数量 1,UART
长*宽*高 7mm*7mm*1.4mm
通用封装 QFP
安装方式 贴片安装,黏合安装
零件状态 在售
包装方式 卷带包装

TL16C550CIPTR厂商介绍

Texas Instruments(简称TI),是一家总部位于美国德克萨斯州达拉斯的全球性半导体设计与制造公司,成立于1930年。TI是全球领先的模拟技术、数字信号处理和微控制器(MCU)领域的供应商。

主营产品分类:
1. 模拟产品:包括电源管理、信号链和接口产品,广泛应用于工业、汽车、医疗等领域。
2. 嵌入式处理:包括微控制器(MCU)、数字信号处理器(DSP)和处理器,广泛应用于消费电子、工业控制、汽车电子等领域。
3. 无线产品:包括无线通信模块和解决方案,应用于物联网、智能城市、智能家居等领域。
4. 计算器:TI也是知名的计算器制造商,拥有多款科学计算器和图形计算器产品。

应用领域:
TI的产品和技术广泛应用于通信、计算机、消费电子、汽车、工业、医疗等多个领域。

优势:
1. 技术创新:TI在模拟、嵌入式处理和无线通信领域拥有强大的研发实力和专利技术。
2. 产品多样性:TI提供广泛的产品线,满足不同客户的需求。
3. 客户支持:TI在全球设有技术支持中心,为客户提供专业的技术支持和解决方案。
4. 供应链管理:TI拥有强大的供应链管理能力,确保产品的稳定供应和交付。

TL16C550CIPTR数据手册

厂牌 PDF简要描述 下载
TEXAS INSTRUMENTS 通用异步收发器(UART) TEXAS INSTRUMENTS TL16C550CIPTR TL16C550CIPTR数据手册

TL16C550CIPTR封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ ¥ 22.9247
3000+ ¥ 22.3656
6000+ ¥ 21.6201
库存: 119267
起订量: 1000 增量: 0
交货地:
最小起订量为:1000
合计: ¥ 22924.7
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
CH9434M ¥ 12
CP2105-F01-GMR ¥ 9.8672
CP2110-F01-GM ¥ 28.5968
CP2614-A01-GM ¥ 30.6442
CP2614-A01-GMR ¥ 35.2262
CP82C50A-5 ¥ 0
CP82C50A-5Z ¥ 0