处理中...

首页  >  产品百科  >  TLK2711AJRGQE

TLK2711AJRGQE

产品分类: 其他接口芯片
厂牌: TEXAS INSTRUMENTS
产品描述: Transceiver 1TX 1RX 2.7Gbps
供应商型号: 25E-TLK2711AJRGQE
供应商: 国内现货
标准整包数: 1
TEXAS INSTRUMENTS 其他接口芯片 TLK2711AJRGQE

TLK2711AJRGQE概述

    TLK2711A High-Speed Transceiver Technical Overview
    Product Introduction
    The TLK2711A is a member of the WizardLink transceiver family from Texas Instruments, designed for ultrahigh-speed bidirectional point-to-point data transmission systems. This advanced transceiver supports a serial interface speed ranging from 1.6 Gbps to 2.7 Gbps, making it ideal for high-performance applications requiring fast data transmission. The TLK2711A integrates key functionalities such as on-chip PLL, clock synthesis, 8-bit/10-bit encoding/decoding, and high-speed differential signaling. It is widely utilized in applications involving high-speed backplanes, copper cables, and optical converters.
    Key Technical Parameters
    Below are the critical technical specifications of the TLK2711A:
    - Operating Speed: 1.6 Gbps to 2.7 Gbps
    - Supply Voltage: 2.5V (I/O Section is 3V Tolerant)
    - Power Consumption: <500mW, typically <450mW
    - Parallel Interface: 16-bit Parallel TTL-Compatible Data Interface
    - Clock Recovery: Built-in Clock Recovery Circuit
    - Thermal Operating Range: Industrial (-40°C to +85°C)
    - Packages:
    - 80-Pin BGA Microstar Junior (GQE)
    - 64-Pin VQFP (RCP)
    Product Features and Advantages
    The TLK2711A stands out with its advanced features and competitive advantages:
    - Energy Efficiency: Consumes less than 450mW, making it suitable for power-sensitive applications.
    - Scalability: Supports high data rates up to 2.7 Gbps, ensuring future-proof design flexibility.
    - Hot-Plug Capability: Designed for seamless integration without interrupting system operation.
    - Loopback Testing: Includes an internal loopback feature for easy self-diagnosis and maintenance.
    - Loss of Signal Detection: Equipped with LOS detection for enhanced reliability.
    - Encoding/Decoding: Integrated 8-bit/10-bit encoding/decoding ensures robust signal integrity and clock synchronization.
    - Redundancy Support: Allows connection of two TLK2711A devices for redundant port configurations.
    Application Scenarios and Usage Recommendations
    The TLK2711A is highly versatile, applicable across various industries and systems:
    - Backplane Communication: Utilized in high-speed data centers, telecom infrastructure, and server farms where minimizing physical connections is crucial.
    - Long-Distance Data Transmission: Effective in scenarios requiring data to traverse long distances via copper cables or fiber optics.
    - Signal Integrity Enhancement: Offers preemphasis control to mitigate signal degradation over long traces or cables.
    Usage Suggestions:
    - For optimal performance, ensure proper termination matching (50Ω) to avoid signal reflections.
    - Consider using the built-in PRBS generator for comprehensive testing of signal integrity and bit error rate.
    - Implement loopback testing during the initial setup phase to verify device functionality before deployment.
    Compatibility and Support
    The TLK2711A demonstrates strong compatibility with other components:
    - Interconnect Standards: Fully compliant with protocols like Fiber Channel and Gigabit Ethernet.
    - Design Support: Extensive documentation and tools available from Texas Instruments for seamless integration.
    - Warranty and Support: Backed by Texas Instruments’ standard warranty and comprehensive technical support.
    Common Issues and Solutions
    Below are some common challenges users might face and their resolutions:
    1. Signal Degradation Over Long Distances:
    - Solution: Enable preemphasis by setting the PRE pin high to enhance signal strength.
    2. Insufficient Recovery Clock Frequency:
    - Solution: Ensure TXCLK is within the supported range (80 MHz to 135 MHz).
    3. Loss of Signal Detection Failure:
    - Solution: Verify proper termination resistors and signal thresholds.
    Conclusion and Recommendation
    The TLK2711A transceiver delivers except

TLK2711AJRGQE参数

参数
零件状态 在售
包装方式 散装

TLK2711AJRGQE厂商介绍

Texas Instruments(简称TI),是一家总部位于美国德克萨斯州达拉斯的全球性半导体设计与制造公司,成立于1930年。TI是全球领先的模拟技术、数字信号处理和微控制器(MCU)领域的供应商。

主营产品分类:
1. 模拟产品:包括电源管理、信号链和接口产品,广泛应用于工业、汽车、医疗等领域。
2. 嵌入式处理:包括微控制器(MCU)、数字信号处理器(DSP)和处理器,广泛应用于消费电子、工业控制、汽车电子等领域。
3. 无线产品:包括无线通信模块和解决方案,应用于物联网、智能城市、智能家居等领域。
4. 计算器:TI也是知名的计算器制造商,拥有多款科学计算器和图形计算器产品。

应用领域:
TI的产品和技术广泛应用于通信、计算机、消费电子、汽车、工业、医疗等多个领域。

优势:
1. 技术创新:TI在模拟、嵌入式处理和无线通信领域拥有强大的研发实力和专利技术。
2. 产品多样性:TI提供广泛的产品线,满足不同客户的需求。
3. 客户支持:TI在全球设有技术支持中心,为客户提供专业的技术支持和解决方案。
4. 供应链管理:TI拥有强大的供应链管理能力,确保产品的稳定供应和交付。

TLK2711AJRGQE数据手册

厂牌 PDF简要描述 下载
TEXAS INSTRUMENTS 其他接口芯片 TEXAS INSTRUMENTS TLK2711AJRGQE TLK2711AJRGQE数据手册

TLK2711AJRGQE封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ ¥ 128.6827
5000+ ¥ 122.9226
10000+ ¥ 118.4698
库存: 1012
起订量: 78 增量: 0
交货地:
最小起订量为:10
合计: ¥ 1286.82
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
1-1437684-9 ¥ 474.9171
100-CG2293 ¥ 0
1061082100 ¥ 0
1411268 ¥ 3.2568
1411269 ¥ 4.1245
1411270 ¥ 14.0904
1411272 ¥ 21.2619
14230R-450 ¥ 308.0205
1437683-6 ¥ 326.8828
21700501 ¥ 451.5