处理中...

首页  >  产品百科  >  18-225/Y2B3C-A01/3T

18-225/Y2B3C-A01/3T

产品分类: 发光二极管
厂牌: EVERLIGHT/台湾亿光电子
产品描述: 589nm(黄色),470蓝色 蓝色,黄色 0603
供应商型号: 18-225/Y2B3C-A01/3T 0603
供应商: 期货订购
标准整包数: 3000
EVERLIGHT/台湾亿光电子 发光二极管 18-225/Y2B3C-A01/3T

18-225/Y2B3C-A01/3T概述

    # Chip LED with Bi-Color (Multi-Color) Technical Overview
    Product Introduction
    The 18-225/Y2B3C-A01/3T, developed by EVERLIGHT ELECTRONICS CO., LTD., is a surface-mount chip LED with bi-color (multi-color) capabilities. This compact and lightweight component is designed to provide high-density mounting solutions while maintaining excellent optical performance. Its primary function is to emit light in two colors (brilliant yellow and blue), making it suitable for diverse applications such as backlighting, telecommunication indicators, and general lighting.
    This LED is particularly well-suited for small form-factor devices, including dashboards, switches, and flat backlights for LCDs. With its small footprint, it offers advantages such as reduced board space and enhanced miniaturization, making it an ideal choice for modern electronic systems.
    Technical Parameters
    Below are the key technical specifications of the 18-225/Y2B3C-A01/3T:
    | Parameter | Symbol | Minimum | Typical | Maximum | Unit | Condition |
    ||
    | Reverse Voltage | VR | - | - | 5 | V | Ta = 25°C |
    | Forward Current (Per Color) | IF (Y2/B3) | 25 | - | 30 | mA | Ta = 25°C |
    | Operating Temperature | Topr | -40 | - | +85 | °C | Ta = 25°C |
    | Storage Temperature | Tstg | -40 | - | +90 | °C | Ta = 25°C |
    | Power Dissipation | Pd (Y2/B3) | 60 | - | 120 | mW | Ta = 25°C |
    | Peak Forward Current | IFP (Y2/B3)| 60 | - | 100 | mA | Duty 1/10 @1KHz |
    | Viewing Angle | - | - | 120 | - | ° | IF = 20mA |
    | Forward Voltage (Per Color) | VF (Y2/B3) | 1.7 | - | 3.9 | V | IF = 20mA |
    Additional features include:
    - Compatible with automatic placement equipment.
    - Supports both infrared and vapor phase reflow solder processes.
    - RoHS-compliant and lead-free.
    - High luminous intensity with ranks available for selection based on CAT (luminous intensity), HUE (dominant wavelength), and REF (forward voltage).
    Product Features and Advantages
    The 18-225/Y2B3C-A01/3T offers several unique advantages that make it stand out in the market:
    1. Compact Design: Its small dimensions (1.6mm x 0.8mm) allow for higher packaging density and reduced board size, making it ideal for miniaturized applications.
    2. Dual-Color Capability: The ability to emit both brilliant yellow and blue light provides versatility for design engineers in various industries.
    3. Reliability: Withstanding high temperatures and humidity, the LED demonstrates robust performance even under challenging environmental conditions.
    4. Pb-Free and RoHS Compliance: Ensures compliance with environmental regulations, making it attractive to eco-conscious manufacturers.
    Application Case Studies and Usage Recommendations
    Backlighting in Dashboards and Switches
    The LED's bi-color capability and low-profile design make it ideal for dashboard illumination in automotive applications. To optimize performance, ensure the circuitry includes current-limiting resistors to prevent overcurrent.
    Telecommunications
    Indicator lights in telephones and fax machines benefit from this LED's bright and reliable output. For best results, adhere strictly to recommended soldering procedures and storage conditions to maintain long-term reliability.
    Flat Backlight for LCDs
    Its uniform emission pattern and wide viewing angle are advantageous

18-225/Y2B3C-A01/3T参数

参数
透镜形状 -
波长 589nm(黄色),470蓝色
测试电流 -
显示颜色 蓝色,黄色
视角 -
透镜类型 -
Vf-正向电压 -
通用封装 0603

18-225/Y2B3C-A01/3T数据手册

厂牌 PDF简要描述 下载
EVERLIGHT/台湾亿光电子 发光二极管 EVERLIGHT/台湾亿光电子 18-225/Y2B3C-A01/3T 18-225/Y2B3C-A01/3T数据手册

18-225/Y2B3C-A01/3T封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
3000+ ¥ 0.4795
库存: 30000
起订量: 3000 增量: 3000
交货地:
最小起订量为:3000
合计: ¥ 1438.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0002762 ¥ 24.8058
0020808 ¥ 356.8461
0035.1342 ¥ 10.3703
0035.1350 ¥ 84.598
0035.1370 ¥ 4.0253
0035.7024 ¥ 36.5378
0035.9203 ¥ 15.8395
0035.9617 ¥ 16.9084
0035.9640.4 ¥ 13.7904
0035.9675.4 ¥ 56.3987