处理中...

首页  >  产品百科  >  114010

114010

产品分类: 背板连接器 - 专用
厂牌: TE CONNECTIVITY
产品描述: Deutsch 端子退针器, AEC, DRC, DTHD, HD10, HD30, HDP20, Jiffy Splice, WT系列, 12触点, 0.202in宽尖头
供应商型号: 114010
供应商: 云汉优选
标准整包数: 1
TE CONNECTIVITY 背板连接器 - 专用 114010

114010概述

    Deutsch HD10 Series Technical Manual: Comprehensive Overview
    Product Introduction
    The Deutsch HD10 Series represents a versatile range of environmentally sealed cylindrical connectors designed primarily for heavy-duty applications across various industries. These connectors are ideal for use in harsh environments where resistance to moisture, dust, and other contaminants is crucial. They are commonly employed in sectors such as heavy equipment, agriculture, transportation, robotics, and communication systems.
    Key features include rugged thermoplastic shells, quick-tricam locking mechanisms, and multiple contact configurations that cater to a variety of electrical requirements. The HD10 Series connectors are crafted to maintain high-performance standards under extreme conditions, making them an essential choice for ensuring reliable connections.
    Technical Parameters
    - Temperature Range: Operates effectively between -55°C to +125°C.
    - Durability: Maintains functionality without any electrical or mechanical defects after 100 cycles of engagement/disengagement.
    - Current Rating:
    - Size 16: 13 amps continuous
    - Size 12: 25 amps continuous
    - Size 4: 100 amps continuous
    - Insulation Resistance: Minimum 1000 megohms at 250°C.
    - Vibration: Withstands 20g's of sinusoidal vibration over 10 to 2000 Hz without unlocking or physical damage.
    - Submersion: Immersed up to 3 feet underwater without loss of function or leakage.
    The HD10 Series utilizes crimp-type or stamped-and-formed contacts, providing reliable performance even in demanding conditions. The connectors are compatible with wires ranging from 6 to 20 AWG, supporting diverse wiring needs.
    Product Features and Advantages
    The Deutsch HD10 Series offers several advantages over traditional connectors:
    - Ease of Assembly: Features a tricam coupling mechanism allowing for rapid mating and unmating.
    - Cost Efficiency: Lower cost compared to other premium connectors while maintaining superior performance.
    - Durability and Reliability: Designed to last through numerous engagement cycles without degradation.
    - Compatibility: Available in multiple configurations including square flange and inline receptacles.
    These features make the HD10 Series not only cost-effective but also highly reliable in mission-critical applications.
    Application Cases and Usage Tips
    The HD10 Series finds extensive use in agricultural machinery, construction vehicles, and maritime applications. For instance, in farming equipment, they ensure uninterrupted power supply despite frequent exposure to soil particles and moisture. Similarly, in offshore oil rigs, their robust design prevents corrosion caused by sea water.
    To maximize effectiveness, users should adhere strictly to the specified wire gauges and insulation ranges during installation. Regular inspections post-installation are recommended to verify the integrity of connections.
    Compatibility and Support
    These connectors exhibit excellent compatibility with a wide array of electronic components due to their standardized contact sizes and materials. Deutsch Industrial provides comprehensive support, including engineering assistance, prototyping services, and after-sales maintenance.
    Common Issues and Solutions
    Common issues include improper seating of contacts leading to poor conductivity. Solution: Ensure correct stripping length and crimping pressure according to specifications. Another issue could be loosening due to vibration; solution: tighten coupling rings securely after installation.
    Conclusion and Recommendation
    In summary, the Deutsch HD10 Series connectors stand out as reliable, durable solutions for demanding environments. Their combination of affordability, ease of use, and environmental resilience makes them a strong recommendation for industries requiring dependable interconnectivity. If your project demands robust c

114010参数

参数
安装方式 通孔安装
零件状态 在售

114010厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

114010数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 背板连接器 - 专用 TE CONNECTIVITY 114010 114010数据手册

114010封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 26.4
20+ ¥ 19.47
50+ ¥ 16.016
100+ ¥ 12.32
库存: 462
起订量: 1 增量: 1200
交货地:
最小起订量为:1
合计: ¥ 26.4
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0459840483 ¥ 0
0459841451 ¥ 125.173
0459846282 ¥ 100.0337
064688 ¥ 73.1207
0765601728 ¥ 263.5686
1-148445-5 ¥ 409.4997
1-532825-4 ¥ 406.105
1-536501-1 ¥ 116.927
1-5532428-5 ¥ 450.5901
1-5532430-4 ¥ 352.0875