处理中...

首页  >  产品百科  >  104415

104415

产品分类: 背板连接器 - 专用
厂牌: TE CONNECTIVITY
产品描述: Conn Hard Metric F 176 POS 2mm Press Fit RA Thru-Hole
供应商型号: OT-104415
供应商: 海外现货
标准整包数: 1
TE CONNECTIVITY 背板连接器 - 专用 104415

104415概述

    Product Introduction: ERmet 2mm Hard Metric Connector System
    The ERmet 2mm Hard Metric Connector System, developed by ERNI, represents a cutting-edge solution in electronic interconnect systems, specifically designed for high-performance applications. This connector system offers unparalleled flexibility and reliability, making it an ideal choice for diverse industries such as telecommunications, networking, and embedded computing. Originally introduced in 1993, the ERmet 2mm H.M. system has since expanded to include almost every module configuration within board-to-backplane interconnects.
    Key features of the ERmet 2mm H.M. connector system include:
    - Shielded vertical females: Provides enhanced signal integrity and electromagnetic compatibility.
    - Stacking designs: Allows for efficient multi-layer board configurations.
    - Stamped power connectors: Efficient power delivery solutions tailored for demanding applications.
    - Cable systems: Facilitates flexible connections in compact designs.
    This connector system has become the de facto standard for board-to-backplane interconnections, particularly within the CompactPCI ecosystem, and enjoys widespread adoption in telecommunications and networking sectors.
    Technical Parameters
    Below is a concise list of technical specifications for the ERmet 2mm H.M. connector system:
    | Parameter | Specification |

    | Contact Pitch | 2.0 mm |
    | Voltage Rating | Up to 250 VAC/DC |
    | Current Rating | Up to 3 A per contact |
    | Number of Rows | 7 rows, 10 rows |
    | Operating Temperature Range | -40°C to +85°C |
    | Insulation Resistance | > 100 MΩ |
    | Dielectric Withstanding Voltage | ≥ 1000 VAC (1 min.) |
    | Material | High-quality alloy contacts, durable plastic housings |
    | Mounting Options | Vertical, right-angle, through-hole reflow, press-fit |
    The system supports high-frequency characteristics, with data rates exceeding 6 Gbps, ensuring superior signal quality across various operating conditions.
    Product Features and Advantages
    The ERmet 2mm H.M. connector system boasts several unique features that set it apart from competitors:
    1. Superior Signal Integrity: Designed to minimize crosstalk and electromagnetic interference, ensuring high-speed data transfer without degradation.
    2. Rugged Construction: Built for durability, these connectors are suitable for environments ranging from industrial to military-grade applications.
    3. Versatility: Offers customizable configurations to fit specific design requirements, whether for CompactPCI, PXI, or custom layouts.
    4. High Reliability: Proven track record of stable performance under challenging conditions, thanks to advanced materials and precision engineering.
    5. Industry Standard Compliance: Adheres to IEC 61076-4-101 standards, ensuring compatibility with global industry practices.
    These advantages make the ERmet 2mm H.M. system a standout choice for engineers seeking robust, high-performance interconnect solutions.
    Application Cases and Usage Recommendations
    The ERmet 2mm H.M. connector system finds application in numerous domains, including:
    1. CompactPCI/CompactPCI Express Systems: Ideal for industrial computers, servers, and embed

104415参数

参数 值
长*宽*高 50mm(长度)*26.3mm(高度)
安装方式 板安装,边缘安装,通孔安装
应用等级 工业级
零件状态 在售

104415厂商介绍

TE Connectivity从事连接与传感解决方案的设计和制造,产品覆盖连接器、传感器、天线、继电器、开关、无源元件、线缆及热缩套管等,服务于工业自动化、汽车、能源、数据连接和医疗技术等应用。

在云汉芯城,用户可通过完整 MPN、产品类别或 BOM 查询 TE Connectivity 相关型号,如 282088-1、350536-1、1473672-1、1827570-2 等,并进一步核对 datasheet、库存、MOQ/SPQ、交期、合规文件需求和可替代型号信息。

【采购提示】型号规格请以 datasheet 为准;库存、价格、MOQ/SPQ 和交期请以实时查询、RFQ 回复或销售确认为准。

104415数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 背板连接器 - 专用 TE CONNECTIVITY 104415 104415数据手册

104415封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
5+ $ 29.4935 ¥ 249.2197
库存: 501
起订量: 8 增量: 0
交货地:
最小起订量为:5
合计: ¥ 1246.09
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0459840483 ¥ 0
0459841451 ¥ 125.173
0459846282 ¥ 100.0337
064688 ¥ 73.1207
0765601728 ¥ 263.5686
1-148445-5 ¥ 409.4997
1-532825-4 ¥ 406.105
1-536501-1 ¥ 116.927
1-5532428-5 ¥ 450.5901
1-5532430-4 ¥ 352.0875