处理中...

首页  >  产品百科  >  4-1879279-0

4-1879279-0

产品分类: 贴片电阻
厂牌: TE CONNECTIVITY
产品描述: 84.5KΩ ±0.1% 125mW ±15ppm/℃ 0805 贴片安装 2mm(长度)*550μm(高度)
供应商型号: Q-4-1879279-0
供应商: 期货订购
标准整包数: 250
TE CONNECTIVITY 贴片电阻 4-1879279-0

4-1879279-0概述

    Product Introduction
    Product Type: Passive Electronic Components
    Functionality: Resistive Products, Trimmers, Potentiometers, Thermistors, and Varistors
    Application Areas: Aerospace, Automotive, Consumer Electronics, Industrial, and Telecommunications
    This catalog introduces an extensive range of passive electronic components manufactured by Tyco Electronics, a leading global provider of advanced electronic solutions. These products serve diverse industries, ensuring reliability and performance across various applications. Key offerings include resistors, trimmers, potentiometers, thermistors, varistors, and other critical components that support modern electronic designs.
    Technical Parameters
    Below is a summary of key technical specifications:
    Resistive Products:
    - Surface Mount Resistor:
    - Dimensions: 0402 to 2512
    - Power Dissipation: 0.25W to 2W
    - Tolerance: 1% to 5%
    - TCR: 10ppm/°C to 200ppm/°C
    - Value Range: R001 to 1GΩ
    - Leaded Resistor:
    - Power Dissipation: 0.15W to 300W
    - Tolerance: 0.05% to 10%
    - TCR: 1ppm/°C to 350ppm/°C
    - Value Range: R01 to 1GΩ
    - High Voltage Resistors:
    - Voltage Rating: Up to 50kV
    - Power Dissipation: 100W to 600W
    - Tolerance: 1% to 10%
    Thermistors and Varistors:
    - NTC Thermistor:
    - Package Size: 0402 to 1206
    - Resistance Range: 40R to 500KΩ
    - TCR: 3900ppm/°C max
    - Varistor:
    - Package Size: 0805 to 1210
    - Voltage Rating: 50V to 500V
    - Surge Current Capacity: 3.5A
    Product Features and Advantages
    Tyco Electronics' passive components offer several unique advantages:
    1. Precision: Ultra-precision resistors with tolerances down to 0.005% and TCR as low as 10ppm/°C ensure accurate performance.
    2. Reliability: Robust construction and high voltage ratings make these components suitable for extreme environments.
    3. Flexibility: A wide range of packages and configurations cater to diverse application needs.
    4. Innovation: Advanced technologies such as noise suppression inductors and high-power resistors address modern challenges like electromagnetic interference and power surges.
    5. Market Competitiveness: Comprehensive portfolios ensure that customers have access to industry-leading components at competitive prices.
    Application Cases and Usage Suggestions
    Example 1: Automotive Sensors
    - Use Case: Temperature sensors often require precise NTC thermistors. The Tyco Electronics NTC series provides stable performance over a broad temperature range (-40°C to 150°C).
    - Recommendation: Ensure proper soldering techniques to maximize thermal stability and longevity.
    Example 2: Power Supplies
    - Use Case: High-power wirewound resistors dissipate up to 300W and maintain accuracy under heavy load conditions.
    - Recommendation: Use heat sinks where necessary to avoid overheating during peak operations.
    Compatibility and Support
    These components are designed to be compatible with most standard PCB layouts and assembly processes. Tyco Electronics offers comprehensive support through its website (tycoelectronics.com/passives) and regional offices worldwide. Users can expect reliable after-sales support, including documentation, technical assistance, and replacement parts.
    Common Issues and Solutions
    | Issue | Solution |

    | Component overheating | Install a heat sink to improve thermal dissipation. |
    | Excessive noise interference | Use Sigma noise suppression inductors to reduce EMI. |
    | Variance in resistance values | Select high-precision resistors with tighter tolerances. |
    Conclusion and Recommendation
    Tyco Electronics' passive components represent a significant advancement in the field of electronic manufacturing. Their comprehensive range of resistors, thermistors, and inductor

4-1879279-0参数

参数
电阻值 84.5KΩ
精度 ±0.1%
额定功率 125mW
温度系数 ±15ppm/℃
长*宽*高 2mm(长度)*550μm(高度)
通用封装 0805
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 盒装

4-1879279-0厂商介绍

TE Connectivity(TE)是一家全球领先的电子组件、系统和解决方案提供商,总部位于瑞士。TE的产品广泛应用于各种行业,包括汽车、工业、医疗、****和通信等。

TE Connectivity的主营产品可以分为以下几个类别:

1. 连接与传感器解决方案:包括连接器、传感器、继电器等,用于各种电子设备的连接和信号传输。

2. 工业解决方案:包括电缆、电缆组件、开关和控制设备等,广泛应用于工业自动化、能源和基础设施等领域。

3. 通信解决方案:包括高速数据传输电缆、光纤和无线通信组件等,服务于通信基础设施和数据中心市场。

4. 医疗解决方案:包括医疗设备连接、传感器和组件等,为医疗设备提供关键的连接和信号传输功能。

TE Connectivity的优势在于其广泛的产品线、强大的研发能力和全球布局。公司不断投资于新技术和创新,以满足不断变化的市场需求。此外,TE还拥有强大的供应链和制造能力,能够快速响应客户需求,提供高质量的产品和服务。

4-1879279-0数据手册

厂牌 PDF简要描述 下载
TE CONNECTIVITY 贴片电阻 TE CONNECTIVITY 4-1879279-0 4-1879279-0数据手册

4-1879279-0封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
250+ $ 0.7375 ¥ 6.0475
2500+ $ 0.7 ¥ 5.74
5000+ $ 0.6625 ¥ 5.4325
12500+ $ 0.625 ¥ 5.125
25000+ $ 0.5875 ¥ 4.8175
库存: 25000
起订量: 250 增量: 250
交货地:
最小起订量为:250
合计: ¥ 1511.87
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201WMF1103TEE ¥ 0.0044
0201WMF2552TEE ¥ 0.0004
0201WMF287JTEE ¥ 0.0023
0201WMF2942TEE ¥ 0.0005
0201WMF511KTEE ¥ 0.0009
0201WMF5760TEE ¥ 0.0006
0201WMF8061TEE ¥ 0.0004
0805W8J0511T5E ¥ 0.0006
0805W8J0910T5E ¥ 0.0011
0A52 ¥ 306.5125