处理中...

首页  >  产品百科  >  UP3B-330-R

UP3B-330-R

产品分类: 贴片电感
厂牌: EATON
产品描述: 100KHz 3A 2.4A 33μH 68.8mΩ ±20% SMD,13.2X19.3MM 标准安装,贴片安装 19.3mm*13.21mm*6.8mm
供应商型号: N-UP3B-330-R
供应商: 云汉优选
标准整包数: 1
EATON 贴片电感 UP3B-330-R

UP3B-330-R概述

    Eaton UNI-PAC™ Drum Core Power Inductors Technical Overview
    Product Introduction
    The Eaton UNI-PAC™ series of drum core power inductors represents a robust and efficient solution for modern electronic applications demanding compact designs and high performance. These inductors cater to both industrial and consumer markets where space constraints and reliability are critical. The series includes a wide range of inductance values (from 0.47 μH to 1000 μH) and current ratings (up to 19.2 A), making them ideal for buck or boost converters, workstations, desktop computers, portable power devices, and various other power electronics systems.
    Key applications include:
    - Switching power supplies: For both DC-DC and AC-DC conversions.
    - Computing hardware: Servers, workstations, and desktops.
    - Consumer electronics: DVD players, portable devices, and test equipment.
    - Industrial solutions: Base stations, power supplies, and output filter chokes.
    These components are manufactured with ferrite core materials and meet the UL 94V-0 flammability standard, ensuring safety in extreme conditions.
    Technical Specifications
    The Eaton UNI-PAC™ series delivers excellent performance across its range, characterized by high current handling capabilities and minimal resistance losses. Below are the key specifications for each part number:
    | Part Number | Inductance (µH) | Rated Inductance ±20% | IRMS (A) | ISAT (A) | DCR (Ohms max.) |
    |
    | UP1B-R47-R | 0.47 | 0.569 | 6.0 | 7.7 | 0.0097 |
    | UP1B-1R0-R | 1.0 | 1.20 | 4.4 | 5.3 | 0.0177 |
    | UP1B-220-R | 22.0 | 23.50 | 1.0 | 1.2 | 0.2541 |
    | UP4B-680-R | 68.0 | 68.17 | 2.4 | 4.3 | 0.1200 |
    Note: Ratings provided under operating conditions of up to 125°C (ambient plus self-temperature rise). Inductance tolerances and current ratings may vary depending on specific models.
    Product Features and Advantages
    1. High Power Density: Allows for smaller footprints without sacrificing performance.
    2. Low Loss Design: Minimal DC resistance (DCR) ensures efficient operation with low heat generation.
    3. Robust Construction: Protected cases eliminate the risk of core damage during assembly or operation.
    4. Wide Operating Temperature Range: From -40°C to +125°C, ensuring reliable performance in harsh environments.
    5. Compliant with Industry Standards: Meets UL 94V-0 flammability requirements and adheres to JEDEC standards for solder reflow processes.
    The combination of these features makes the Eaton UNI-PAC™ series an attractive choice for high-performance power supply designs, particularly in industries where reliability and efficiency are paramount.
    Application Examples and Usage Recommendations
    1. Switching Power Supplies: For applications like server racks, the UP1B-220-R is recommended due to its high saturation current (3.7 A).
    2. Portable Devices: Models like UP4B-470-R (inductance 470 μH) are suitable for compact and lightweight designs requiring moderate energy storage.
    3. Desktop Computers: Parts such as UP2B-1R0-R (inductance 1.0 μH) offer balanced performance for typical desktop applications.

    Usage Tips: Always ensure proper PCB layout guidelines are followed to maximize thermal management and signal integrity. Avoid routing traces or vias beneath the inductor.
    Compatibility and Support
    The Eaton UNI-PAC™ series is designed for compatibility with standard PCB layouts and supports lead-free soldering. Comprehensive technical documentation, including solder reflow profiles, is available for reference. Eaton provides robust customer support through its dedicated electr

UP3B-330-R参数

参数
容差 ±20%
直流电阻(DCR) 68.8mΩ
额定电流 2.4A
Q值 -
测试频率 100KHz
电感值 33μH
饱和电流(LSAT) 3A
自谐振频率(SRF) -
长*宽*高 19.3mm*13.21mm*6.8mm
通用封装 SMD,13.2X19.3MM
安装方式 标准安装,贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

UP3B-330-R厂商介绍

EATON(伊顿公司)是一家全球领先的动力管理公司,成立于1911年,总部位于爱尔兰都柏林。EATON提供各种节能解决方案,帮助客户更有效地管理电力、流体和机械功率,以提高能源效率和运营效率。

EATON的主营产品分类包括:
1. 电气产品:如断路器、接触器、继电器等,广泛应用于工业、商业和住宅建筑。
2. 液压产品:如泵、阀、马达等,服务于工程机械、农业机械等领域。
3. ****产品:如**起落架、飞行控制系统等,为**业提供关键部件。
4. 车辆电气系统:如电池、电气控制系统等,为汽车、卡车等提供动力解决方案。

EATON的优势在于:
1. 技术创新:EATON持续投入研发,拥有大量专利技术,为客户提供先进的产品和解决方案。
2. 全球布局:EATON在全球拥有广泛的生产基地和销售网络,能够快速响应客户需求。
3. 定制服务:EATON能够根据客户需求提供定制化的产品和解决方案,满足特定应用场景的需求。
4. 节能环保:EATON的产品和解决方案致力于提高能源效率,减少环境影响,符合可持续发展的趋势。

UP3B-330-R数据手册

厂牌 PDF简要描述 下载
EATON 贴片电感 EATON UP3B-330-R UP3B-330-R数据手册

UP3B-330-R封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
95+ $ 1.1872 ¥ 10.0912
250+ $ 1.133 ¥ 9.6305
450+ $ 1.0608 ¥ 9.0168
库存: 645
起订量: 95 增量: 1
交货地:
最小起订量为:95
合计: ¥ 958.66
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#919AS-2R8M=P3 ¥ 17.2483
#B966AS-4R7N=P3 ¥ 10.3698
00 5601 02 ¥ 0
0402AF-251XJLU ¥ 14.1453
0402AS-R15K-08 ¥ 2.2714
0402CS-10NXGLU ¥ 6.8265
0402CS-13NXGLU ¥ 4.7817
0402CS-1N8XGLU ¥ 10.7522
0402CS-2N4XJLW ¥ 11.9691
0402CS-30NXGRW ¥ 5.4146