处理中...

首页  >  产品百科  >  HCM1A1307-R47-R

HCM1A1307-R47-R

产品分类: 贴片电感
厂牌: EATON
产品描述: 100KHz 72A 36.5A 470nH 1.05mΩ ±20% 标准安装,贴片安装 13.7mm*13mm*6.5mm
供应商型号: N-HCM1A1307-R47-R
供应商: 云汉优选
标准整包数: 1
EATON 贴片电感 HCM1A1307-R47-R

HCM1A1307-R47-R概述

    # Eaton Automotive Grade High Current Power Inductors: HCM1A1307
    Product Introduction
    The Eaton HCM1A1307 series of automotive-grade high current power inductors represents a cutting-edge solution designed specifically for demanding automotive applications. These inductors are engineered to meet AEC-Q200 Grade 1 qualification standards, ensuring exceptional reliability and performance even in the harshest conditions. With their high current carrying capacity and electromagnetic interference (EMI) reduction capabilities, they are ideal for power management systems in vehicles.
    Key Features
    - AEC-Q200 Grade 1 Qualified: Ensures compliance with rigorous automotive industry standards.
    - High Current Carrying Capacity: Capable of handling currents ranging from 4.6 A to 100 A.
    - Magnetic Shielding: Reduces EMI significantly.
    - Wide Frequency Range: Operates effectively across frequencies up to 1 MHz.
    - Customizable Inductance Values: Available in values from 0.22 μH to 56 μH.
    - Compact Design: Footprint measures 13.7 mm x 13.0 mm with a height of 6.5 mm.
    - Moisture Resistance: Moisture Sensitivity Level (MSL) rated at 1.
    - Eco-Friendly Materials: Halogen-free, lead-free, and RoHS-compliant.
    Applications
    The HCM1A1307 series is versatile and suitable for numerous automotive applications, including:
    - Body electronics
    - Central body control modules
    - Lighting systems
    - HVAC controllers
    - Door, window lift, and seat controls
    - Advanced driver assistance systems (ADAS)
    - Infotainment and cluster electronics
    - Engine and transmission control units
    - Airbag control and stability systems
    Technical Specifications
    Below are the detailed technical parameters extracted from the data sheet:
    | Part Number | Inductance (μH) | Irms (A) | Isat (A) | DCR (mΩ) |

    | HCM1A1307-R22-R | 0.22 | 48 | 100 | 0.58 |
    | HCM1A1307-R33-R | 0.33 | 44 | 72 | 0.83 |
    | HCM1A1307-R47-R | 0.47 | 36.5 | 72 | 0.90 |
    | HCM1A1307-1R0-R | 1.0 | 28 | 30 | 1.65 |
    | HCM1A1307-1R2-R | 1.2 | 21.8 | 28 | 1.98 |
    | HCM1A1307-1R5-R | 1.5 | 20.5 | 26 | 2.1 |
    | ... | ... | ... | ... | ... |
    Additional specifications include:
    - Storage and operating temperature range: -55 °C to +155 °C
    - Solder reflow temperature following J-STD-020 standards
    - Alloy powder core material
    - Grey color
    - Recommended PCB layout practices: Avoid routing traces or vias under the inductor
    Product Characteristics and Advantages
    The HCM1A1307 series excels in several key areas:
    - High Reliability: Meeting AEC-Q200 qualifications ensures durability under extreme temperatures and conditions.
    - Efficient Performance: High current handling combined with low core losses make it energy-efficient.
    - Environmental Compliance: Being halogen-free, lead-free, and RoHS-compliant aligns with global environmental regulations.
    These features provide a competitive edge by reducing EMI, minimizing thermal issues, and enhancing overall system efficiency.
    Application Scenarios and Usage Tips
    The HCM1A1307 series is well-suited for various automotive sub-systems where power management is critical. For instance:
    - Infotainment Systems: Properly managing current flow through these inductors ensures stable operation.
    - Engine Control Units: Their robustness supports reliable engine performance.

    Usage tips include adhering strictly to recommended PCB layouts and ensuring adequate airflow around the component to avoid overheating.
    Compatibility and Support
    The HCM1A1307 series is compatible with standard soldering profiles as per J-STD-020 guidelines. Eaton

HCM1A1307-R47-R参数

参数
自谐振频率(SRF) -
容差 ±20%
直流电阻(DCR) 1.05mΩ
额定电流 36.5A
Q值 -
测试频率 100KHz
电感值 470nH
饱和电流(LSAT) 72A
长*宽*高 13.7mm*13mm*6.5mm
安装方式 标准安装,贴片安装
应用等级 汽车级
零件状态 在售
包装方式 卷带装

HCM1A1307-R47-R厂商介绍

EATON(伊顿公司)是一家全球领先的动力管理公司,成立于1911年,总部位于爱尔兰都柏林。EATON提供各种节能解决方案,帮助客户更有效地管理电力、流体和机械功率,以提高能源效率和运营效率。

EATON的主营产品分类包括:
1. 电气产品:如断路器、接触器、继电器等,广泛应用于工业、商业和住宅建筑。
2. 液压产品:如泵、阀、马达等,服务于工程机械、农业机械等领域。
3. ****产品:如**起落架、飞行控制系统等,为**业提供关键部件。
4. 车辆电气系统:如电池、电气控制系统等,为汽车、卡车等提供动力解决方案。

EATON的优势在于:
1. 技术创新:EATON持续投入研发,拥有大量专利技术,为客户提供先进的产品和解决方案。
2. 全球布局:EATON在全球拥有广泛的生产基地和销售网络,能够快速响应客户需求。
3. 定制服务:EATON能够根据客户需求提供定制化的产品和解决方案,满足特定应用场景的需求。
4. 节能环保:EATON的产品和解决方案致力于提高能源效率,减少环境影响,符合可持续发展的趋势。

HCM1A1307-R47-R数据手册

厂牌 PDF简要描述 下载
EATON 贴片电感 EATON HCM1A1307-R47-R HCM1A1307-R47-R数据手册

HCM1A1307-R47-R封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
50+ $ 2.3108 ¥ 19.6418
150+ $ 2.2042 ¥ 18.7357
250+ $ 2.0604 ¥ 17.5134
库存: 1250
起订量: 50 增量: 1
交货地:
最小起订量为:50
合计: ¥ 982.09
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
#919AS-2R8M=P3 ¥ 17.2483
#B966AS-4R7N=P3 ¥ 10.3698
00 5601 02 ¥ 0
0402AF-251XJLU ¥ 14.1453
0402AS-R15K-08 ¥ 2.2714
0402CS-10NXGLU ¥ 6.8265
0402CS-13NXGLU ¥ 4.7817
0402CS-1N8XGLU ¥ 10.7522
0402CS-2N4XJLW ¥ 11.9691
0402CS-30NXGRW ¥ 5.4146