处理中...

首页  >  产品百科  >  EVAL-ADUC845QSPZ

EVAL-ADUC845QSPZ

厂牌: ANALOG DEVICES
产品描述: 2.25KB ROM 32.768KHz,11.0592MHz Serial 8052 固定安装
供应商型号: EVAL-ADUC845QSPZ-ND
供应商: Digi-Key
标准整包数: 1
ANALOG DEVICES 应用处理器与片上系统(SOC) EVAL-ADUC845QSPZ

EVAL-ADUC845QSPZ概述

    # ADuC8xx Evaluation Kit User Guide
    Product Introduction
    The ADuC8xx Evaluation Kit serves as a comprehensive platform for users to explore and evaluate the ADuC8xx family of microconverters. These microconverters are renowned for their high precision and versatility, integrating both flash MCU and ADC/DAC functionality on a single chip. The kit includes multiple evaluation boards such as the EVAL-ADuC812QSZ, EVAL-ADuC814QSZ, and EVAL-ADuC847QSZ, supporting various models like SAR and Sigma-Delta microconverters. This user-friendly evaluation system is ideal for engineers in fields like industrial control, automotive electronics, medical devices, and consumer electronics.
    Technical Parameters
    The ADuC8xx evaluation kit provides the following technical specifications:
    | Parameter | Value |

    | Processor | 8051 compatible core |
    | Flash Memory | 16 KB – 64 KB |
    | SRAM | 1.25 KB – 3.75 KB |
    | ADC Resolution | 12-bit or 24-bit (Sigma-Delta type) |
    | DAC Resolution | 12-bit |
    | Operating Voltage | 2.7V – 5.25V |
    | Temperature Range | -40°C to +85°C |
    | Supported Tools | Keil, IAR, WASP, WSD |
    These technical parameters make the ADuC8xx microconverters suitable for applications requiring high accuracy and real-time processing capabilities.
    Product Features and Advantages
    Unique Features:
    - Integrated 8051 microcontroller core with advanced peripheral support.
    - High-resolution ADC and DAC for precise analog-to-digital conversion.
    - Flexible memory configurations with on-chip Flash and SRAM.
    Market Competitiveness:
    The ADuC8xx series combines the flexibility of programmable MCUs with the precision of data converters, offering superior performance compared to traditional discrete solutions. Its robust features and broad range of supported peripherals make it a strong competitor in demanding applications such as data acquisition, motor control, and sensor interfacing.
    Application Case Studies and Usage Recommendations
    Example Applications:
    - Industrial Automation: The ADuC8xx's high-precision ADC is ideal for process monitoring and feedback control.
    - Automotive Electronics: The microconverters' compact size and high integration level make them suitable for vehicle instrumentation and driver assistance systems.
    - Medical Devices: The accurate signal processing capabilities are valuable in wearable health monitors and diagnostic equipment.
    Usage Tips:
    1. Always ensure the evaluation board is powered off before connecting/disconnecting cables to avoid damage.
    2. Use the Windows Serial Downloader (WSD) for seamless firmware loading and execution.
    3. Implement proper timing considerations when using the USB-EA emulator for debugging to prevent unexpected resets due to the watchdog timer.
    Compatibility and Support
    The ADuC8xx evaluation kit is fully compatible with widely-used development environments such as Keil and IAR. It also integrates with the Windows Analog Software Program (WASP) for performance analysis. Users benefit from detailed documentation and technical notes provided on the accompanying CD. Vendor support is extensive, with readily accessible resources online and local sales representatives available worldwide.
    Common Issues and Solutions
    | Problem | Solution |

    | Firmware upload fails | Verify the COM port settings and baud rate. |
    | Debugger not recognizing device | Ensure the USB-EA emulator is properly connected. |
    | Watchdog timer interrupt | Disable the watchdo

EVAL-ADUC845QSPZ参数

参数
核心处理器 8052
最大工作供电电压 -
外设 -
主要属性 -
最小工作供电电压 -
程序存储器类型 ROM
I/O电压 -
接口类型 Serial
速度 -
内核数 -
RAM大小 2.25KB
Flash大小 -
最大时钟频率 32.768KHz,11.0592MHz
安装方式 固定安装
应用等级 工业级
零件状态 在售
包装方式 盒装

EVAL-ADUC845QSPZ厂商介绍

Analog Devices(简称ADI)是一家全球领先的半导体公司,专注于模拟、混合信号和数字信号处理(DSP)集成电路(IC)的设计、制造和营销。公司成立于1965年,总部位于美国马萨诸塞州的诺伍德。

ADI的主营产品主要分为以下几类:
1. 数据转换器:包括模数转换器(ADC)和数模转换器(DAC),广泛应用于通信、工业、医疗等领域。
2. 放大器和比较器:提供各种高性能放大器和比较器产品,用于信号放大、滤波和比较等。
3. 射频(RF)和微波产品:包括射频收发器、混频器、放大器等,应用于无线通信、**等领域。
4. 电源管理:提供电源转换、电源管理等解决方案,满足各种电源需求。
5. 接口和通信:包括以太网、串行通信等接口产品,用于数据传输和通信。
6. 处理器和DSP:提供高性能处理器和数字信号处理器,用于复杂信号处理和控制。

ADI的优势在于其在模拟和混合信号领域的深厚技术积累,以及对客户需求的深刻理解。公司不断推出创新产品,满足客户在各种应用场景下的需求,如5G通信、自动驾驶、工业自动化等。此外,ADI还提供全面的技术支持和定制化服务,帮助客户实现产品快速上市。

EVAL-ADUC845QSPZ数据手册

厂牌 PDF简要描述 下载
ANALOG DEVICES 应用处理器与片上系统(SOC) ANALOG DEVICES EVAL-ADUC845QSPZ EVAL-ADUC845QSPZ数据手册

EVAL-ADUC845QSPZ封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 11182.1279
库存: 5
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 11182.12
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01230.1-00 ¥ 1093.0144
01231.0-01 ¥ 1711.9878
01245.0-00 ¥ 487.4332
01245.9-00 ¥ 929.8337
01246.0-00 ¥ 537.42
102110319 ¥ 500
102110423 ¥ 689.104
102110767 ¥ 1798.28
1130669 ¥ 6242.6724
1141843 ¥ 7756.124