处理中...

首页  >  产品百科  >  C503B-AAN-CA0B0341

C503B-AAN-CA0B0341

产品分类: 发光二极管
厂牌: CREE
产品描述: 591nm 15° 2.1V 20mA 圆形,带圆顶 透明 无色,琥珀色 标准安装,通孔安装 5.8mm*5mm*11.3mm
供应商型号: C503B-AAN-CA0B0341-ND
供应商: Digi-Key
标准整包数: 1
CREE 发光二极管 C503B-AAN-CA0B0341

C503B-AAN-CA0B0341概述

    Product Overview: Cree 5-mm Round LED
    Product Introduction
    The Cree 5-mm Round LED series is a family of high-performance optoelectronic components designed for demanding applications requiring consistent light output and reliable performance under various environmental conditions. Available in both red and amber variants, these LEDs feature advanced optical-grade epoxy construction, offering superior resistance to moisture and high temperatures. Ideal for outdoor signage, electronic displays, and highway signaling systems, these LEDs deliver exceptional brightness and stability over prolonged usage.
    Technical Parameters
    Below are key technical specifications extracted from the datasheet:
    | Parameter | Specification |

    | Size (mm) | 5 |
    | Forward Current (mA) | 50 |
    | Peak Forward Current (mA) | 200 |
    | Reverse Voltage (V) | 5 |
    | Power Dissipation (mW) | 130 |
    | Operating Temperature Range (°C) | -40 to +100 |
    | Storage Temperature Range (°C) | -40 to +100 |
    | Viewing Angles | 15°, 23°, 30° |
    | Luminous Intensity (mcd) | Red: 3000–32900; Amber: 5860–23500 |
    | Forward Voltage (V) | 2.1–2.6 |
    | Reverse Current (µA) | ≤100 |
    Product Features and Advantages
    The Cree 5-mm Round LED offers several unique advantages:
    - Superior Light Output: Excellent readability even in sunlight.
    - Stable Performance: Consistent luminous intensity over extended periods.
    - Advanced Optical Design: Resists moisture and high temperatures, ensuring durability in outdoor environments.
    - RoHS Compliance & Lead-Free: Environmentally friendly packaging.
    - Wide Viewing Angles: Available in 15°, 23°, and 30° options for varied application requirements.
    These features make the LED suitable for critical applications such as variable message signs (VMS), advertising displays, and petrochemical signage.
    Applications and Use Cases
    The Cree 5-mm Round LED is ideal for:
    - Electronic Signs & Signals: Enhancing visibility and clarity in dynamic messaging.
    - Motorway Signs: Ensuring safety and reliability under harsh environmental conditions.
    - Advertising Displays: Attracting attention with vibrant and steady illumination.
    - Petrol Station Signage: Delivering consistent lighting even in extreme weather.
    Use Suggestions:
    - Select appropriate viewing angles based on installation distance and orientation.
    - Ensure proper heat dissipation mechanisms when operating at peak current levels.
    Compatibility and Support
    This LED is fully compatible with standard PCB layouts and soldering processes. Manufacturers provide comprehensive support through documentation such as "Cree LED Lamp Reliability Test Standards" and "Cree LED Lamp Soldering & Handling."
    Common Issues and Solutions
    Below are typical issues encountered with these LEDs along with their solutions:
    1. Issue: Brightness variation between units.
    - Solution: Choose LEDs within the same intensity bin and dominant wavelength range.

    2. Issue: High forward voltage drop.
    - Solution: Verify circuit design to ensure adequate current limiting resistors are applied.
    3. Issue: Poor optical alignment after assembly.
    - Solution: Double-

C503B-AAN-CA0B0341参数

参数
视角 15°
透镜类型 透明
Vf-正向电压 2.1V
透镜形状 圆形,带圆顶
波长 591nm
测试电流 20mA
显示颜色 无色,琥珀色
长*宽*高 5.8mm*5mm*11.3mm
安装方式 标准安装,通孔安装
应用等级 工业级
零件状态 在售
包装方式 散装

C503B-AAN-CA0B0341厂商介绍

CREE公司(现更名为Wolfspeed)是一家全球领先的半导体公司,专注于碳化硅(SiC)和氮化镓(GaN)技术。公司总部位于美国北卡罗来纳州的达勒姆。

主营产品分类:
1. 碳化硅(SiC)产品:包括SiC功率器件、SiC基底材料和SiC射频器件。
2. 氮化镓(GaN)产品:包括GaN射频器件和GaN功率器件。

应用领域:
1. 汽车:电动汽车、混合动力汽车和充电基础设施。
2. 工业:太阳能逆变器、工业电机驱动和电源管理。
3. 通信:基站、数据中心和**通信。
4. 消费电子:快充、无线充电和电源适配器。

CREE的优势:
1. 技术领先:CREE在SiC和GaN技术领域拥有深厚的技术积累和专利布局。
2. 产品性能:CREE的SiC和GaN产品在性能、可靠性和能效方面具有明显优势。
3. 垂直整合:CREE拥有从材料、器件到应用的完整产业链,能够提供一站式解决方案。
4. 客户认可:CREE的产品已被广泛应用于汽车、工业、通信等领域,获得众多客户的信赖和认可。

C503B-AAN-CA0B0341数据手册

厂牌 PDF简要描述 下载
CREE 发光二极管 CREE C503B-AAN-CA0B0341 C503B-AAN-CA0B0341数据手册

C503B-AAN-CA0B0341封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.2185 ¥ 1.8463
10+ $ 0.2013 ¥ 1.7006
库存: 480
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 1.84
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0002762 ¥ 24.8058
0020808 ¥ 356.8461
0035.1342 ¥ 10.3703
0035.1350 ¥ 84.598
0035.1370 ¥ 4.0253
0035.7024 ¥ 36.5378
0035.9203 ¥ 15.8395
0035.9617 ¥ 16.9084
0035.9640.4 ¥ 13.7904
0035.9675.4 ¥ 56.3987