处理中...

首页  >  产品百科  >  6GM5M-78

6GM5M-78

产品分类: 拨动开关
产品描述: 277V(AC) Mom-Off-Mom 125V 20A 17.45mm 面板安装 33.22mm(长度)*60.11mm(高度)
供应商型号: 6GM5M-78
供应商: Master
标准整包数: 10
CARLING TECHNOLOGIES 拨动开关 6GM5M-78

6GM5M-78概述

    G-Series Toggle Switches: A Comprehensive Overview
    Carling Technologies, Inc., a global leader in electrical and electronic components, has introduced the G-Series toggle switches, which are renowned for their robust design and versatility. These general-purpose workhorses are equipped with numerous customization options, making them ideal for integration into diverse applications.
    1. Product Introduction
    The G-Series toggle switches are designed for use in both standard and specialized environments. These switches are suitable for general-purpose applications requiring up to 20A at 277VAC and are also compatible with low-voltage DC applications, such as 12V and 24V DC. Available in various actuator styles—such as metal bat or nylon bat/paddle—the G-Series offers flexibility in terms of aesthetics and functionality. Furthermore, it complies with international standards like UL, CSA, and VDE, ensuring reliability across different regulatory regions.
    Applications:
    The G-Series toggle switches are widely used in industries such as marine, food service, generators, industrial control, and office automation. Their durability and adaptability make them a popular choice in environments where high reliability is essential.
    2. Technical Parameters
    The following technical specifications outline the key capabilities of the G-Series toggle switches:
    | Parameter | Value |

    | Voltage Rating | Up to 20A at 277VAC |
    | Current Rating | Up to 20A |
    | Insulation Class | IEC-approved construction |
    | Dielectric Strength | 1000V (UL/CSA), 4000V (VDE) |
    | Mechanical Life | 50,000 cycles (maintained), 25,000 cycles (momentary) |
    | Operating Temperature Range| -32°F to 185°F (0°C to 85°C) |
    | Contact Resistance | ≤ 5 mΩ |
    These parameters highlight the switch's suitability for demanding environments while ensuring long-term performance under challenging conditions.
    3. Product Features and Advantages
    The G-Series toggle switches offer several distinct advantages that set them apart from competitors:
    - Versatility: Multiple actuator styles, bushing lengths, and circuit configurations allow users to customize the switch to fit their specific needs.
    - Durability: With mechanical life ratings of up to 50,000 cycles, these switches are built to endure extensive use over time.
    - Certification Compliance: Adherence to UL, CSA, and VDE standards ensures compliance with international regulations.
    - Low-Voltage Compatibility: Ideal for applications requiring 12V or 24V DC operation, expanding its utility in modern electronics.
    4. Application Cases and Usage Recommendations
    Application Case: Marine Environment
    In marine applications, the G-Series toggle switches are often used to control critical functions like bilge pumps and navigation lights. The switches' resistance to moisture and their robust build ensure consistent performance despite exposure to harsh marine conditions.
    Usage Recommendations:
    For optimal performance, consider using sealed toggle switches in wet environments to prevent water ingress. Additionally, the "momentary" function can be useful for activating temporary functions, such as emergency lighting.
    Application Case: Industrial Control Panels
    In industrial settings, these switches are frequently employed in control panels to manage motor circuits or other high-current devices.
    Usage Recommendations:
    When integrating the G-Series into industrial panels, ensure proper wire gauge selection to accommodate the rated current of the switch. Also, regular maintenance checks are recommended to verify switch integrity.
    5. Compatibility and Support
    The G-Series toggle switches exhibit excellent

6GM5M-78参数

参数
最大直流触点电压 -
电流额定值 20A
电压额定值 277V(AC)
执行器长度 17.45mm
机械寿命 -
开关功能 Mom-Off-Mom
指示颜色 -
最大交流触点电压 125V
长*宽*高 33.22mm(长度)*60.11mm(高度)
安装方式 面板安装
应用等级 商业级
零件状态 在售
包装方式 散装

6GM5M-78厂商介绍

Carling Technologies是一家领先的电子开关和控制解决方案提供商,专注于为各种工业和商业应用提供高质量的产品。公司主营产品包括:

1. 电子开关:包括轻触开关、滑动开关、按键开关等,广泛应用于家用电器、工业设备和医疗设备等领域。
2. 控制解决方案:提供定制化的控制面板、接口模块和用户界面,服务于自动化、交通和能源等行业。
3. 接口产品:包括连接器、电缆组件和接口模块,用于连接和传输信号,适用于通信、计算机和消费电子市场。

Carling Technologies的优势在于:

1. 技术创新:公司不断研发新技术,以满足市场对高性能、高可靠性产品的需求。
2. 定制服务:提供定制化解决方案,以满足客户的特定需求。
3. 质量保证:严格的质量控制流程,确保产品的一致性和可靠性。
4. 全球布局:在全球范围内设有生产基地和销售网络,为客户提供便捷的服务和支持。

6GM5M-78数据手册

厂牌 PDF简要描述 下载
CARLING TECHNOLOGIES 拨动开关 CARLING TECHNOLOGIES 6GM5M-78 6GM5M-78数据手册

6GM5M-78封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10+ $ 12.7639 ¥ 106.1266
30+ $ 12.5241 ¥ 104.1327
50+ $ 11.9356 ¥ 99.1871
100+ $ 11.6472 ¥ 95.379
250+ $ 11.4257 ¥ 93.5647
500+ $ 11.3624 ¥ 93.0463
1000+ $ 11.3624 ¥ 93.0463
库存: 476
起订量: 10 增量: 0
交货地:
最小起订量为:10
合计: ¥ 1061.26
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02.17013.21 ¥ 381.2338
07-0-0-01 ¥ 139.4461
1-1393255-1 ¥ 1555.6581
1-1825139-4 ¥ 45.4104
1004P3T1B1M1QE ¥ 102.4296
100AWSP3T1B4M2QE ¥ 36.2262
100DP1T1B1M1QEH ¥ 40.7875
100DP3T7B13M2QE ¥ 44.8148
100SP1T2B3M6RE ¥ 45.1451
100SP1T8B13M3QEH ¥ 50.7607