处理中...

首页  >  产品百科  >  GMC10X7R104K25NT

GMC10X7R104K25NT

产品分类: 陶瓷电容
产品描述: 100nF ±10% X7R 25V 0603 贴片安装 1.6mm*800μm*800μm
供应商型号: SPMC-GMC10X7R104K25NT
供应商: 海外现货
标准整包数: 1
CAL-CHIP ELECTRONICS 陶瓷电容 GMC10X7R104K25NT

GMC10X7R104K25NT概述

    Multilayer Ceramic Chip Capacitors (GMC Series): Comprehensive Technical Overview
    Introduction
    The GMC series from Calchip Electronics comprises a family of multilayer ceramic chip capacitors designed for a wide array of electronic applications. These capacitors are manufactured using advanced techniques such as screen printing alternating layers of internal metallic electrodes onto ceramic dielectric materials, followed by firing into a monolithic structure and completing with metal end terminations for reliable performance. This construction ensures the capacitors meet stringent standards for reliability and durability.
    The GMC series includes various types such as COG/NPO, X7R, X5R, Y5V, and Z5U capacitors, each tailored for specific temperature coefficients, capacitance ranges, and voltage handling capabilities. The series is widely used across industries including telecommunications, automotive, industrial electronics, and consumer products due to its compact design, robust performance, and cost-effectiveness.
    Technical Parameters
    Below is a summary of the technical specifications of the GMC series:
    | Parameter | Specifications |

    | Construction | Solder plate, 100% matte SN, Nickel Barrier Layer |
    | Temperature Range | -55°C to +125°C (for NPO/COG, X7R, X5R) |
    | Capacitance Values | 0.5 pF to 100 µF |
    | Tolerances | ±0.1 pF to ±20% |
    | Rated Voltages | 6.3 V to 200 V |
    | Temperature Coefficient| ±30 ppm/°C (NPO/COG), ±15% (X7R/X5R) |
    | Dielectric Types | COG/NPO, X7R, X5R, Y5V, Z5U |
    | Operating Frequency | Up to 1 MHz |
    Additional key parameters include:
    - High frequency performance with minimal losses.
    - Excellent stability over a wide range of operating temperatures.
    - Compatible with automated pick-and-place equipment.
    Product Features and Advantages
    The GMC series stands out due to its unique combination of features:
    - Small Footprint, High Capacitance: Achieves large capacitance values in compact designs, ideal for space-constrained applications.
    - Temperature Stability: COG/NPO type offers ultra-stable Class I characteristics with negligible drift, making it ideal for precision circuits.
    - Wide Temperature Range: X7R and X5R types support operations up to +125°C, ensuring reliability in harsh environments.
    - Cost-Effective Solutions: General-purpose YSV/ZSU formulations provide excellent capacitance density at competitive pricing.
    - Customizable Packaging: Available in tape and reel formats for seamless integration with automated assembly lines.
    These features make the GMC series highly versatile and suitable for both simple and complex applications.
    Application Case Studies and Usage Tips
    The GMC series is deployed in numerous applications, including:
    1. Power Supply Decoupling: In decoupling circuits, the YSV formulation's small size and high capacitance per unit volume are advantageous.
    2. Coupling Applications: COG/NPO capacitors are ideal for audio and RF coupling due to their low ESR and ESL properties.
    3. Filtering Circuits: X7R and X5R capacitors are commonly used in filtering circuits for their stable temperature characteristics and capacitance values.
    Usage Suggestions:
    - For power supply designs, select the appropriate rated voltage to avoid derating and ensure compliance with the operating environment.
    - When designing multilayer boards, consider minimizing trace lengths to reduce parasitic effects.
    Compatibility and Support
    The GMC series is fully compatible with standard PCB assembly processes and complies with industry standards such as EIA specifications. Calc

GMC10X7R104K25NT参数

参数
电容值 100nF
容差 ±10%
温度系数 X7R
额定电压 25V
长*宽*高 1.6mm*800μm*800μm
通用封装 0603
安装方式 贴片安装
零件状态 在售
包装方式 卷带包装

GMC10X7R104K25NT厂商介绍

Cal-Chip Electronics是一家全球领先的半导体公司,专注于为各种应用提供高性能的模拟和混合信号集成电路。公司的主要产品分类包括电源管理、音频和视频接口、数据转换器、放大器和接口解决方案。这些产品广泛应用于消费电子、工业、医疗、汽车和通信市场。

Cal-Chip Electronics的优势在于其强大的研发能力、高质量的产品和卓越的客户服务。公司拥有一支经验丰富的研发团队,不断推出创新的解决方案,满足客户不断变化的需求。此外,公司严格的质量控制流程确保了产品的可靠性和稳定性。Cal-Chip Electronics还提供全面的技术支持和定制服务,帮助客户解决技术难题,提高产品竞争力。

GMC10X7R104K25NT数据手册

厂牌 PDF简要描述 下载
CAL-CHIP ELECTRONICS 陶瓷电容 CAL-CHIP ELECTRONICS GMC10X7R104K25NT GMC10X7R104K25NT数据手册

GMC10X7R104K25NT封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.0067 ¥ 0.0562
库存: 3700
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0.05
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242