处理中...

首页  >  产品百科  >  CC0805FPNPO0BN121

CC0805FPNPO0BN121

产品分类: 陶瓷电容
厂牌: YAGEO/台湾国巨
产品描述: ±1% NP0 100V 0805
供应商型号: ZT-CC0805FPNPO0BN121
供应商: 海外现货
标准整包数: 1
YAGEO/台湾国巨 陶瓷电容 CC0805FPNPO0BN121

CC0805FPNPO0BN121概述

    # Yageo Mid-Voltage NP0/X7R Multilayer Ceramic Capacitors
    Product Introduction
    Yageo’s Mid-Voltage NP0/X7R Series Surface-Mount Ceramic Multilayer Capacitors provide high performance and reliability across a wide range of applications. These capacitors are designed for use in mid-voltage environments ranging from 100V to 630V and are available in capacitance values between 0.47pF and 2.2µF. The capacitors are RoHS-compliant and Halogen-Free, making them environmentally friendly while ensuring long-term durability.
    Key features include nickel-barrier end terminations, supplied in tape reels, and compatibility with modern electronics production processes. They are ideal for use in consumer electronics such as PCs, hard disks, game PCs, power supplies, LCD panels, ADSL, and modems.
    Technical Parameters
    The following technical specifications summarize the essential parameters of the Yageo NP0/X7R capacitors:
    | Parameter | Value |

    | Capacitance Range | 0.47pF to 2.2µF |
    | Voltage Ratings | 100V, 200V, 250V, 500V, 630V |
    | Tolerance | NP0: ±0.25pF, ±0.5pF, ±2%, ±5% |
    X7R: ±5%, ±10%, ±20% |
    | Temperature Coefficient | NP0: ±30ppm/°C |
    X7R: ±15% |
    | Operating Temperature| -55°C to +125°C |
    Additional details include insulation resistance ≥10GΩ or Rins×C≥500s (whichever is smaller), and dissipation factor ≤2.5% for X7R.
    Product Features and Advantages
    Features:
    - High Capacitance Density: With a rectangular ceramic dielectric housing multiple interleaved electrodes, these capacitors offer excellent space efficiency.
    - Lead-Free End Terminations: Nickel-barrier end terminations ensure robust mechanical integrity.
    - Versatile Applications: Suitable for high-reliability applications across various industries.

    Advantages:
    - Wide Operating Voltage Range: From 100V to 630V, providing flexibility for diverse applications.
    - Environmentally Friendly: RoHS compliance and Halogen-Free design cater to modern regulatory standards.
    - Consistent Performance: Maintains stable performance under varying environmental conditions, particularly temperature fluctuations.
    Application Cases and Usage Suggestions
    These capacitors are well-suited for high-frequency and high-temperature environments due to their excellent stability. Examples include:
    1. PC Power Supplies: Used for filtering and decoupling purposes in switching circuits.
    2. LCD Panels: Enhances signal quality and reduces noise interference in video processing.
    3. ADSL/Modems: Ensures smooth data transmission by stabilizing circuit operations.
    Usage Suggestions:
    - When selecting capacitors for high-frequency applications, prioritize those with tighter tolerances like NP0 type.
    - For large capacitance needs, consider the 1206 or larger sizes for higher reliability and current handling capability.
    Compatibility and Support
    These capacitors are compatible with standard surface-mount assembly equipment. Yageo offers comprehensive support including pre-sales consulting, technical assistance during implementation, and post-sale maintenance services. Custom configurations can also be requested based on specific project requirements.
    Common Issues and Solutions
    | Issue | Solution |

    | Insulation Resistance Decline | Ensure proper drying before soldering; avoid excessive heat exposure during reflow. |
    | Solderability Issues | Check the preheat temperature; verify flux quality used during assembly. |
    | Capacitance Shift Post Soldering | Implement slow cooling techniques; inspect pad alignment on PCB layout. |
    Summary and Recommendation

CC0805FPNPO0BN121参数

参数
电容值 -
容差 ±1%
温度系数 NP0
额定电压 100V
通用封装 0805
包装方式 卷带装

CC0805FPNPO0BN121数据手册

厂牌 PDF简要描述 下载
YAGEO/台湾国巨 陶瓷电容 YAGEO/台湾国巨 CC0805FPNPO0BN121 CC0805FPNPO0BN121数据手册

CC0805FPNPO0BN121封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.0477 ¥ 0.407
库存: 0
起订量: 1352 增量: 1
交货地:
最小起订量为:1
合计: ¥ 0
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242