处理中...

首页  >  产品百科  >  CC1210KKX7R0BB334

CC1210KKX7R0BB334

产品分类: 陶瓷电容
厂牌: YAGEO/台湾国巨
产品描述: 330mF ±10% X7R 100V 1210
供应商型号: REB-KKK28849
供应商: 海外现货
标准整包数: 3000
YAGEO/台湾国巨 陶瓷电容 CC1210KKX7R0BB334

CC1210KKX7R0BB334概述

    # Mid-Voltage Surface-Mount Ceramic Multilayer Capacitors
    Product Introduction
    The Mid-Voltage Surface-Mount Ceramic Multilayer Capacitors (MLCCs) offered by YAGEO are designed to meet the demands of various electronic applications. These capacitors are available in two dielectric types: NP0 and X7R, offering a broad range of capacitance values from 0.47 pF to 2.2 µF. They are suitable for mid-voltage environments ranging from 100V to 630V and are compliant with RoHS standards and halogen-free requirements. These components are ideal for use in industries such as PCs, hard disks, game PCs, power supplies, LCD panels, ADSL, and modems.
    Technical Parameters
    Key Specifications:
    | Feature | Details |

    | Capacitance Range | 0.47 pF to 2.2 µF |
    | Voltage Rating | 100V to 630V |
    | Dielectric Types | NP0, X7R |
    | Tolerance | NP0: ±0.25 pF, ±0.5 pF, ±2%, ±5%, ±10%; X7R: ±5%, ±10%, ±20% |
    | Temperature Coefficient | NP0: ±30 ppm/°C; X7R: ±15% |
    | Operating Temperature Range | -55°C to +125°C |
    | Dissipation Factor (D.F.) | NP0: ≤0.1%; X7R: ≤2.5% (with exceptions for specific configurations) |
    Construction:
    - Composed of a rectangular ceramic block with interleaved metal electrodes.
    - Each electrode is plated with tin-nickel (NiSn).
    - Lead-free terminations.
    Product Features and Advantages
    These capacitors stand out due to their compact design, high capacitance density, and robust performance. Key features include:
    - Nickel-barrier end termination for enhanced durability.
    - Tape-on-reel packaging for ease of use and handling.
    - Compliance with environmental regulations such as RoHS and halogen-free requirements.
    - Excellent thermal stability and reliability under varying environmental conditions.
    The advantages of these capacitors lie in their ability to provide stable performance across a wide temperature range and their compatibility with both surface mount and wave soldering processes, making them ideal for diverse electronic applications.
    Application Cases and Usage Recommendations
    Application Examples:
    - Power Supplies: Ideal for filtering and energy storage in power supply circuits.
    - Communication Devices: Suitable for use in ADSL and modem modules where precise capacitance values are crucial.
    - Consumer Electronics: Used in hard disk drives and LCD panels to ensure reliable operation.
    Usage Recommendations:
    - When selecting a capacitor, consider the required voltage rating and capacitance value to match the application needs.
    - Ensure proper soldering temperature and timing during assembly to avoid degradation of electrical characteristics.
    - Implement moisture protection measures when storing components for extended periods.
    Compatibility and Support
    These capacitors are designed to be compatible with a variety of electronic devices and systems. YAGEO provides comprehensive support, including technical assistance and product updates, to ensure optimal integration and performance in customer applications. Customers are encouraged to contact their local sales force for specialized ordering codes or custom solutions.
    Common Issues and Solutions
    | Issue | Solution |

    | Capacitance Variation | Ensure correct voltage and temperature ratings are adhered to during selection and usage. |
    | Solderability Issues | Adjust preheating temperatures and times as per specifications to enhance wetting. |
    | Insulation Resistance | Conduct periodic checks and implement necessary preconditioning steps to maintain performance. |
    Conclusion and Recommendation
    The Mid-Voltage Surface-Mount Ceram

CC1210KKX7R0BB334参数

参数
电容值 330mF
容差 ±10%
温度系数 X7R
额定电压 100V
通用封装 1210
包装方式 卷带装

CC1210KKX7R0BB334数据手册

厂牌 PDF简要描述 下载
YAGEO/台湾国巨 陶瓷电容 YAGEO/台湾国巨 CC1210KKX7R0BB334 CC1210KKX7R0BB334数据手册

CC1210KKX7R0BB334封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
3000+ $ 0.088 ¥ 0.7715
6000+ $ 0.0857 ¥ 0.7514
12000+ $ 0.0842 ¥ 0.738
18000+ $ 0.0834 ¥ 0.7312
21000+ $ 0.0819 ¥ 0.7179
库存: 12000
起订量: 3000 增量: 3000
交货地:
最小起订量为:3000
合计: ¥ 2314.5
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242