处理中...

首页  >  产品百科  >  686108183822

686108183822

产品分类: FFC/FPC连接器
厂牌: WURTH
产品描述: Wurth Elektronik 1mm间距8p FPC插座 FPC连接器, WR-FPC系列, 单排, 表面, SMT
供应商型号: 2749026
供应商: 海外现货
标准整包数: 1
WURTH FFC/FPC连接器 686108183822

686108183822概述

    WR-FPC SMT ZIF Vertical Electronic Component: Comprehensive Overview
    Product Introduction
    The WR-FPC SMT ZIF Vertical is a cutting-edge electronic connector designed specifically for Surface Mount Technology (SMT) applications. Primarily used in flexible printed circuit (FPC) connections, this connector supports Zero Insertion Force (ZIF) technology, ensuring easy and secure connectivity without damaging delicate circuits. Its primary function is to provide reliable and efficient data transmission between PCBs and FPCs in various electronic devices.
    Key Applications:
    - Consumer electronics (smartphones, tablets)
    - Wearable devices
    - Communication equipment
    - Industrial automation systems
    - Medical devices
    Technical Parameters
    The following table summarizes the critical technical specifications of the WR-FPC SMT ZIF Vertical:
    | Parameter | Value | Unit |
    |
    | Pitch | 1 | mm |
    | Number of Pins | 8
    | Length (L) | 14.8 | mm |
    | Length (L1) | 13.5 | mm |
    | Length (L2) | 9.2 | mm |
    | Recommended Land Pattern | 7 | mm |
    | Durability | 20 | Mating Cycles |
    | Operating Temperature | -25 to +85 | °C |
    | Rated Current | 1 | A |
    | Working Voltage | 125 | V (AC) |
    | Withstanding Voltage | 250 | V (AC) |
    | Contact Resistance | 30 | mΩ max. |
    | Insulation Resistance | 100 | MΩ min. |
    Additional properties include:
    - Insulator Material: PA6T
    - Insulator Flammability Rating: UL94 V-0
    - Contact Material: Phosphor Bronze
    - Solder Tabs: Brass
    Product Features and Advantages
    1. Zero Insertion Force Design: Simplifies the assembly process and minimizes potential damage to fragile circuits.
    2. High Durability: Capable of supporting up to 20 mating cycles without degradation.
    3. Fire Safety: UL94 V-0 rated materials ensure excellent flame retardancy.
    4. Wide Operating Temperature Range: Designed to perform reliably from -25°C to +85°C.
    5. Excellent Electrical Performance: Maintains low contact resistance and high insulation resistance.
    Application Case Studies and Usage Suggestions
    The WR-FPC SMT ZIF Vertical is ideally suited for applications requiring compact and robust connectors, such as smartphones, tablets, and wearable gadgets. For instance:
    - In smartphones, it facilitates efficient data transmission between mainboards and display panels.
    - In wearable devices, its small form factor ensures seamless integration into tight spaces.
    Usage Tips:
    - Always follow proper soldering procedures as per the specified profile to prevent damage.
    - Ensure proper storage conditions to maintain optimal performance.
    - Avoid prolonged exposure to sunlight or extreme temperatures during handling.
    Compatibility and Support
    This product is compatible with standard SMT processes and adheres to international standards like IPC/JEDEC J-STD-020E. Würth Elektronik provides comprehensive support, including detailed packaging specifications and a precaution guide available online. Their commitment to quality ensures compatibility with their full suite of components and tools.
    Common Issues and Solutions
    Below are some common problems users may encounter along with their solutions:
    1. Problem: Poor contact due to improper soldering.
    - Solution: Follow the recommended reflow profile strictly.

    2. Problem: Damage during insertion/removal.
    - Solution: Use gentle force when m

686108183822参数

参数
针脚数 8pin
板上高度 3.25mm
扁平柔性类型 FFC
触头镀层
间距 1mm
端接 焊盘
连接器/触头类型 底部
额定电流 1A
外壳颜色 乳白色
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带包装

686108183822厂商介绍

WURTH是一家国际知名的紧固件分销商和系统供应商,总部位于德国。公司主营产品包括螺丝、螺母、螺栓、垫圈、铆钉、紧固件工具、紧固件存储系统等,广泛应用于汽车、**、建筑、电子、机械制造等多个领域。

WURTH的优势主要体现在以下几个方面:
1. 产品种类齐全:WURTH提供超过120,000种紧固件产品,满足不同行业的需求。
2. 质量保证:WURTH的产品均符合国际质量标准,如DIN、ISO等。
3. 快速交货:WURTH在全球设有多个仓库和物流中心,确保产品快速交付。
4. 定制服务:WURTH提供定制紧固件解决方案,满足客户的个性化需求。
5. 技术支持:WURTH拥有专业的技术支持团队,为客户提供紧固件选型、安装、维护等全方位服务。

总之,WURTH凭借其丰富的产品线、严格的质量控制、快速的交货能力和专业的技术支持,成为全球紧固件行业的领导者。

686108183822数据手册

厂牌 PDF简要描述 下载
WURTH FFC/FPC连接器 WURTH 686108183822 686108183822数据手册

686108183822封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ ¥ 12.9611
10+ ¥ 10.9469
50+ ¥ 9.8084
100+ ¥ 9.8084
库存: 528
起订量: 4 增量: 0
交货地:
最小起订量为:1
合计: ¥ 12.96
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0015388160 ¥ 38.4846
0015388210 ¥ 0
006208530410000+ ¥ 0
04 6232123015 800+ ¥ 0
046227004100800+ ¥ 2.5553
046232103103800+ ¥ 2.074
046232109103800+ ¥ 3.4636
046232127102800+ ¥ 5.0709
046244421010800+ ¥ 4.1065
046288024600846+ ¥ 9.1256