处理中...

首页  >  产品百科  >  885012208010

885012208010

产品分类: 陶瓷电容
厂牌: WURTH
产品描述: 330nF ±10% X7R 10V 1206 贴片安装 3.2mm(长度)*1.6mm(宽度)
供应商型号: BN-885012208010
供应商: 海外现货
标准整包数: 1
WURTH 陶瓷电容 885012208010

885012208010概述

    WCAP-CSGP Ceramic Capacitors: A Comprehensive Technical Overview
    Product Introduction
    The WCAP-CSGP Ceramic Capacitors, produced by Würth Elektronik eiSos GmbH & Co. KG, are general-purpose multilayer ceramic capacitors (MLCCs) designed to meet the demands of modern electronic equipment. These capacitors utilize X7R dielectric, which offers a stable temperature coefficient suitable for non-critical applications. Key attributes include their small footprint (1206 size), low dissipation factor, and robust construction, making them ideal for use in power supply filtering, coupling, decoupling, and general signal processing.
    Applications span consumer electronics, communication devices, automotive infotainment systems, and industrial control systems where cost-effective, reliable performance is critical.
    Technical Parameters
    Below are the key technical specifications extracted from the provided data:
    | Parameter | Value | Unit | Tolerance |
    ||
    | Capacitance | 330,000 | pF | ±10% |
    | Rated Voltage | 10 | V (DC) | N/A |
    | Dissipation Factor (DF)| ≤5% | N/A | max |
    | Isolation Resistance | ≥1.5 × 10^12 | GΩ | typ |
    | Capacitance Tolerance | ±10% | N/A | N/A |
    | Temperature Coefficient| ±15% | ppm/°C | max |
    | Operating Temperature | -55°C to +125°C | °C | N/A |
    | Dielectric Strength | 5 sec @ 250% UR | N/A | N/A |
    Note: Class II X7R ceramics do not require preconditions except for a preheat treatment (150°C ± 10°C for 1 hour) prior to Class I MLCC measurements.
    Product Features and Advantages
    The WCAP-CSGP series offers several distinct advantages:
    - Wide Operating Range: Operates efficiently within extreme temperature conditions (-55°C to +125°C).
    - High Reliability: X7R dielectric ensures minimal capacitance drift with temperature and voltage variations.
    - Mechanical Durability: Withstood rigorous testing for vibration, solder heat resistance, and adhesive strength, ensuring robust assembly processes.
    - Cost-Effective: Meets general-purpose requirements without compromising performance.
    Compared to competitors, these capacitors deliver a balance of affordability, durability, and flexibility, making them particularly attractive for cost-sensitive projects requiring high-reliability components.
    Application Cases and Usage Recommendations
    The WCAP-CSGP series finds application in various scenarios:
    1. Power Supply Decoupling: Filtering high-frequency noise in DC-DC converters.
    2. Coupling Applications: Isolating signals between stages in amplifiers or oscillators.
    3. Automotive Infotainment Systems: Enhancing transient stability and suppressing voltage fluctuations.
    Usage Suggestions:
    - Avoid exceeding rated voltages or operating temperatures to prevent premature failure.
    - Follow recommended land patterns to ensure optimal soldering and mechanical stress minimization.
    - Optimize PCB designs to maximize heat dissipation and reduce environmental impact.
    Compatibility and Support
    The WCAP-CSGP series is compatible with standard surface mount assembly processes, adhering to industry guidelines such as IPC/JEDEC J-STD-020D. The manufacturer provides extensive support through technical documents, compatibility evaluations, and customer service. Additionally, they maintain a global presence to address technical inquiries and maintenance issues promptly.
    Common Issues and Solutions
    Below are some common challenges encountered and their solutions:
    1. Problem: Reduced capacitance after prolonged operation.
    Solution: Verify operating conditions against data

885012208010参数

参数
电容值 330nF
容差 ±10%
温度系数 X7R
额定电压 10V
长*宽*高 3.2mm(长度)*1.6mm(宽度)
通用封装 1206
安装方式 贴片安装
应用等级 工业级
零件状态 在售
包装方式 卷带装

885012208010厂商介绍

WURTH是一家国际知名的紧固件分销商和系统供应商,总部位于德国。公司主营产品包括螺丝、螺母、螺栓、垫圈、铆钉、紧固件工具、紧固件存储系统等,广泛应用于汽车、**、建筑、电子、机械制造等多个领域。

WURTH的优势主要体现在以下几个方面:
1. 产品种类齐全:WURTH提供超过120,000种紧固件产品,满足不同行业的需求。
2. 质量保证:WURTH的产品均符合国际质量标准,如DIN、ISO等。
3. 快速交货:WURTH在全球设有多个仓库和物流中心,确保产品快速交付。
4. 定制服务:WURTH提供定制紧固件解决方案,满足客户的个性化需求。
5. 技术支持:WURTH拥有专业的技术支持团队,为客户提供紧固件选型、安装、维护等全方位服务。

总之,WURTH凭借其丰富的产品线、严格的质量控制、快速的交货能力和专业的技术支持,成为全球紧固件行业的领导者。

885012208010数据手册

厂牌 PDF简要描述 下载
WURTH 陶瓷电容 WURTH 885012208010 885012208010数据手册

885012208010封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
500+ $ 0.1609 ¥ 1.3727
15000+ $ 0.0303 ¥ 0.258
库存: 3000
起订量: 583 增量: 0
交货地:
最小起订量为:500
合计: ¥ 686.35
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
02015C331KAT2A ¥ 3.887
0201CG680J250NT ¥ 0.0012
0201N4R7B250LT ¥ 0
0201X473K6R3CT ¥ 0.0094
0201YC471KAT2A ¥ 0.3966
0201ZC103JAT2A ¥ 0.1194
04025A181JAT2A ¥ 0.0424
0402B104J250CT ¥ 0.0093
0402CG0R5C250NT ¥ 0.0005
0402CG150J500NT ¥ 0.0242