处理中...

首页  >  产品百科  >  361KNT

361KNT

产品分类:
产品描述: Connector Accessories Nut
供应商型号: F-361KNT
供应商: 海外现货
标准整包数: 100
WINCHESTER INTERCONNECT  361KNT

361KNT概述

    BNC Connectors: Comprehensive Technical Overview
    1. Product Introduction
    BNC (Bayonet Neill–Concelman) connectors are miniature, lightweight, weatherproof interconnecting devices used extensively in various industries. They are characterized by their quick disconnect bayonet locking mechanism and are designed to operate effectively in both static and vibrating environments. These connectors support a frequency range from DC to 4 GHz, with low voltage standing wave ratio (VSWR) and minimal reflection. BNC connectors are widely employed in applications such as radio telecommunications, broadcast equipment, medical devices, computers, high-definition video studios, and video switching systems.
    2. Technical Parameters
    Below are the key technical specifications for BNC connectors:
    | Category | Specification |

    | Frequency Range | DC to 4 GHz |
    | Impedance | 50 Ω or 75 Ω |
    | VSWR | ≤ 1.30 (Max.) |
    | RF Insertion Loss | ≥ 0.2 dB at 3 GHz |
    | RF Leakage | ≥ -55 dB at 3 GHz |
    | Test Voltage | 1500 V RMS (at sea level) |
    | Working Voltage | 500 V RMS (at sea level) |
    | Insulation Resistance | ≥ 5000 MΩ |
    | Contact Resistance | ≤ 3 mΩ |
    | Durability | ≥ 500 insertions and extractions |
    | Shock Resistance | 50 G |
    | Vibration Resistance | 20 G from 80–2000 Hz |
    | Cable Retention | ≥ 60 lbs |
    | Operating Temperature Range | Teflon: -55°C to +199°C; Delrin: -40°C to +85°C |
    3. Product Features and Advantages
    - Unique Design: The BNC connector's bayonet lock mechanism ensures secure and quick coupling, making it ideal for applications requiring frequent coupling and decoupling.
    - Wide Application Scope: From broadcast and telecommunication systems to high-definition video studios, these connectors provide reliable performance across diverse industries.
    - Environmental Durability: Withstanding extreme temperatures, moisture, and salt spray, they are suitable for rugged environments.
    - Versatile Configurations: Available in numerous cable sizes and impedance levels (50 Ω and 75 Ω), ensuring compatibility with various applications.
    - Reliability: Minimal insertion loss and leakage ensure consistent signal integrity.
    4. Application Case Studies and Usage Suggestions
    Case Study 1: Broadcast Equipment
    In broadcasting, BNC connectors are frequently used for connecting video cameras and other equipment. To maximize efficiency:
    - Ensure proper cable termination to avoid signal degradation.
    - Use shielding to prevent interference in crowded broadcast settings.
    Case Study 2: Medical Equipment
    For medical imaging devices, BNC connectors ensure high-fidelity signal transfer. Tips for optimal usage:
    - Regular maintenance checks to prevent corrosion.
    - Use high-quality cables with low insertion loss for critical applications.
    Usage Suggestion: In environments prone to vibration, opt for connectors tested up to 4 GHz to maintain stable performance.
    5. Compatibility and Support
    BNC connectors are compatible with a broad range of cables, including RG59, RG62, and RG174. Bomar provides comprehensive support, including:
    - Technical assistance via phone (973-347-4040) and fax (973-3

361KNT参数

参数 值
安装方式 螺纹安装
零件状态 在售
包装方式 袋装

361KNT厂商介绍

Winchester Interconnect是一家专注于高性能互连解决方案的公司,其产品广泛应用于各种高科技领域,包括****、**、医疗设备、工业控制和电信等。公司的主要产品分类包括:

1. 电缆组件:提供定制化的电缆组件,满足客户对于长度、材料和性能的特定需求。
2. 连接器:生产各种类型的连接器,包括射频、同轴和高速数据连接器,以适应不同的应用环境。
3. 微波组件:设计和制造微波组件,用于高性能通信和**系统。
4. 定制解决方案:根据客户的具体应用需求,提供定制化的互连解决方案。

Winchester Interconnect的优势在于:

- 技术领先:公司不断投资于研发,以保持技术领先优势。
- 质量控制:严格的质量控制流程确保产品的可靠性和一致性。
- 定制服务:能够根据客户需求提供定制化的产品和服务。
- 快速响应:快速响应市场变化和客户需求,提供及时的技术支持和解决方案。

通过这些优势,Winchester Interconnect能够为客户提供高质量的互连产品,满足他们在严苛环境下的性能要求。

361KNT数据手册

厂牌 PDF简要描述 下载
WINCHESTER INTERCONNECT WINCHESTER INTERCONNECT 361KNT 361KNT数据手册

361KNT封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
100+ $ 0.8326 ¥ 7.0522
200+ $ 0.8252 ¥ 6.9892
300+ $ 0.8177 ¥ 6.9263
库存: 1514
起订量: 100 增量: 100
交货地:
最小起订量为:100
合计: ¥ 705.22
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0 375 10 ¥ 26.8347
0 522 03 ¥ 1214.2197
0 522 04 ¥ 1405.9598
00110410002 ¥ 0
00111520802 ¥ 0
00111920202 ¥ 398.7265
00114124 ¥ 350.3159
00175520402 ¥ 0
00175520602 ¥ 0
00175520802 ¥ 0