处理中...

首页  >  产品百科  >  MKP4J021502C00KSSD

MKP4J021502C00KSSD

产品分类: 薄膜电容
厂牌: WIMA
产品描述: 15nF ±10% 聚丙烯 630V 280V 通孔安装 10mm*4mm*9mm
供应商型号: AL-MKP4J021502C00KSSD
供应商: 海外现货
标准整包数: 1
WIMA 薄膜电容 MKP4J021502C00KSSD

MKP4J021502C00KSSD概述

    WIMA MKP 4 Metallized Polypropylene Capacitors: Comprehensive Technical Overview
    Product Introduction
    WIMA MKP 4 is a series of metallized polypropylene (PP) capacitors renowned for their high performance and reliability. These capacitors are ideal for a wide range of applications where precision, stability, and long-term operational life are critical. Designed with advanced technology, they offer superior electrical characteristics, such as low dissipation factors, minimal dielectric absorption, and excellent self-healing capabilities.
    Primary applications include:
    - Sample-and-hold circuits
    - Timing circuits
    - Oscillating circuits
    - High-frequency coupling and decoupling
    These capacitors cater to industries requiring stringent electrical specifications, making them suitable for demanding electronic environments.
    Technical Parameters
    Below is a summary of key technical specifications extracted from the WIMA MKP 4 technical manual:
    | Parameter | Value |

    | Capacitance Range | 1000 pF to 10 mF |
    | Rated Voltage | 100 VDC to 2000 VDC |
    | Temperature Range | -55°C to +100°C |
    | Dissipation Factor (DF) | 0.1 mF: 6 × 10⁻⁴ @ 1 kHz; 8 × 10⁻⁴ @ 10 kHz |
    | Dielectric Absorption | 0.05% |
    | Insulation Resistance | ≥ 0.33 MΩ·µF @ 20°C |
    | Environmental Standards | RoHS 2011/65/EU compliant |
    | Mechanical Strength | Pull test: 10 N for d ≤ 0.8 mm; 20 N for d > 0.8 mm |
    | Durability | Operational life ≥ 300,000 hours |
    Additionally, these capacitors are designed with exceptional thermal and mechanical robustness, passing rigorous testing conditions such as vibration, bumping, and low-pressure simulations.
    Product Features and Advantages
    The WIMA MKP 4 stands out due to its unique combination of features:
    1. High Volume-to-Capacitance Ratio: Optimized design allows for compact solutions.
    2. Self-Healing Property: Minimizes catastrophic failures by redistributing charge.
    3. Very Low Dissipation Factor: Ensures negligible power loss.
    4. Negative Temperature Coefficient: Maintains stable capacitance over temperature changes.
    5. Flame-Retardant Encapsulation: Provides additional safety and protection against environmental hazards.
    6. RoHS Compliance: Environmentally friendly materials ensure compliance with global regulatory standards.
    These advantages make the MKP 4 an excellent choice for high-performance electronic designs across multiple sectors, including industrial control systems, renewable energy, medical electronics, and automotive applications.
    Application Cases and Usage Recommendations
    The WIMA MKP 4 is particularly effective in high-frequency and precision circuits. Here are some practical application scenarios:
    1. Sample-and-Hold Circuits: The capacitors maintain stable charge levels, preventing signal distortion.
    2. Oscillators: Their precise tolerance ensures consistent oscillation frequencies.
    3. Power Supply Decoupling: Excellent noise reduction properties improve overall system reliability.
    Usage Suggestions:
    - Ensure proper PCB layout for heat dissipation.
    - Use appropriate soldering temperatures (≤110°C preheat for polypropylene types).
    - Follow manufacturer-recommended taping dimensions for automated assembly.
    Compatibility and Support
    WIMA MKP 4 capacitors exhibit broad compatibility with existing PCB layouts and standard mounting techniques. Additionally:
    - Taping options up to PCM 37.5 mm facilitate seamless integ

MKP4J021502C00KSSD参数

参数
电容值 15nF
容差 ±10%
介电材料 聚丙烯
额定电压-AC 280V
额定电压-DC 630V
ESR-等效串联电阻 -
长*宽*高 10mm*4mm*9mm
安装方式 通孔安装
零件状态 在售
包装方式 散装

MKP4J021502C00KSSD厂商介绍

WIMA公司是德国的一家专业生产电容器的公司,成立于1921年,拥有超过90年的历史。WIMA以其高品质和可靠性在电容器领域享有盛誉。

WIMA的主营产品主要分为以下几类:
1. 聚丙烯电容器:适用于音频、电源、滤波等应用。
2. 聚酯电容器:适用于高频应用,如射频和通信设备。
3. 聚碳酸酯电容器:适用于高压、高电流应用,如电力系统。
4. 陶瓷电容器:适用于高频、高稳定性应用,如电子设备。

WIMA的产品广泛应用于以下领域:
1. 音频和音乐设备:如扬声器、放大器、混音器等。
2. 电源和能源管理:如电源转换器、逆变器、太阳能系统等。
3. 工业和自动化:如电机驱动、传感器、控制系统等。
4. 通信和信息技术:如基站、服务器、网络设备等。

WIMA的优势在于:
1. 高品质:所有产品均在德国制造,符合严格的质量标准。
2. 可靠性:WIMA电容器以其长寿命和高稳定性而闻名。
3. 定制服务:WIMA提供定制解决方案,满足客户的特定需求。
4. 创新:WIMA不断研发新技术,以满足市场的变化和需求。

MKP4J021502C00KSSD数据手册

厂牌 PDF简要描述 下载
WIMA 薄膜电容 WIMA MKP4J021502C00KSSD MKP4J021502C00KSSD数据手册

MKP4J021502C00KSSD封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ $ 0.148 ¥ 1.2536
库存: 7946
起订量: 3351 增量: 4000
交货地:
最小起订量为:1000
合计: ¥ 1253.6
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516