处理中...

首页  >  产品百科  >  MKP2D041001N00KSSD

MKP2D041001N00KSSD

产品分类: 薄膜电容
厂牌: WIMA
产品描述: 1μF ±10% 聚丙烯 100V 63V 通孔安装 16mm(高度)
供应商型号: AL-MKP2D041001N00KSSD
供应商: 海外现货
标准整包数: 1
WIMA 薄膜电容 MKP2D041001N00KSSD

MKP2D041001N00KSSD概述

    WIMA MKP 2 Metallized Polypropylene Capacitors
    Product Introduction
    WIMA MKP 2 series metallized polypropylene capacitors are renowned for their exceptional performance in various electrical applications. These capacitors utilize a polypropylene (PP) film as the dielectric material, providing excellent insulation properties and thermal stability. The capacitors feature a self-healing mechanism, allowing them to recover from partial breakdowns. Available in a wide range of capacitances (from 1000 pF to 1.0 mF) and rated voltages (ranging from 63 VDC to 1000 VDC), these capacitors are ideal for high-frequency applications where precision and reliability are paramount.
    Key applications include sample-and-hold circuits, timing circuits, oscillators, and high-frequency coupling/decoupling.
    Technical Parameters
    The technical specifications of WIMA MKP 2 capacitors include:
    - Dielectric Material: Polypropylene (PP)
    - Capacitance Range: 1000 pF to 1.0 mF
    - Rated Voltage Range: 63 VDC to 1000 VDC
    - Capacitance Tolerances: ±20%, ±10%, ±5%
    - Temperature Range: -55°C to +100°C
    - Dissipation Factor: ≤5 x 10⁻⁴ at 1 kHz, ≤8 x 10⁻⁴ at 10 kHz, ≤25 x 10⁻⁴ at 100 kHz
    - Dielectric Absorption: ≤0.05%
    - Insulation Resistance: ≥1 x 10⁵ MΩ at +20°C
    - Test Voltage: 1.6 Ur (rated voltage) for 2 seconds
    - Pulse Rise Time: Maximum 500 V/millisecond (varies by capacitance and voltage rating)
    These parameters ensure high reliability and performance across a broad spectrum of operational conditions.
    Product Features and Advantages
    The WIMA MKP 2 series offers several unique advantages:
    - High Volume-to-Capacitance Ratio: Maximizes space efficiency in compact designs.
    - Self-Healing Capability: Enhances operational longevity by restoring functionality after partial breakdowns.
    - Increased Pulse Duty: Supports higher pulse applications up to 250 VDC.
    - Excellent Dielectric Properties: Ensures low dissipation factor and minimal dielectric absorption.
    - Temperature Stability: Offers negative capacitance change versus temperature, ensuring stable performance.
    - Certifications: Fully compliant with RoHS 2011/65/EU and AEC-Q200 standards.
    These features make WIMA MKP 2 capacitors a superior choice for demanding industrial and automotive applications.
    Application Case Studies and Usage Recommendations
    WIMA MKP 2 capacitors are extensively used in high-frequency electronic circuits. Here are some typical applications:
    1. Sample-and-Hold Circuits: Ideal for signal conditioning in audio and video processing.
    2. Timing Circuits: Suitable for oscillators and pulse generation applications.
    3. High-Frequency Coupling: Effective in radio frequency (RF) and communication systems.
    Usage Recommendations:
    - Ensure proper derating (voltage reduction) based on ambient temperature to prolong service life.
    - Use in environments with temperatures between -55°C and +100°C for optimal performance.
    - Regularly check insulation resistance and dissipation factor to monitor health over time.
    Compatibility and Support
    WIMA MKP 2 capacitors are designed to work seamlessly with standard printed circuit boards (PCBs) and various mounting solutions. They support radial taping configurations for automated insertion in production lines. The capacitors are fully compatible with lead-free soldering processes, meeting environmental compliance standards.
    WIMA provides comprehensive technical support, including detailed documentation and compatibility charts, accessible online at [www.wima.com](http://www.wima.com).
    Common Issues and Solutions
    Below are some common problems users might encounter, along with recommended solutions:
    1. Issue: Capacitor failure due to excessive heat.
    - Solution: Apply proper derating factors and ensure adequate ventilation around the component.

    2. Issue: Poor solder joint quality.

MKP2D041001N00KSSD参数

参数
电容值 1μF
容差 ±10%
介电材料 聚丙烯
ESR-等效串联电阻 -
额定电压-AC 63V
额定电压-DC 100V
长*宽*高 16mm(高度)
安装方式 通孔安装
应用等级 工业级
包装方式 散装

MKP2D041001N00KSSD厂商介绍

WIMA公司是德国的一家专业生产电容器的公司,成立于1921年,拥有超过90年的历史。WIMA以其高品质和可靠性在电容器领域享有盛誉。

WIMA的主营产品主要分为以下几类:
1. 聚丙烯电容器:适用于音频、电源、滤波等应用。
2. 聚酯电容器:适用于高频应用,如射频和通信设备。
3. 聚碳酸酯电容器:适用于高压、高电流应用,如电力系统。
4. 陶瓷电容器:适用于高频、高稳定性应用,如电子设备。

WIMA的产品广泛应用于以下领域:
1. 音频和音乐设备:如扬声器、放大器、混音器等。
2. 电源和能源管理:如电源转换器、逆变器、太阳能系统等。
3. 工业和自动化:如电机驱动、传感器、控制系统等。
4. 通信和信息技术:如基站、服务器、网络设备等。

WIMA的优势在于:
1. 高品质:所有产品均在德国制造,符合严格的质量标准。
2. 可靠性:WIMA电容器以其长寿命和高稳定性而闻名。
3. 定制服务:WIMA提供定制解决方案,满足客户的特定需求。
4. 创新:WIMA不断研发新技术,以满足市场的变化和需求。

MKP2D041001N00KSSD数据手册

厂牌 PDF简要描述 下载
WIMA 薄膜电容 WIMA MKP2D041001N00KSSD MKP2D041001N00KSSD数据手册

MKP2D041001N00KSSD封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1000+ $ 1.1649 ¥ 9.867
库存: 1567
起订量: 1000 增量: 1000
交货地:
最小起订量为:1000
合计: ¥ 9867
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516