处理中...

首页  >  产品百科  >  MKS2D036801F00KSSD

MKS2D036801F00KSSD

产品分类: 薄膜电容
厂牌: WIMA
产品描述: 680nF ±10% 聚对苯二甲酸乙二醇酯,聚酯,金属化 100V 63V 通孔安装 7.2mm*5mm*10mm
供应商型号: 1928-1661-ND
供应商: Digi-Key
标准整包数: 1
WIMA 薄膜电容 MKS2D036801F00KSSD

MKS2D036801F00KSSD概述

    Product Introduction: WIMA MKS 2 Series Metallized Polyester Capacitors
    The WIMA MKS 2 Series represents a highly efficient and reliable family of metallized polyester capacitors designed for use in a wide range of DC applications. These capacitors feature a high volume-to-capacitance ratio, making them ideal for compact designs. They are available in capacitance values ranging from 0.01 µF to 10 µF, with rated voltages spanning from 50 VDC to 630 VDC. Key applications include bypass, blocking, coupling/decoupling, and timing circuits, typically found in industrial, automotive, and consumer electronics sectors.
    Technical Parameters
    The WIMA MKS 2 series offers exceptional electrical performance and reliability, as summarized below:
    | Parameter | Value/Range |

    | Capacitance Range | 0.01 µF to 10 µF |
    | Rated Voltage | 50 VDC, 63 VDC, 100 VDC, 250 VDC, 400 VDC, 630 VDC |
    | Capacitance Tolerance | ±20%, ±10%, ±5% |
    | Operating Temperature Range | 50 VDC: –55°C to +100°C
    63 VDC: –55°C to +125°C |
    | Voltage Derating Factor | 1.25% per °C above +85°C for DC,
    1.25% per °C above +75°C for AC |
    | Maximum Pulse Rise Time | Varies by capacitance and voltage |
    | Dissipation Factor | 8 x 10⁻³ at 1 kHz, 15 x 10⁻³ at 10 kHz, 30 x 10⁻³ at 100 kHz |
    | Insulation Resistance | ≥5 x 10³ MΩ·µF at 50 VDC,
    ≥1 x 10⁴ MΩ·µF at 63 VDC,
    ≥1.5 x 10⁴ MΩ·µF at 100 VDC |
    Product Features and Advantages
    The WIMA MKS 2 series stands out due to its unique features and advantages:
    - Self-healing: Prevents catastrophic failures in case of localized dielectric breakdown.
    - High Reliability: Operates up to 300,000 hours under typical conditions, with thermal stress mitigation.
    - AEC-Q200 Qualified: Meets stringent automotive and industrial standards.
    - RoHS Compliance: Fully compliant with the RoHS directive, ensuring environmental safety.
    - Small Form Factor: Compact dimensions and high capacitance density allow for space-efficient designs.
    Applications and Usage Recommendations
    The WIMA MKS 2 series is ideal for:
    - By-passing noise in power supplies
    - Coupling and decoupling in signal processing
    - Timing circuits for oscillators and clocks
    Usage Suggestions:
    - For high-frequency applications, select capacitors with lower dissipation factors and ensure proper PCB layout to minimize EMI/RFI interference.
    - When designing for extreme environments, consider derating the voltage based on ambient temperature.
    - Use the recommended soldering temperatures to avoid thermal damage during assembly.
    Compatibility and Support
    These capacitors are compatible with standard through-hole insertion techniques and come in various packaging options, including taped versions. Customers can access detailed taping specifications and graphs at the end of the catalog. WIMA provides comprehensive technical support, including guidelines for soldering and handling, ensuring smooth integration into existing systems.
    Common Issues and Solutions
    | Problem | Solution |

    | Excessive self-heating | Reduce ripple current or use larger capacitors. |
    | Poor insulation resistance | Check ambient temperature and ensure proper voltage derating. |
    | Solder joint failure | Follow recommended soldering temperatures and durations. |
    Conclusion and Recommendation
    The WIMA MKS 2 series is an excellent choice for designers seeking high-performance, cost-effective metallized polyester capacitors. Its combination of reliability, self-healing capability, and compatibility with demanding applications makes it stand out in the market. We highly recommend this product for use in DC-based applications where durabi

MKS2D036801F00KSSD参数

参数
电容值 680nF
容差 ±10%
介电材料 聚对苯二甲酸乙二醇酯,聚酯,金属化
额定电压-AC 63V
额定电压-DC 100V
ESR-等效串联电阻 -
长*宽*高 7.2mm*5mm*10mm
安装方式 通孔安装
应用等级 汽车级
零件状态 在售
包装方式 散装

MKS2D036801F00KSSD厂商介绍

WIMA公司是德国的一家专业生产电容器的公司,成立于1921年,拥有超过90年的历史。WIMA以其高品质和可靠性在电容器领域享有盛誉。

WIMA的主营产品主要分为以下几类:
1. 聚丙烯电容器:适用于音频、电源、滤波等应用。
2. 聚酯电容器:适用于高频应用,如射频和通信设备。
3. 聚碳酸酯电容器:适用于高压、高电流应用,如电力系统。
4. 陶瓷电容器:适用于高频、高稳定性应用,如电子设备。

WIMA的产品广泛应用于以下领域:
1. 音频和音乐设备:如扬声器、放大器、混音器等。
2. 电源和能源管理:如电源转换器、逆变器、太阳能系统等。
3. 工业和自动化:如电机驱动、传感器、控制系统等。
4. 通信和信息技术:如基站、服务器、网络设备等。

WIMA的优势在于:
1. 高品质:所有产品均在德国制造,符合严格的质量标准。
2. 可靠性:WIMA电容器以其长寿命和高稳定性而闻名。
3. 定制服务:WIMA提供定制解决方案,满足客户的特定需求。
4. 创新:WIMA不断研发新技术,以满足市场的变化和需求。

MKS2D036801F00KSSD数据手册

厂牌 PDF简要描述 下载
WIMA 薄膜电容 WIMA MKS2D036801F00KSSD MKS2D036801F00KSSD数据手册

MKS2D036801F00KSSD封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
1+ $ 0.9545 ¥ 8.0655
10+ $ 0.6102 ¥ 5.1562
50+ $ 0.4832 ¥ 4.083
100+ $ 0.4247 ¥ 3.5545
500+ $ 0.3506 ¥ 2.9345
1000+ $ 0.3256 ¥ 2.7252
3500+ $ 0.2885 ¥ 2.4142
7000+ $ 0.2716 ¥ 2.2728
库存: 8173
起订量: 1 增量: 1
交货地:
最小起订量为:1
合计: ¥ 8.06
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
01501 ¥ 12.5
02013J0R8ABSTR ¥ 8.1627
02013J1R1ABSTR ¥ 2.1748
03269 ¥ 0
04021J0R3PBSTR ¥ 7.9684
04023J2R4QBSTR ¥ 0.714
04023J3R3BBSTR\500 ¥ 6.6079
04025J3R0QBSTR ¥ 17.4915
04025J4R0ABSTR ¥ 9.2316
06033J120FBTTR ¥ 4.5516