处理中...

首页  >  产品百科  >  MT15N102J500CT

MT15N102J500CT

产品分类: 陶瓷电容
厂牌: WALSIN/台湾华新科技
产品描述: 1nF ±5% C0G(NP0) 50V 0402 贴片安装 1mm*500μm*500μm
供应商型号: MT15N102J500CT 1000PF +-5% 50V NPO 0402
供应商: 国内现货
标准整包数: 10000
WALSIN/台湾华新科技 陶瓷电容 MT15N102J500CT

MT15N102J500CT概述

    Multilayer Ceramic Capacitors (MT Series) – Automotive Grade Products
    1. Product Introduction
    The Multilayer Ceramic Capacitors (MT Series) from WTC represent an advanced class of automotive-grade capacitors designed for high-performance and stability requirements. These components consist of a ceramic dielectric and internal electrodes, ensuring compact dimensions while maintaining superior electrical performance. Available in a wide range of sizes (from 0201 to 1210), these capacitors cater to various application demands across navigation systems, infotainment units, comfort electronics, and automotive control modules. The series is certified under the AEC-Q200 standard, making it suitable for rigorous automotive environments.
    Key materials include NP0 (C0G) and X7R dielectrics, which offer exceptional temperature stability and capacitance consistency. The MT series capacitors support rated voltages ranging from 10V to 1000V and operate within a broad temperature range (-55°C to +125°C). Their halogen-free and RoHS-compliant construction aligns with modern environmental standards.
    2. Technical Parameters
    Below are the extracted technical specifications for the MT series capacitors:
    | Parameter | Details |

    | Sizes | 0201, 0402, 0603, 0805, 1206, 1210 |
    | Capacitance Range | NP0: 0.1pF to 0.033µF; X7R: 100pF to 2.2µF |
    | Voltage Ratings | 10V, 16V, 25V, 50V, 100V, 200V, 250V, 500V, 630V, 1000V |
    | Temperature Range | -55°C to +125°C |
    | Tolerances | NP0: ±0.05pF to ±0.25pF; X7R: ±1% to ±20% |
    | Termination | Pure Tin (Lead-Free) |
    | Dimensions | Refer to external dimensions table (e.g., 0201: 0.60 x 0.30 x 0.30 mm) |
    | Mounting Type | Surface-Mount Technology (SMT) |
    3. Product Features and Advantages
    - High Performance: Offers high capacitance in compact form factors, supporting both NP0 (low drift) and X7R dielectrics.
    - Wide Selection: Available in diverse sizes and voltage ratings to accommodate different design needs.
    - Enhanced Reliability: Manufactured with strict quality controls to meet AEC-Q200 compliance, ensuring durability in automotive applications.
    - Environmentally Friendly: Halogen-free and RoHS-compliant, adhering to global environmental standards.
    These advantages make the MT series capacitors ideal for critical automotive electronics where precision, stability, and longevity are paramount.
    4. Application Cases and Usage Recommendations
    The MT series capacitors are widely employed in modern vehicles:
    - Navigation Systems: Support high-frequency filtering and stable timing circuits.
    - Infotainment Units: Provide noise suppression and power decoupling for multimedia devices.
    - Comfort Electronics: Assist in temperature-sensitive applications such as air conditioning controls.
    - Automotive Control Modules: Enable efficient filtering and voltage regulation in ECU (Electronic Control Unit) setups.
    For optimal performance, consider:
    - Selecting appropriate dielectric types based on required temperature stability.
    - Matching capacitors to operating voltage and ambient conditions to avoid degradation.
    - Using recommended reflow soldering techniques for proper termination.
    5. Compatibility and Support
    The MT series capacitors demonstrate excellent compatibility with other automotive-grade electronics. Manufacturers provide comprehensive support through detailed datasheets, application guides, and local representatives who can assist with customizati

MT15N102J500CT参数

参数
电容值 1nF
容差 ±5%
温度系数 C0G(NP0)
额定电压 50V
长*宽*高 1mm*500μm*500μm
通用封装 0402
安装方式 贴片安装
应用等级 汽车级
零件状态 在售
包装方式 卷带包装

MT15N102J500CT数据手册

厂牌 PDF简要描述 下载
WALSIN/台湾华新科技 陶瓷电容 WALSIN/台湾华新科技 MT15N102J500CT MT15N102J500CT数据手册

MT15N102J500CT封装设计

查看详情并下载
Symbol
Footprint
3D Model
价格梯度 中国香港交货 内地交货(含增值税)
10000+ ¥ 0.021
20000+ ¥ 0.0207
30000+ ¥ 0.0201
库存: 10000
起订量: 10000 增量: 10000
交货地:
最小起订量为:10000
合计: ¥ 210
直接购买
加入购物车

爆款推荐

型号 价格(含增值税)
0201CG0R4B500NT ¥ 0.0042
0201CG1R8C500NT ¥ 0.002
0201N390F500CT ¥ 0.0132
0201N4R7B250CT ¥ 0.9718
0201N4R7B250LT ¥ 0
0201N680F500CT ¥ 0.0442
0201ZC103JAT2A ¥ 0.1194
04025C471KAT2A ¥ 0.0361
04025C561JAT2A ¥ 0.4637
0402CG150J500NT ¥ 0.0242